Single Pole (SP) High Voltage Relays
from Heilind Electronics, Inc.
HI PWR PCB RELY,600V/50A,12V, SPST-NO,BI-DIR SWTCHG [See More]
- Poles: Single Pole (SP)
- Throw: Single Throw
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form X, SPST-NO. Contact Base Material : Copper. Contact Current Rating (Max) (AMP) : 500. Electrical Characteristics. Coil Voltage (Max) (VDC) : 900. Contact Voltage... [See More]
- Poles: Single Pole (SP)
- Approvals: EU ELV Compliant; RoHS
- Throw: Single Throw
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 7A 6V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 6
- Throw: Double Throw
- Mounting: Through Hole
from Churod Americas, Inc.
0.1A@1000VDC; SPST-NO; Reed relay [See More]
- Poles: Single Pole (SP)
- Maximum Switching Current: 1.00
- DC Voltage: 1000
- NO: 1
from Acme Chip Technology Co., Limited
PE514006 [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 6
- Throw: Double Throw
- Mounting: Through Hole
from Waytek, Inc.
Automotive rated power relay, industry standard drop-in replacement to Tyco/Amp. Egis Mobile Electric 901087 Power Relay. Category: Mechanical Relays & Connectors. Manufacturer: Egis Mobile Electric. Contact Action: SPST. Voltage Rating: 12VDC. NO Amp: 130A. Coil termination: M6 screw. Mating... [See More]
- Poles: Single Pole (SP)
- Operating Temp: -20 to 155
- Throw: Single Throw
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form X, SPST-NO. Contact Base Material : Copper. Contact Current Rating (Max) (AMP) : 500. Electrical Characteristics. Coil Voltage (Max) (VDC) : 900. Contact Voltage... [See More]
- Poles: Single Pole (SP)
- Approvals: EU ELV Compliant; RoHS
- Throw: Single Throw
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPST 6A [See More]
- Poles: Single Pole (SP)
- Mounting: Through Hole
- Throw: Single Throw
from Churod Americas, Inc.
100A High Voltage Direct Current Relay [See More]
- Poles: Single Pole (SP)
- Maximum Switching Current: 100.00
- DC Voltage: 750
- Throw: Single Throw
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPST 8A 9V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 9
- Throw: Single Throw
- Mounting: Through Hole
from Waytek, Inc.
Egis Mobile Electric has released all new 75 Amp 12 Volt relays that are great for automotive and temporary high equipment start up amp draw applications. Designed with bifurcated contacts ensuring long term reliability and increased operating efficiency. Egis Mobile Electric 901488 Power Relay. [See More]
- Poles: Single Pole (SP)
- Operating Temp: -40 to 257
- Throw: Single Throw
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form X, SPST-NO. Contact Base Material : Copper. Contact Current Rating (Max) (AMP) : 500. Electrical Characteristics. Coil Voltage (Max) (VDC) : 900. Contact Voltage... [See More]
- Poles: Single Pole (SP)
- Approvals: EU ELV Compliant; RoHS
- Throw: Single Throw
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 5A 24V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 24
- Throw: Double Throw
- Mounting: Through Hole
from Churod Americas, Inc.
10A 300VDC Miniature Power Relay [See More]
- Poles: Single Pole (SP)
- DC Voltage: 420
- AC Voltage: 300
- Maximum Switching Current: 16.00
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 8A 18V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 18
- Throw: Double Throw
- Mounting: Through Hole
from Waytek, Inc.
Egis Mobile Electric has released all new 75 Amp 12 Volt relays that are great for automotive and temporary high equipment start up amp draw applications. Designed with bifurcated contacts ensuring long term reliability and increased operating efficiency. Egis Mobile Electric 901643 Power Relay. [See More]
- Poles: Single Pole (SP)
- Operating Temp: -40 to 257
- Throw: Single Throw
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form X, SPST-NO-DM. Contact Current Rating (Max) (AMP) : 500. Electrical Characteristics. Coil Voltage (Max) (VDC) : 270. Contact Voltage Rating (VDC) : .27. Mechanical... [See More]
- Poles: Single Pole (SP)
- Approvals: Not EU ELV Compliant
- Throw: Single Throw
from Shenzhen Shengyu Electronics Technology Limited
PE015048 [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 48
- Throw: Double Throw
- Mounting: Through Hole
from Churod Americas, Inc.
120A High Voltage Direct Current Relay [See More]
- Poles: Single Pole (SP)
- Maximum Switching Current: 120.00
- DC Voltage: 1000
- Throw: Single Throw
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPST 16A 18V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 18
- Throw: Single Throw
- Mounting: Through Hole
from Waytek, Inc.
Automotive rated power relay, industry standard drop-in replacement for Tyco/AMP. Egis Mobile Electric 901819 Power Relay with Resistor. Category: Mechanical Relays & Connectors. Manufacturer: Egis. Contact Action: SPST. Voltage Rating: 24VDC. NO Amp: 180A @ 23 °C. Coil termination: M6... [See More]
- Poles: Single Pole (SP)
- Operating Temp: -40 to 257
- Throw: Single Throw
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form X, SPST-NO. Contact Current Rating (Max) (AMP) : 5. Electrical Characteristics. Coil Voltage (Max) (VDC) : 320. Contact Voltage Rating (VDC) : 250. Mechanical... [See More]
- Poles: Single Pole (SP)
- Approvals: Not EU ELV Compliant
- Throw: Single Throw
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 8A 18V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 18
- Throw: Double Throw
- Mounting: Through Hole
from Churod Americas, Inc.
150A High Voltage Direct Current Relay [See More]
- Poles: Single Pole (SP)
- Maximum Switching Current: 150.00
- DC Voltage: 750
- Throw: Single Throw
from Acme Chip Technology Co., Limited
RELAY GEN PURP [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 5
- Throw: Double Throw
- Mounting: Through Hole
from Waytek, Inc.
Song Chuan 409-1AH-V1-001-24VDC High Power Automotive Relay Diode. Category: Mechanical Relays & Connectors. Manufacturer: Song Chuan. The 409 series is specially designed to switch heavy-duty loads, ideal for bus and truck applications. Component Type: Hi-Amp Automotive Relay. Coil parallel... [See More]
- Poles: Single Pole (SP)
- Operating Temp: -40 to 167
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form A, SPST-NO. Contact Current Rating (Max) (AMP) : 5. Electrical Characteristics. Coil Voltage (Max) (VDC) : 2000. Contact Voltage Rating (VDC) : .27. Mechanical... [See More]
- Poles: Single Pole (SP)
- Approvals: Not EU ELV Compliant; RoHS
- Throw: Single Throw
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 8A 18V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 18
- Throw: Double Throw
- Mounting: Through Hole
from Churod Americas, Inc.
150A/200A Large Power Relay [See More]
- Poles: Single Pole (SP)
- Maximum Switching Current: 200.00
- AC Voltage: 830
- Throw: Single Throw
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 12A [See More]
- Poles: Single Pole (SP)
- Mounting: Through Hole
- Throw: Double Throw
- Operating Temp: -40 to 158
from Waytek, Inc.
A remote control switch for automotive users. Commonly used as a starter, with intermittent action it allows to draw 200A. While used for continuous working purposes, a maximum of 120A can be loaded. It works on closing the circuit load with a 12VDC rated voltage. Littelfuse 05903300 Power Relay. [See More]
- Poles: Single Pole (SP)
- Operating Temp: -40 to 100
- Throw: Single Throw
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form A, SPST-NO. Contact Current Rating (Max) (AMP) : 30. Electrical Characteristics. Coil Voltage (Max) (VDC) : 12. Contact Voltage Rating (VDC) : 5. Mechanical... [See More]
- Poles: Single Pole (SP)
- Approvals: Not EU ELV Compliant; RoHS
- Throw: Single Throw
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPST 16A 48V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 48
- Throw: Single Throw
- Mounting: Through Hole
from Churod Americas, Inc.
200A High Voltage Direct Current Relay [See More]
- Poles: Single Pole (SP)
- Maximum Switching Current: 200.00
- DC Voltage: 1000
- Throw: Single Throw
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 16A 110V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 110
- Throw: Double Throw
- Mounting: Through Hole
from Waytek, Inc.
A remote control switch for automotive users. Commonly used as a starter, with intermittent action it allows to draw 100A. It works on closing the circuit load with a 24VDC rated voltage. Littelfuse 05903500 Power Relay. Category: Mechanical Relays & Connectors. Manufacturer: Littelfuse. Max... [See More]
- Poles: Single Pole (SP)
- Operating Temp: -40 to 100
- Throw: Single Throw
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form B, SPST-NC, 1 N/C. Contact Current Rating (Max) (AMP) : 25. Electrical Characteristics. Coil Voltage (Max) (VDC) : 26.5. Contact Voltage Rating (VDC) : 10. Mechanical... [See More]
- Poles: Single Pole (SP)
- Approvals: Not EU ELV Compliant; RoHS
- Throw: Single Throw
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 16A 12V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 12
- Throw: Double Throw
- Mounting: Through Hole
from Churod Americas, Inc.
200A-270A Photovoltaic Relay [See More]
- Poles: Single Pole (SP)
- Maximum Switching Current: 270.00
- AC Voltage: 1000
- Throw: Single Throw
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPST 6A 24V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 24
- Throw: Single Throw
- Mounting: Through Hole
from Waytek, Inc.
Picker PC775-1A-12C-D-X Power Relay. Category: Mechanical Relays & Connectors. Manufacturer: Picker Components. Contact Action: SPST. Voltage Rating: 12VDC. NO Amp: 75A. Terminals: Five 1/4" nickel plated terminals. Contact switching capacity up to 150A. Internal diode included. Bifurcated... [See More]
- Poles: Single Pole (SP)
- Operating Temp: -40 to 257
- Throw: Single Throw
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form A, SPST-NO. Contact Current Rating (Max) (AMP) : 30. Electrical Characteristics. Coil Voltage (Max) (VDC) : 26.5. Contact Voltage Rating (VDC) : 10. Mechanical... [See More]
- Poles: Single Pole (SP)
- Approvals: Not EU ELV Compliant; RoHS
- Throw: Single Throw
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 16A 9V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 9
- Throw: Double Throw
- Mounting: Through Hole
from Churod Americas, Inc.
20A High Voltage Direct Current Relay [See More]
- Poles: Single Pole (SP)
- Maximum Switching Current: 20.00
- DC Voltage: 1500
- Throw: Single Throw
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPST 16A 230V [See More]
- Poles: Single Pole (SP)
- AC Coil Voltage: 230
- Throw: Single Throw
- Mounting: Through Hole
from Waytek, Inc.
Picker PC775-1A-12C-D2-X Power Relay. Category: Mechanical Relays & Connectors. Manufacturer: Picker Components. Contact Action: SPST. Volt Rating: 12VDC. NO Current Rating: 75A. Contact switching capacity up to 150A. Internal double diodes included. Bifurcated contacts standard on all models. [See More]
- Poles: Single Pole (SP)
- Operating Temp: -40 to 257
- Throw: Single Throw
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form A, SPST-NO. Contact Current Rating (Max) (AMP) : 5. Electrical Characteristics. Coil Voltage (Max) (VDC) : 115. Contact Voltage Rating (VDC) : 10. Mechanical... [See More]
- Poles: Single Pole (SP)
- Approvals: Not EU ELV Compliant
- Throw: Single Throw
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPST 70A 24V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 24
- Throw: Single Throw
- Mounting: Bracket (Flange) Mount; Chassis Mount
from Churod Americas, Inc.
20A HVDC Relay [See More]
- Poles: Single Pole (SP)
- Maximum Switching Current: 20.00
- DC Voltage: 600
- Throw: Single Throw
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPST 16A 9V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 9
- Throw: Single Throw
- Mounting: Through Hole
from Waytek, Inc.
Picker PC775-1A-12C-X Power Relay. Category: Mechanical Relays & Connectors. Manufacturer: Picker Components. Contact Action: SPST. Voltage Rating: 12VDC. NO Amp: 75A. Contact switching capacity up to 150A. Bifurcated contacts standard on all models. Tungsten is used as the contact material to... [See More]
- Poles: Single Pole (SP)
- Operating Temp: -40 to 257
- Throw: Single Throw
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form A, SPST-NO. Contact Current Rating (Max) (AMP) : 30. Electrical Characteristics. Coil Voltage (Max) (VDC) : 12. Contact Voltage Rating (VDC) : 10. Mechanical... [See More]
- Poles: Single Pole (SP)
- Approvals: Not EU ELV Compliant; RoHS
- Throw: Single Throw
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPST 70A 12V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 12
- Throw: Single Throw
- Mounting: Socket or Plug-in Style; Socketable
from Churod Americas, Inc.
250A High Voltage Direct Current Relay [See More]
- Poles: Single Pole (SP)
- Maximum Switching Current: 250.00
- DC Voltage: 1000
- Throw: Single Throw
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 12A 24V [See More]
- Poles: Single Pole (SP)
- AC Coil Voltage: 24
- Throw: Double Throw
- Mounting: Through Hole
from Waytek, Inc.
Picker PC775-1A-24C-R-X Power Relay. Category: Mechanical Relays & Connectors. Manufacturer: Picker. Contact Action: SPST. Voltage Rating: 24VDC. NO Amp: 50A. Contact switching capacity up to 150A. Internal resistor included. Bifurcated contacts standard on all models. Tungsten is used as the... [See More]
- Poles: Single Pole (SP)
- Operating Temp: -40 to 257
- Throw: Single Throw
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form A, SPST-NO. Contact Current Rating (Max) (AMP) : 30. Electrical Characteristics. Coil Voltage (Max) (VDC) : 12. Contact Voltage Rating (VDC) : 10. Mechanical... [See More]
- Poles: Single Pole (SP)
- Approvals: Not EU ELV Compliant
- Throw: Single Throw
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 12A 24V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 24
- Throw: Double Throw
- Mounting: Through Hole
from Churod Americas, Inc.
250A High Voltage Direct Current Relay [See More]
- Poles: Single Pole (SP)
- Maximum Switching Current: 250.00
- DC Voltage: 1000
- Throw: Single Throw
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPST 8A 48V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 48
- Throw: Single Throw
- Mounting: Through Hole
from Waytek, Inc.
Picker PC775-1A-24C-X Power Relay. Category: Mechanical Relays & Connectors. Manufacturer: Picker. Contact Action: SPST. Voltage Rating: 24VDC. NO Amp: 50A. Contact switching capacity up to 150A. Bifurcated contacts standard on all models. Tungsten is used as the contact material to handle high... [See More]
- Poles: Single Pole (SP)
- Operating Temp: -40 to 257
- Throw: Single Throw
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form A, SPST-NO. Contact Current Rating (Max) (AMP) : 10. Electrical Characteristics. Coil Voltage (Max) (VDC) : 320. Contact Voltage Rating (VDC) : 28 - 1800. Mechanical... [See More]
- Poles: Single Pole (SP)
- Approvals: Not EU ELV Compliant
- Throw: Single Throw
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 5A 12V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 12
- Throw: Double Throw
- Mounting: Through Hole
from Churod Americas, Inc.
250A High Voltage Direct Current Relay [See More]
- Poles: Single Pole (SP)
- Maximum Switching Current: 250.00
- DC Voltage: 1500
- Throw: Single Throw
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPST 500A 24V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 24
- Throw: Single Throw
- Mounting: Bracket (Flange) Mount; Chassis Mount
from Waytek, Inc.
Picker PC776-1X-12C-D-X Power Relay. Category: Mechanical Relays & Connectors. Manufacturer: Picker Components. Contact Action: SPST. Voltage Rating: 12VDC. NO Amp: 130A. Bifurcated contacts standard on all models. Tungsten is used as the contact material to handle high inrush current. Oversized... [See More]
- Poles: Single Pole (SP)
- Operating Temp: -40 to 125
- Throw: Single Throw
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form B, SPST-NC, 1 N/C. Contact Current Rating (Max) (AMP) : 10. Electrical Characteristics. Coil Voltage (Max) (VDC) : 320. Contact Voltage Rating (VDC) : 28 - 1800. [See More]
- Poles: Single Pole (SP)
- Approvals: EU ELV Compliant; RoHS
- Throw: Single Throw
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPST 16A 12V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 12
- Throw: Single Throw
- Mounting: Through Hole
from Churod Americas, Inc.
350A High Voltage Direct Current Relay [See More]
- Poles: Single Pole (SP)
- Maximum Switching Current: 350.00
- DC Voltage: 1500
- Throw: Single Throw
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 10A 5V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 5
- Throw: Double Throw
- Mounting: Through Hole
from Waytek, Inc.
Picker PC776-1X-12C-R-X Power Relay. Category: Mechanical Relays & Connectors. Manufacturer: Picker Components. Contact Action: SPST. Voltage Rating: 12VDC. NO Amp: 130A. Bifurcated contacts standard on all models. Tungsten is used as the contact material to handle high inrush current. Oversized... [See More]
- Poles: Single Pole (SP)
- Operating Temp: -40 to 125
- Throw: Single Throw
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form A, SPST-NO. Contact Current Rating (Max) (AMP) : 5. Electrical Characteristics. Coil Voltage (Max) (VDC) : 320. Contact Voltage Rating (VDC) : 28 - 1800. Mechanical... [See More]
- Poles: Single Pole (SP)
- Approvals: Not EU ELV Compliant
- Throw: Single Throw
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPST 16A 12V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 12
- Throw: Single Throw
- Mounting: Through Hole
from Churod Americas, Inc.
400A High Voltage Direct Current Relay [See More]
- Poles: Single Pole (SP)
- Maximum Switching Current: 400.00
- DC Voltage: 750
- Throw: Single Throw
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 10A 230V [See More]
- Poles: Single Pole (SP)
- AC Coil Voltage: 230
- Throw: Double Throw
- Mounting: DIN; DIN Rail
from Waytek, Inc.
Picker PC776-1X-12S-X Sealed Power Relay. Category: Mechanical Relays & Connectors. Manufacturer: Picker Components. Contact Action: SPST. Voltage Rating: 12VDC. NO Amp: 130A. Bifurcated contacts standard on all models. Tungsten is used as the contact material to handle high inrush current. [See More]
- Poles: Single Pole (SP)
- Operating Temp: -40 to 125
- Throw: Single Throw
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form A, SPST-NO. Contact Current Rating (Max) (AMP) : 10. Electrical Characteristics. Coil Voltage (Max) (VDC) : 12. Contact Voltage Rating (VDC) : 35. Mechanical... [See More]
- Poles: Single Pole (SP)
- Approvals: Not EU ELV Compliant
- Throw: Single Throw
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 16A 5V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 5
- Throw: Double Throw
- Mounting: Through Hole
from Churod Americas, Inc.
400A High Voltage Direct Current Relay [See More]
- Poles: Single Pole (SP)
- Maximum Switching Current: 400.00
- DC Voltage: 1500
- Throw: Single Throw
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 10A 230V [See More]
- Poles: Single Pole (SP)
- AC Coil Voltage: 230
- Throw: Double Throw
- Mounting: DIN; DIN Rail
from Waytek, Inc.
Picker PC776-1X-24S-X Sealed Power Relay. Category: Mechanical Relays & Connectors. Manufacturer: Picker Components. Contact Action: SPST. Voltage Rating: 24VDC. NO Amp: 65A. Bifurcated contacts standard on all models. Tungsten is used as the contact material to handle high inrush current. [See More]
- Poles: Single Pole (SP)
- Operating Temp: -40 to 125
- Throw: Single Throw
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form C, SPDT. Contact Current Rating (Max) (AMP) : 30. Electrical Characteristics. Coil Voltage (Max) (VDC) : 26.5. Contact Voltage Rating (VDC) : 15. Mechanical... [See More]
- Poles: Single Pole (SP)
- Approvals: Not EU ELV Compliant
- Throw: Double Throw
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 16A 12V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 12
- Throw: Double Throw
- Mounting: Through Hole
from Churod Americas, Inc.
40A High Voltage Direct Current Relay [See More]
- Poles: Single Pole (SP)
- Maximum Switching Current: 40.00
- DC Voltage: 1500
- Throw: Single Throw
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 6A 48V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 48
- Throw: Double Throw
- Mounting: DIN; DIN Rail
from Waytek, Inc.
Song Chuan 409-1AH-V1-001-12VDC High Power Automotive Relay Diode. Category: Mechanical Relays & Connectors. Manufacturer: Song Chuan. The 409 series is specially designed to switch heavy-duty loads, ideal for bus and truck applications. Component Type: Hi-Amp Automotive Relay. Coil parallel... [See More]
- Poles: Single Pole (SP)
- Operating Temp: -40 to 167
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form C, SPDT. Contact Current Rating (Max) (AMP) : 30. Electrical Characteristics. Contact Voltage Rating (VDC) : 15. Mechanical Attachment. Product Mount Type : Panel. [See More]
- Poles: Single Pole (SP)
- Approvals: EU ELV Compliant; RoHS
- Throw: Double Throw
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPST 16A 12V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 12
- Throw: Single Throw
- Mounting: Through Hole
from Churod Americas, Inc.
500A High Voltage Direct Current Relay [See More]
- Poles: Single Pole (SP)
- Maximum Switching Current: 500.00
- DC Voltage: 1000
- Throw: Single Throw
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 6A 48V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 48
- Throw: Double Throw
- Mounting: DIN; DIN Rail
from Waytek, Inc.
Song Chuan 409-1AH-V1-R1-12VDC High Power Automotive Relay. Category: Mechanical Relays & Connectors. Manufacturer: Song Chuan. The 409 series is specially designed to switch heavy-duty loads, ideal for bus and truck applications. Component Type: Hi-Amp Automotive Relay. Has compact dimensions -... [See More]
- Poles: Single Pole (SP)
- Operating Temp: -40 to 167
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form A, SPST-NO. Contact Current Rating (Max) (AMP) : 10. Electrical Characteristics. Coil Voltage (Max) (VDC) : 2000. Contact Voltage Rating (VDC) : .27. Mechanical... [See More]
- Poles: Single Pole (SP)
- Approvals: EU ELV Compliant; RoHS
- Throw: Single Throw
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPST 16A 48V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 48
- Throw: Single Throw
- Mounting: Through Hole
from Churod Americas, Inc.
50A HVDC Relay [See More]
- Poles: Single Pole (SP)
- Maximum Switching Current: 50.00
- DC Voltage: 500
- Throw: Single Throw
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 5A 115V [See More]
- Poles: Single Pole (SP)
- AC Coil Voltage: 115
- Throw: Double Throw
- Mounting: DIN; DIN Rail
from Waytek, Inc.
Song Chuan Mini Relay 896H-1CH-C-U03-12VDC. Category: Mechanical Relays & Connectors. Manufacturer: Song Chuan. Component Type: Mini Relay. Contact Action: SPDT. NO Amp: 50A. NC Amp: 30A. Volt Rating: 12VDC. Terminals: Five 1/4" nickel plated terminals. No bracket mount. Resistor Included. [See More]
- Poles: Single Pole (SP)
- Operating Temp: -40 to 257
- Throw: Double Throw
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form P, SPST-Latching, 1 Latching. Contact Current Rating (Max) (AMP) : 35. Electrical Characteristics. Coil Voltage (Max) (VDC) : 26.5. Contact Voltage Rating (VDC) : 5. [See More]
- Poles: Single Pole (SP)
- Approvals: Not EU ELV Compliant
- Throw: Single Throw
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPST 16A 24V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 24
- Throw: Single Throw
- Mounting: Through Hole
from Churod Americas, Inc.
50A/70A AC Relay [See More]
- Poles: Single Pole (SP)
- Maximum Switching Current: 70.00
- AC Voltage: 800
- Throw: Single Throw
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 3A 230V [See More]
- Poles: Single Pole (SP)
- AC Coil Voltage: 230
- Throw: Double Throw
- Mounting: DIN; DIN Rail
from Waytek, Inc.
Song Chuan Mini Relay 896H-1CH-C1-R1-U45-12VDC. Category: Mechanical Relays & Connectors. Manufacturer: Song Chuan. Component Type: Mini Relay. Contact Action: SPDT. NO Amp: 50A. Volt Rating: 12VDC. Temperature Rating: -40 °F (-40 °C) to 257 ° (125 °C). Terminals: Five 1/4... [See More]
- Poles: Single Pole (SP)
- Mounting: Bracket (Flange) Mount
- Throw: Double Throw
- Operating Temp: -40 to 257
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form P, SPST-Latching, 1 Latching. Contact Current Rating (Max) (AMP) : 35. Electrical Characteristics. Coil Voltage (Max) (VDC) : 26.5. Contact Voltage Rating (VDC) : 5. [See More]
- Poles: Single Pole (SP)
- Approvals: Not EU ELV Compliant
- Throw: Single Throw
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPST 16A 12V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 12
- Throw: Single Throw
- Mounting: Through Hole
from Churod Americas, Inc.
60-120 Ampere High voltage DC relay [See More]
- Poles: Single Pole (SP)
- Maximum Switching Current: 120.00
- AC Voltage: 250
- Throw: Single Throw
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPST 6A 24V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 24
- Throw: Single Throw
- Mounting: DIN; DIN Rail
from Waytek, Inc.
Song Chuan Mini Relay 896H-1CH-C1S-12VDC. Category: Mechanical Relays & Connectors. Manufacturer: Song Chuan. Component Type: Mini Relay. Contact Action: SPDT. NO Amp: 50A. NC Amp: 30A. Volt Rating: 12VDC. Terminals: Five 1/4 nickel plated terminals. Resistor Included. Bracket Mount. [See More]
- Poles: Single Pole (SP)
- Mounting: Bracket (Flange) Mount
- Throw: Double Throw
- Operating Temp: -40 to 257
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form C, SPDT. Contact Current Rating (Max) (AMP) : 25. Electrical Characteristics. Coil Voltage (Max) (VDC) : 26.5. Contact Voltage Rating (VDC) : 3.5. Mechanical... [See More]
- Poles: Single Pole (SP)
- Approvals: Not EU ELV Compliant
- Throw: Double Throw
from Shenzhen Shengyu Electronics Technology Limited
V23092B1009A201 [See More]
- Poles: Single Pole (SP)
- Mounting: Socket or Plug-in Style; Socketable
- Throw: Double Throw
from Churod Americas, Inc.
600A High Voltage Direct Current Relay [See More]
- Poles: Single Pole (SP)
- Maximum Switching Current: 600.00
- DC Voltage: 1000
- Throw: Single Throw
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPST 6A 24V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 24
- Throw: Single Throw
- Mounting: DIN; DIN Rail
from Waytek, Inc.
Song Chuan 896H-1CH-R1-U24-12VDC High Power Mini Relay. Category: Mechanical Relays & Connectors. Manufacturer: Song Chuan. Circuitry: SPDT. NO Amp: 50A. NC Amp: 30A. Volt Rating: 12VDC. Terminals: Five 1/4 Terminals. Resistor included. Space-saving relay with high-current capacity. Designed to... [See More]
- Poles: Single Pole (SP)
- Operating Temp: -40 to 257
- Throw: Double Throw
from TE Connectivity
Configuration Features. Power Switching : Make Only. Contact Features. Contact Arrangement : 1 Form C, SPDT. Contact Current Rating (Max) (AMP) : 10. Electrical Characteristics. Contact Voltage Rating (VDC) : 35. Mechanical Attachment. Product Mount Type :... [See More]
- Poles: Single Pole (SP)
- Approvals: Not EU ELV Compliant
- Throw: Double Throw
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 16A 230V [See More]
- Poles: Single Pole (SP)
- AC Coil Voltage: 230
- Throw: Double Throw
- Mounting: Through Hole
from Churod Americas, Inc.
60A-160A Large Power Relay [See More]
- Poles: Single Pole (SP)
- Maximum Switching Current: 160.00
- AC Voltage: 690
- Throw: Single Throw
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPST 6A 24V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 24
- Throw: Single Throw
- Mounting: DIN; DIN Rail
from Waytek, Inc.
Song Chuan Mini Relay 896H-1CH-C-12VDC. Category: Mechanical Relays & Connectors. Manufacturer: Song Chuan. Component Type: Mini Relay. Contact Action: SPDT. NO Amp: 50A. NC Amp: 30A. Volt Rating: 12VDC. Terminals: >Five 1/4" nickel plated terminals. No bracket mount. Space-saving relay with... [See More]
- Poles: Single Pole (SP)
- Operating Temp: -40 to 257
- Throw: Double Throw
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form A, SPST-NO. Contact Current Rating (Max) (AMP) : 10. Electrical Characteristics. Coil Voltage (Max) (VDC) : 26.5. Contact Voltage Rating (VDC) : 70. Mechanical... [See More]
- Poles: Single Pole (SP)
- Approvals: Not EU ELV Compliant
- Throw: Single Throw
from Shenzhen Shengyu Electronics Technology Limited
RELAY SPDT 12V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 12
- Throw: Double Throw
- Mounting: Bracket (Flange) Mount; Chassis Mount
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPST 6A 24V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 24
- Throw: Single Throw
- Mounting: DIN; DIN Rail
from Waytek, Inc.
Song Chuan Mini Relay 896H-1CH-C1S-12VDC. Category: Mechanical Relays & Connectors. Manufacturer: Song Chuan. Component Type: Mini Relay. Contact Action: SPDT. NO Amp: 50A. NC Amp: 30A. Volt Rating: 12VDC. Terminals: Five 1/4" nickel plated terminals. Temperature Rating: -40 °F (-40... [See More]
- Poles: Single Pole (SP)
- Mounting: Bracket (Flange) Mount
- Throw: Double Throw
- Operating Temp: -40 to 257
from TE Connectivity
Configuration Features. Power Switching : Yes. Contact Features. Contact Arrangement : 1 Form C, SPDT. Contact Current Rating (Max) (AMP) : 10. Electrical Characteristics. Coil Voltage (Max) (VDC) : 26.5. Contact Voltage Rating (VDC) : 70. Mechanical... [See More]
- Poles: Single Pole (SP)
- Approvals: Not EU ELV Compliant
- Throw: Double Throw
from Shenzhen Shengyu Electronics Technology Limited
V23234B1001X004-EV-144 [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 12
- Throw: Single Throw
- Mounting: Bracket (Flange) Mount; Chassis Mount
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPST 6A 24V [See More]
- Poles: Single Pole (SP)
- DC Coil Voltage: 24
- Throw: Single Throw
- Mounting: DIN; DIN Rail
from Waytek, Inc.
Song Chuan Mini Relays 896H-1AH-C-R1-U03-12VDC. Category: Mechanical Relays & Connectors. Manufacturer: Song Chuan. Component Type: Mini Relay. Contact Action: SPST. NO Amp: 50A. Volt Rating: 12VDC. Terminals: Four 1/4" nickel plated terminals. Temperature Rating: -40 °F (-40 °C) to... [See More]
- Poles: Single Pole (SP)
- Operating Temp: -40 to 257
- Throw: Single Throw
from Allied Electronics, Inc.
SPDT-DB-DM Contact, 5 W Power, 158 Series High Voltage Switching Relays. Gold flashed 1 ⁄4 " Dia. Contact. 7500 V (RMS) dielectric strength across open contacts. SPDT-DB-DM contact. Switches loads up to 1 kVA. [See More]
- Poles: Single Pole (SP)
- Throw: Double Throw
- Maximum Switching Current: 0.20
- Operating Temp: -40
from GIGAVAC
Excellent for capacitive discharge and safety dump switch applications. Two mounting styles available, flange or through panel with jam nut. Solder or threaded high voltage connections help make installation easy. User interchangeable coils provide for driver versatility. Effectively bounce free... [See More]
- Poles: Single Pole (SP)
- DC Voltage: 15000
- AC Voltage: 15000
- Isolation Voltage: 15
from Coto Technology
The 5500 Series High Voltage Reed Relays are ideally suited to the needs of Instrumentation, Industrial Process Controls and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. Applications include medical and hipot test... [See More]
- Poles: Single Pole (SP)
- Isolation Voltage: 10
- DC Voltage: 7500
- Maximum Switching Current: 3.00
from Pickering Electronics
The Series 104 is a range of Single-In-Line reed relays intended for voltages that are beyond the capabilities of conventional SIL reed relays. They are ideal for such applications as transformer or cable testing or any other automatic test equipment where high voltages are involved. Where mains... [See More]
- Poles: Single Pole (SP)
- Maximum Switching Current: 0.50
- DC Voltage: 500
- Throw: Single Throw
from Allied Electronics, Inc.
Power Relay. Compact and capable of switching high voltage, high current DC loads. Unique arc deflection and extinguishing design. G9EA Series Are Compact in Size. Low Noise. Operating Temperature: G9EA Series: –40 ° to 70 °C; G9EC Series: –40 ° to 50 °C [See More]
- Poles: Single Pole (SP)
- DC Voltage: 400
- AC Voltage: 400
- Isolation Voltage: 2.5
from GIGAVAC
SF-6 gas filled with tungsten contacts for sinusoidal waveform defibrillators. Flying leads for easy high voltage connection. Double pole, double throw. High power short duty coil for fast predictable operate time. Low cost alternate for use in many existing sinusoidal defibrillators. Refer to... [See More]
- Poles: Single Pole (SP); Double Pole (DP)
- DC Voltage: 7500
- AC Voltage: 7500
- Isolation Voltage: 17
from Coto Technology
Molded SIP relays are the industry standard when high reliability and consistent performance are desired in a compact package. The 9104 Series adds high voltage switching capability and high voltage standoff capability to a SIP relay package. These high voltage, high performance relays are ideally... [See More]
- Poles: Single Pole (SP)
- Isolation Voltage: 3
- DC Voltage: 1000
- Maximum Switching Current: 0.50
from Allied Electronics, Inc.
Power Relay. Compact and capable of switching high voltage, high current DC loads. Unique arc deflection and extinguishing design. G9EA Series Are Compact in Size. Low Noise. Operating Temperature: G9EA Series: –40 ° to 70 °C; G9EC Series: –40 ° to 50 °C [See More]
- Poles: Single Pole (SP)
- DC Voltage: 400
- AC Voltage: 400
- Isolation Voltage: 2.5
from GIGAVAC
Rugged, high current carry ceramic relay. Carries 30 Amps at 32 MHz. Copper contacts; not designed for power switching. Meets requirements of MIL-R-83725 [See More]
- Poles: Single Pole (SP)
- DC Voltage: 28000
- AC Voltage: 28000
- Isolation Voltage: 30
from Allied Electronics, Inc.
102VX Series High Voltage Switching Relay, SPST-NO Contact Form. SPST-NO tungsten contact switches loads up to 10 mA @ 5000 VDC class 102 HV. It is epoxy encapsulated high voltage reed. [See More]
- Poles: Single Pole (SP)
- DC Voltage: 5000
- AC Voltage: 5000
- Maximum Switching Current: 0.01
from GIGAVAC
Tungsten contacts for power switching. Vacuum dielectric for arc suppression when making or breaking a load. No contact oxidation from arcing [See More]
- Poles: Single Pole (SP)
- DC Voltage: 25000
- AC Voltage: 25000
- Isolation Voltage: 28
from Allied Electronics, Inc.
102VX Series High Voltage Switching Relay, SPST-NO Contact Form. SPST-NO tungsten contact switches loads up to 10 mA @ 5000 VDC class 102 HV. It is epoxy encapsulated high voltage reed. [See More]
- Poles: Single Pole (SP)
- DC Voltage: 5000
- AC Voltage: 5000
- Maximum Switching Current: 0.01
from GIGAVAC
Smallest size with its voltage rating. Durable tungsten contacts for hot load switching. Vacuum dielectric for effective arc quenching when opening under load. Two mounting styles available, flange or through panel with jam nut. Solder or threaded high voltage connections help make installation... [See More]
- Poles: Single Pole (SP); Double Pole (DP)
- DC Voltage: 25000
- AC Voltage: 25000
- Isolation Voltage: 27
from Allied Electronics, Inc.
SPST-NO Contact, 5 to 10 mA, 102HVX Series High Voltage Switching Relays. 200 Milliohms (Max.) contact resistance. Any operating position. Epoxy encapsulated enclosure. Epoxy encapsulated high voltage reed, SPST-NO tungsten contacts. [See More]
- Poles: Single Pole (SP)
- DC Voltage: 10000
- AC Voltage: 10000
- Maximum Switching Current: 0.01
from GIGAVAC
Slim design is extremely space efficient in multi-relay applications. RF efficient design offers high power handling in a small package. Durable tungsten contacts for hot load switching. Vacuum dielectric for effective arc quenching when opening under load. Can be mounted and used in any position. [See More]
- Poles: Single Pole (SP)
- DC Voltage: 5000
- AC Voltage: 5000
- Isolation Voltage: 5
from GIGAVAC
Slim design is extremely space efficient in multi-relay applications. RF efficient design offers high power handling in a small package. Durable tungsten contacts for hot load switching. Vacuum dielectric for effective arc quenching when opening under load. Can be mounted and used in any position. [See More]
- Poles: Single Pole (SP)
- DC Voltage: 5000
- AC Voltage: 5000
- Isolation Voltage: 5
from GIGAVAC
Smallest size double throw, 5 kV, RF rated relay with it's current ratings. Very low profile, even when wires connected. Vacuum dielectric for low current power switching. Low coil power. Meets or exceeds MIL-R-83725 [See More]
- Poles: Single Pole (SP)
- DC Voltage: 5000
- AC Voltage: 5000
- Isolation Voltage: 5
from GIGAVAC
Slim design is extremely space efficient in multi-relay applications. RF efficient design offers high power handling in a small package. Durable tungsten contacts for hot load switching. Vacuum dielectric for effective arc quenching when opening under load. Meets or exceeds standards set in... [See More]
- Poles: Single Pole (SP)
- DC Voltage: 8000
- AC Voltage: 8000
- Isolation Voltage: 8
from GIGAVAC
RoHS Compliant, date code 0701 and later [See More]
- Poles: Single Pole (SP)
- DC Voltage: 25000
- AC Voltage: 25000
- Isolation Voltage: 25
from GIGAVAC
Unglazed ceramic relay offers true customer design flexibility. Excellent for capacitive discharge and safety dump switch applications. Effectively bounce free operation [See More]
- Poles: Single Pole (SP)
- DC Voltage: 35000
- AC Voltage: 35000
- Isolation Voltage: 35
from GIGAVAC
Compact design saves precious space while isolating 35kV. Flying leads provide versatile high voltage connections. Excellent for capacitive discharge and safety dump switch applications. Effectively bounce free operation [See More]
- Poles: Single Pole (SP)
- DC Voltage: 35000
- AC Voltage: 35000
- Isolation Voltage: 35
from GIGAVAC
Compact design saves precious space while isolating 35kV. Flying leads provide versatile high voltage connections. Excellent for capacitive discharge and safety dump switch applications. Effectively bounce free operation [See More]
- Poles: Single Pole (SP)
- DC Voltage: 35000
- AC Voltage: 35000
- Isolation Voltage: 35
from GIGAVAC
Smallest profile available for a high power 10kV relay. Four standard mechanical configurations offer extreme mounting and connection versatility. Standard options provide for increased current handling capability. Durable tungsten contacts for hot load switching. Vacuum dielectric for effective arc... [See More]
- Poles: Single Pole (SP)
- DC Voltage: 10000
- AC Voltage: 10000
- Isolation Voltage: 10
from GIGAVAC
Smallest profile available for a high power 10kV relay. All PC pin or PC pin & flying lead connections provide mounting and connection versatility. Durable tungsten contacts for hot load switching. Vacuum dielectric for effective arc quenching when opening under load [See More]
- Poles: Single Pole (SP)
- DC Voltage: 10000
- AC Voltage: 10000
- Isolation Voltage: 10
from GIGAVAC
High power, 75A carry, in a small package for demanding applications. Rugged Tungsten / Molybdenum contact set capable of switching under load. Threaded high voltage connections for easy installation. User interchangeable coils provide driver versatility [See More]
- Poles: Single Pole (SP)
- DC Voltage: 15000
- AC Voltage: 15000
- Isolation Voltage: 20
from GIGAVAC
Low, stable contact resistance minimizes loss in RF circuits. High carry current, 25Adc continuous, in a small package [See More]
- Poles: Single Pole (SP)
- DC Voltage: 3500
- AC Voltage: 3500
- Isolation Voltage: 3.5
from GIGAVAC
Low, stable contact resistance minimizes voltage drop in sensitive circuits. High carry current, 25Adc continuous, in a small package [See More]
- Poles: Single Pole (SP)
- DC Voltage: 8000
- AC Voltage: 8000
- Isolation Voltage: 8
from GIGAVAC
RF efficient design offers high power handling in a small package. PC pins provide the ultimate choice for connectivity and ease of mounting. Vacuum dielectric offers low stable contact resistance. Coil choices of 5, 12 or 24Vdc accommodate virtually any drive circuit [See More]
- Poles: Single Pole (SP)
- DC Voltage: 3000
- AC Voltage: 3000
- Isolation Voltage: 3
from GIGAVAC
RF efficient design offers high power handling in a small package. High resistance coil means low current requirement for driver circuits. RF screen helps assure interference free operation when relays are mounted side by side. PC pins provide the ultimate choice for connectivity and ease of... [See More]
- Poles: Single Pole (SP)
- DC Voltage: 1500
- AC Voltage: 1500
- Isolation Voltage: 1.5
from GIGAVAC
Vacuum dielectric offers low stable contact resistance. All PC pin or PC pin & flying lead connections provide mounting and connection versatility. Durable tungsten coated contacts for hot load switching. Extremely long mechanical life of one billion operations. Coil choices of 5, 12 or 24Vdc... [See More]
- Poles: Single Pole (SP)
- DC Voltage: 10000
- AC Voltage: 10000
- Isolation Voltage: 10
from GIGAVAC
RF efficient design offers high power handling in a small package. High voltage solder connections provide additional external isolation from PC boards. Mechanical life of 100 million operations is ideal for high speed, long life RF switching. Vacuum dielectric offers low stable contact resistance [See More]
- Poles: Single Pole (SP)
- DC Voltage: 5000
- AC Voltage: 5000
- Isolation Voltage: 5
from GIGAVAC
Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]
- Poles: Single Pole (SP)
- DC Voltage: 750
- AC Voltage: 750
- Isolation Voltage: 2.5
from GIGAVAC
Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]
- Poles: Single Pole (SP)
- DC Voltage: 750
- AC Voltage: 750
- Isolation Voltage: 2.5
from GIGAVAC
Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]
- Poles: Single Pole (SP)
- DC Voltage: 750
- AC Voltage: 750
- Isolation Voltage: 2.5