Batch Laboratory Centrifuges
from Sartorius Lab Instruments GmbH & Co. KG
Benchtop centrifuge 1-6P BBI-8581045. Brushless drive. Low noise < 58 dBA. Simple to operate. LCD display of run time, speed and RCF. Suitable for Vivaspin Mini [See More]
- Sample Introduction: Batch
- Speed: Micro
- Configuration: Benchtop
- Analysis Method: Preparative
from Nordson EFD
Quickly and efficiently remove entrapped air from fluid packaged in syringes with the benchtop ProcessMate ™ 5000 Universal Centrifuge. Centrifuging prior to air-powered or mechanical dispensing dramatically improves process control and reduces rejected parts. The ProcessMate 5000 features... [See More]
- Sample Introduction: Batch
- Temperature Control: Non-Refrigerated
- Configuration: Benchtop
- Rotor Configuration: Fixed Angle
from Heinkel USA
H 630 – 1600 C. Horizontal peeler centrifuges. Horizontal peeler centrifuges in sizes H 630 C - H 1600 C, chemistry version, are used for separating medium to large quantities of product that can be washed and then spin-dried. The centrifuges are designed for continuous operation with large... [See More]
- Sample Introduction: Batch
- Analysis Method: Preparative
- Configuration: Floor Standing
- Temperature Control: Non-Refrigerated
from Sakura Finetek USA, Inc.
The Cyto-Tek® 2500 offers excellent preservation of cellular structure and consistently delivers a high rate of cellular recovery. With its patented paced acceleration feature, the instrument automatically increases and decreases the rotational velocity based on the selected speed, which protects... [See More]
- Sample Introduction: Batch
- Speed: Micro
- Configuration: Benchtop
- Maximum Speed: 2500
from Terra Universal, Inc.
Designed to combine the best centrifugation capabilities to support simple and complex micro-volume protocols, the Heraeus Pico and Fresco microcentrifuges accelerate your routine sample preparation processes conveniently, safely and reliably. Free Shipping! [See More]
- Sample Introduction: Batch
- Speed: Super
- Configuration: Benchtop
- Analysis Method: Preparative
from Restek
Meets or exceeds requirements of Original Unbuffered, AOAC, and European QuEChERS methodology. Supports 50 mL, 15 mL, and 2 mL centrifuge tubes. Small footprint requires less bench space. Safe and reliable —UL, CSA, and CE approved, 1-year warranty. Priced to fit your laboratory's budget, the... [See More]
- Sample Introduction: Batch
- Analysis Method: Preparative
- Configuration: Benchtop
- Temperature Control: Non-Refrigerated
from NuAire, Inc.
Model CS150FNX is a floor model Ultra Microcentrifuge with a reliable drive unit producing speeds up to 150,000 rpm (1,050,000xg) for research protocols involving the separation and purification proteins, DNA, RNA, viruses, as well as carbon nanotubes and nano-sized particles. [See More]
- Sample Introduction: Batch
- Speed: Ultra
- Configuration: Floor Standing
- Analysis Method: Preparative
from SLEE Technik GmbH
Flexible choice and handling of rotors. Cytocentrifugation open or closed (12 loading positions). Easily removable rotor for ouside loading. Wide variety of rotors available (sediment, cytocentrifuge). Competitively priced consumables. Single and double cytofunnels (reusable or disposable). Large... [See More]
- Sample Introduction: Batch
- Speed: Micro
- Configuration: Benchtop
- Analysis Method: Preparative
from Miles Scientific (Analtech)
The CycloGraph system is a centrifugally accelerated device for performing preparative thin layer radial separations. The separations occur quickly (within 20 minutes) with no need for scraping separated bands as with traditional Thin Layer Chromatography. Principle of Operation The compound to be... [See More]
- Sample Introduction: Batch
- Analysis Method: Preparative
- Configuration: Benchtop
- Rotor Configuration: Fixed Angle
from Heinkel USA
H 630 – 1300 P. Horizontal peeler centrifuges. A lack of hygiene at machines and devices in pharma based applications can lead to health hazard as a result of product contamination. Therefore, HEINKEL centrifuges for pharma industry can be cleaned and inspected easily. Special properties for... [See More]
- Sample Introduction: Batch
- Analysis Method: Preparative
- Configuration: Floor Standing
- Temperature Control: Non-Refrigerated
from Terra Universal, Inc.
The Heraeus Labofuge 300 Centrifuge is an outstanding and cost-effective solution for labs and medical practices with low sample throughput. This compact and comprehensive medical benchtop centrifuge includes a swinging bucket and rotor to prevent contamination of plasma samples in gel barrier... [See More]
- Sample Introduction: Batch
- Analysis Method: Preparative
- Configuration: Benchtop
- Rotor Configuration: Swinging Bucket
from NuAire, Inc.
The NuWind Refrigerated Centrifuge provides large tube capacities and multiple rotors to complete all your applications in virology, bacteriology, immunology, genetics, molecular biology, proteomics, microbiology, and more. [See More]
- Sample Introduction: Batch
- Analysis Method: Preparative
- Configuration: Benchtop
- Temperature Control: Refrigerated
from Heinkel USA
HEINKEL Inverting Filter Centrifuges have a horizontally mounted bowl. The unique characteristic is the automatic heel-free discharge. While under rotation, the fi lter cloth is pulled out of the bowl by means of an axially moveable bowl-insert. This causes the fi lter cloth to be Inverted... [See More]
- Sample Introduction: Batch
- Analysis Method: Preparative
- Configuration: Floor Standing
- Temperature Control: Non-Refrigerated
from Terra Universal, Inc.
Compact and ergonomically designed with unrivaled throughput capabilities, the energy efficient Heraeus Megafuge 16 Centrifuge is an excellent value for standard clinical protocols and everyday sample processing. A refrigerated model is available for temperature-sensitive samples with a temperature... [See More]
- Sample Introduction: Batch
- Speed: Super
- Configuration: Benchtop
- Analysis Method: Preparative
from NuAire, Inc.
NuWind Centrifuges big on capacity but smaller in size. Change rotors within seconds to move from one application to the next. A large assortment of rotors, inserts, and accessories are available for any type of protocol in cell culture, bio-production, blood separation, microbiology and more. [See More]
- Sample Introduction: Batch
- Analysis Method: Preparative
- Configuration: Benchtop
- Rotor Configuration: Swinging Bucket
from Heinkel USA
HF 300.1 – HF 1300.1. Inverting filter centrifuges. Special properties for the benefit of the customer. Assured solid discharge without residual heel. Clean filtering cloth for the next filling process. Particle conserving discharge thereby maintaining the crystals. Very simple “through... [See More]
- Sample Introduction: Batch
- Analysis Method: Preparative
- Configuration: Floor Standing
- Temperature Control: Non-Refrigerated
from Terra Universal, Inc.
With a capacity of 3 liters, this energy efficient centrifuge processes over 40% more 50mL conical tubes or 100% more biocontainment sealed blood tubes than competitive models. Free Shipping! [See More]
- Sample Introduction: Batch
- Speed: Super
- Configuration: Benchtop
- Analysis Method: Preparative
from NuAire, Inc.
The CP100WX is a general-purpose Ultracentrifuge with outstanding performance up to 100,000 rpm assisting in a wide range of separation protocols in involving proteins, DNA, RNA, metal nano-colloids, and more. Reliable and efficient the Hitachi CP100WX features a Rotor Life Management (RLM) system... [See More]
- Sample Introduction: Continuous; Batch
- Speed: Ultra
- Configuration: Floor Standing
- Analysis Method: Preparative
from Heinkel USA
H 300 and 630 C. Pilot plant centrifuges. Special properties for the benefit of the customer. Mobile, compact design. Very simple installation “plug and use ” application. Ideal for “upscaling ”. Very simple to operate. CIP cleaning. For installation within isolators/glove... [See More]
- Sample Introduction: Batch
- Analysis Method: Preparative
- Configuration: Floor Standing
- Maximum Speed: 3450
from Terra Universal, Inc.
The Heraeus Multifuge X1 is the only 1-liter centrifuge capable of spinning 14 x 50 ml conical tubes in angle configuration at over 12000 xg. They are easy to operate, versatile and energy efficient. Free Shipping! [See More]
- Sample Introduction: Batch
- Speed: Super
- Configuration: Benchtop
- Analysis Method: Preparative
from NuAire, Inc.
The Hitachi Koki model himac CR22N High-Speed Refrigerated Centrifuge offers reliable performance with a maximum RCF of 55,200xg and capacity of 6L for bottles, tubes, or microplates. Patented features such as the Automatic Rotor Identification and Rotor Cover Detector make the CR22N the ideal... [See More]
- Sample Introduction: Continuous; Batch
- Speed: Super
- Configuration: Floor Standing
- Analysis Method: Preparative
from Heinkel USA
H 300 and 630 P. Pilot plant centrifuges. Special properties for the benefit of the customer. Compact design. Very simple installation “plug and use ” application. cGMP compliant. Fully automatic operation. Ideal for “upscaling ”. [See More]
- Sample Introduction: Batch
- Analysis Method: Preparative
- Configuration: Floor Standing
- Maximum Speed: 3450
from Terra Universal, Inc.
The energy saving, 3-liter capacity general purpose Heraeus Multifuge X3 Centrifuge series accommodates various swinging, fixed-angle and lightweight Fiberlite rotors. Models have nearly twice the capacity for standard tubes compared to the industry average centrifuge with the same footprint. Free... [See More]
- Sample Introduction: Batch
- Speed: Super
- Configuration: Floor Standing
- Analysis Method: Preparative
from NuAire, Inc.
NuAire model NU-MLX-104 Mini-Microcentrifuge offers speeds up to 4,000 rpm (900 xg) for fast spin downs of liquids for an affordable price. [See More]
- Sample Introduction: Batch
- Speed: Micro
- Configuration: Benchtop
- Analysis Method: Preparative
from Heinkel USA
V 200 – 500 TC. Pilot plant centrifuges. Special properties for the benefit of the customer. Mobile, compact design. Very simple installation “plug and use ” application. Ideal for “upscaling ”. Double jacket for heating and cooling. Baskets for basic tests on... [See More]
- Sample Introduction: Batch
- Analysis Method: Preparative
- Configuration: Floor Standing
- Maximum Speed: 4200
from Terra Universal, Inc.
The energy saving, 3-liter capacity general purpose Heraeus Multifuge X3 Centrifuge series accommodates various swinging, fixed-angle and lightweight Fiberlite rotors. Models have nearly twice the capacity for standard tubes compared to the industry average centrifuge with the same footprint. Free... [See More]
- Sample Introduction: Batch
- Speed: Super
- Configuration: Benchtop
- Analysis Method: Preparative
from NuAire, Inc.
NuAire Mini-Microcentrifuge NU-MLX-106 offers speeds up to 6,000 rpm (2,000 xg) for protocols involving pelleting nucleic acids or proteins from solution. [See More]
- Sample Introduction: Batch
- Speed: Micro
- Configuration: Benchtop
- Analysis Method: Preparative
from Heinkel USA
V 200 – 500 TP. Pilot plant centrifuges. Special properties for the benefit of the customer. Mobile, compact design. Very simple installation “plug and use ” application. Ideal for “upscaling ”. Very simple to operate. CIP cleaning. For installation within... [See More]
- Sample Introduction: Batch
- Analysis Method: Preparative
- Configuration: Floor Standing
- Maximum Speed: 4200
from Terra Universal, Inc.
The Sorvall Stratos Centrifuge delivers high-speed separations in high throughput environments. Refrigerated continuous flow models are ideal for high-speed processing of temperature sensitive samples in high throughput laboratories and environments. Free Shipping! [See More]
- Sample Introduction: Batch
- Speed: Super
- Configuration: Benchtop
- Analysis Method: Preparative
from NuAire, Inc.
Model MLX-110 is a personal Microcentrifuge offering speeds up to 10,000 rpm (5000 g) for quick sample separation. MLX-110 is small, compact, and affordable on any laboratory budget. [See More]
- Sample Introduction: Batch
- Speed: Micro
- Configuration: Benchtop
- Analysis Method: Preparative
from Heinkel USA
V 630 - 1800 BC. Vertical peeler centrifuges. Special properties for the benefit of the customer. Excellent adaptability to changing products. High throughputs. Separation through filtration or sedimentation. Low residual moisture levels through high spinning factor. The following basket concepts... [See More]
- Sample Introduction: Batch
- Analysis Method: Preparative
- Configuration: Floor Standing
- Temperature Control: Non-Refrigerated
from NuAire, Inc.
Breeze Refrigerated Laboratory Microcentrifuge offers user-friendly features in a compact footprint. With a speed range of 500 to 13,500 rpm, a max speed of 17,135 xg, and a maximum capacity of 24 x 1.5/2.0 ml, the Prism ™ R is the ideal microcentrifuge for temperature sensitive small sample... [See More]
- Sample Introduction: Batch
- Speed: Micro
- Configuration: Benchtop
- Analysis Method: Preparative
from NuAire, Inc.
Model CS150NX features a re-engineering drive shaft to produce speeds of 150,000 rpm and a RCF of 1,050,000 xg. Simple operations allow users to easily separate and purify proteins, DNA, RNA, viruses, as well as carbon nanotubes and nano-sized particles. [See More]
- Sample Introduction: Batch
- Speed: Ultra
- Configuration: Benchtop
- Analysis Method: Preparative
from NuAire, Inc.
Breeze Ventilated Laboratory Microcentrifuge is compact and efficient. A maximum speed of 15,000 rpm / 21,200 x g offers efficient separation of protein samples and nucleic acids. Quick acceleration and deceleration reduce processing time, and unique multi-flow air cooling system keeps the rotor and... [See More]
- Sample Introduction: Batch
- Speed: Micro
- Configuration: Benchtop
- Analysis Method: Preparative