Single Bellows Air Springs

7 Results
Bead Ring Single Convoluted Air Spring -- YI-FS 960-12-478
from Enidine Inc.

Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene ™ or natural rubber flex-member construction and... [See More]

  • Spring Construction: Single Bellows
  • Minimum Height: 2
  • Maximum Height: 6.9
  • Stroke: 4.9
Single Convolution Air Spring
from ContiTech AG

Air Spring Systems for Industrial Applications. ContiTech Air Spring Systems offer solutions for vibration-oriented mounting of machines. From the technical design all the way through to the harmonization of individual system components. ContiTech air springs make very low natural frequencies... [See More]

  • Spring Construction: Single Bellows
  • Stroke: 0.7874 to 6.46
  • Minimum Height: 1.97 to 2.52
  • Maximum Diameter: 3.15 to 37.4
Single Convoluted Air Bellows -- ASNS10-2-1
from ASCO

The Numatics Air Bellows is the ideal pneumatic solution to short-stroke - High load cylinder / actuator applications. They are also able to provide a safe, quiet and consistent suspension system for vibrating and noisy machinery. [See More]

  • Spring Construction: Single Bellows
  • Minimum Height: 2
  • Maximum Height: 4.33
  • Maximum Diameter: 5.71
Metric Air Spring -- V11Z48MPSB1070
from Advanced Antivibration Components - AAC

BELLOWS: Synthetic Rubber, Reinforced Cord & Wire. RING & PLATE: Steel, Zinc Plated [See More]

  • Spring Construction: Single Bellows
  • Minimum Height: 1.22
  • Maximum Height: 2.4
  • Stroke: 1.18
Airstroke® Actuator/Airmount® Isolator -- W023583001
from Firestone Industrial Products Company

Shaped Sleeve Air Spring; 2-Ply Bellows; Style #1M1A-0; Blind Nut, Brass Stud; 1/8 NPT Air Inlet [See More]

  • Spring Construction: Single Bellows
  • Minimum Height: 1.5
  • Maximum Height: 2.9
  • Stroke: 1.4
Metalastik® Type Hourglass Spring -- 17-2134
from Trelleborg Industrial AVS

Service applications including suspensions for LRV, metro and locomotives [See More]

  • Spring Construction: Single Bellows
  • Maximum Diameter: 9.45
  • Maximum Height: 3.03
  • Capacity: 9666
Metric Air Spring -- V11Z48MPSB1130
from Advanced Antivibration Components - AAC

BELLOWS: Synthetic Rubber, Reinforced Cord & Wire. RING & PLATE: Steel, Zinc Plated [See More]

  • Spring Construction: Single Bellows
  • Minimum Height: 1.85
  • Maximum Height: 5.2
  • Stroke: 3.35