Bus Interfaces / Adapters VME, VPX, and VXI Products

17 Results
Modular Instruments, VMIP (VXI) -- VM1548
from AMETEK Programmable Power

Six groups of 8 I/O bits each. Up to 144 channels per single VXIbus C-size Slot. Message or register-based data access. ASCII, Hex, Octal, and Binary data output types. Up to 60 V, 300 mA open-collector. Flexible triggering and handshaking capability. SCPI compatible. VXIplug &play drivers. The... [See More]

  • Product Type: Bus Interface / Adapter
  • Card Format: 6U x 340 (C-Size)
  • Technology: VXI
MIL-STD-1553 Eight-Channel VME Board -- BRD1553VME-8
from Sealevel Systems, Inc.

MIL-STD-1553 Eight-Channel VME Board for RT, BC and Monitor Applications. The V-Orchestra ™ is an eight channel MIL-STD-1553B board which includes Bus Controller (BC), Remote Terminal (RT) and Monitor (MT) capability for each channel. V-Orchestra channels are software compatible to DDC ®... [See More]

  • Product Type: Controller / Processor; Bus Interface / Adapter
  • Technology: VME
C431 A/D, D/A and Digital I/O VME Board
from Aitech Defense Systems, Inc.

VMEbus slave card providing analog to digital, digital to analog and digital I/O capabilities and designed for harsh environment applications. 16 Differential/32 Single Ended 16-bit A/D Input Channels. Two (2) Differential, 12 bit, isolated A/D Input Channels. Eight (8) 16-Bit D/A Channels. [See More]

  • Product Type: Bus Interface / Adapter
13th Gen Intel® Core™ i7 Processor-Based Rugged Small Form Factor (SFF) COTS System with 12-Port Gigabit Ethernet Switch & Router with Cisco IOS-XE® -- XPand6240
from Extreme Engineering Solutions, Inc. (X-ES)

The XPand6240 is a true Commercial-Off-The-Shelf (COTS) rugged system based on the 13th Gen Intel ® Core ™ i7 series (formerly Raptor Lake-P) of processors and a Gigabit Ethernet switch hosting an XChange6300 Cisco IOS-XE ® Gigabit Ethernet Embedded Services Router. With a compact... [See More]

  • Product Type: Bus Interface / Adapter
  • Technology: VPX
MIL-STD-1553 Four-Channel VME Board -- BRD1553VME-4
from Sealevel Systems, Inc.

MIL-STD-1553 Four-Channel VME Board for RT, BC and Monitor Applications. The V-Orchestra ™ is a four channel MIL-STD-1553B board, which includes Bus Controller (BC), Remote Terminal (RT) and Monitor (MT) capability for each channel. V-Orchestra channels are software compatible to DDC ®... [See More]

  • Product Type: Controller / Processor; Bus Interface / Adapter
  • Technology: VME
C437 ARINC-429 A/D, D/A and Digital I/O VME Board
from Aitech Defense Systems, Inc.

Provides multiple I/O including ARINC-429, analog to digital, digital to analog, and discretes, as well as an MP3 player with stereo audio output, on a single slot rugged/mil VME board. Rugged/Mil 6U VME Single Slot Board. VME Slave Interface. Four (4) Opto-isolated Diffrential 16-bit A/D Input... [See More]

  • Product Type: Bus Interface / Adapter
13th Gen Intel® Core™ i7 Processor-Based Rugged Small Form Factor (SFF) COTS System with 12-Port Gigabit Ethernet Switch & Router with Cisco IOS-XE® -- XPand6241
from Extreme Engineering Solutions, Inc. (X-ES)

The XPand6241 is a true Commercial-Off-The-Shelf (COTS) rugged system based on the 13th Gen Intel ® Core ™ i7 series (formerly Raptor Lake-P) of processors and a Gigabit Ethernet switch hosting an XChange6300 Cisco IOS-XE ® Gigabit Ethernet Embedded Services Router. With a compact... [See More]

  • Product Type: Bus Interface / Adapter
  • Technology: VPX
P217 Rugged/Mil 3U VMEbus Power Supply Board
from Aitech Defense Systems, Inc.

Two (2) DC to DC converter modules are used to provide four (4) isolated outputs with a power rating of up to 140W. 140 Watt Output with Greater Than 75% Efficiency. 18 - 36 Volt DC Input Range. Input Transient and Reverse Polarity Protection. EMI/RFI Input Filter. Outputs: 5 V @ 18 A, +12 V @ 1.0... [See More]

  • Product Type: Bus Interface / Adapter
3U VPX AMD (formerly Xilinx) Kintex® UltraScale™ FPGA-Based Fiber-Optic I/O Module -- XPedite2570
from Extreme Engineering Solutions, Inc. (X-ES)

The XPedite2570 is a high-performance, reconfigurable, conduction- or air-cooled, 3U VPX, FPGA processing module based on the AMD (formerly Xilinx) Kintex ® UltraScale ™ family of FPGAs. With multiple high-speed fabric interfaces, x8 PCI Express Gen3, 12 high-speed fiber-optic... [See More]

  • Product Type: Bus Interface / Adapter
  • Technology: VPX
P221 Rugged/Mil 6U VMEbus Power Supply Board
from Aitech Defense Systems, Inc.

A versatile and reliable 6U VME power supply providing VME systems with an exceptionally wide input voltage range and all standard VME outputs and assures excellent load and line regulation. 175 Watt Output with Greater Than 75% Efficiency. 16 - 36 Volt DC Input Range with Drop to 14 V for 45 Sec. [See More]

  • Product Type: Bus Interface / Adapter
3U VPX Development Platform for Up to Eight Conduction-Cooled Modules -- XPand1203
from Extreme Engineering Solutions, Inc. (X-ES)

The XPand1203 is a low-cost, flexible, development platform. This platform supports up to eight 0.8 in. or 1.0 in. pitch conduction-cooled VPX (VITA 48.2) modules. It provides 550 W of total simultaneous power, which can be distributed as up to 50 A on 12 V, up to 50 A on 5 V, and up to 80 A on 3.3... [See More]

  • Product Type: Bus Interface / Adapter
  • Technology: VPX
P226 Rugged/Mil 3U VMEbus Power Supply Board
from Aitech Defense Systems, Inc.

Delivers reliable and sustainable 300W outputs for larger, more complex 6U VMEbus and CompactPCI-based subsystems. The P226 provides an exceptionally wide DC input voltage range, standard +5, +3.3 and +/-12V output voltages, high currents and optional power hold-up while maintaining excellent load... [See More]

  • Product Type: Bus Interface / Adapter
3U VPX Development Platform for Up to Eight Conduction-Cooled Modules -- XPand1205
from Extreme Engineering Solutions, Inc. (X-ES)

The XPand1205 is a low-cost, flexible development platform, supporting up to eight 0.8 in. or 1.0 in. pitch conduction-cooled VPX (VITA 48.2) modules. It provides 650 W of total simultaneous power, which can be distributed as up to 40 A on 12 V, up to 40 A on 5 V, and up to 20 A on 3.3 V. The heat... [See More]

  • Product Type: Bus Interface / Adapter
  • Technology: VPX
AMD (formerly Xilinx) Versal® Prime VM1402 ACAP-Based 3U VPX FPGA Module with 16 GB of LPDDR4, PCIe Gen3, and SecureCOTS™ -- XPedite2770
from Extreme Engineering Solutions, Inc. (X-ES)

The XPedite2770 is a high-performance, reconfigurable, conduction-cooled, 3U VPX processing module based on the AMD (formerly Xilinx) Versal ® Prime Adaptive Compute Acceleration Platform (ACAP). With multiple high-speed fabric interfaces and 16 GB of LPDDR4 ECC SDRAM in two channels, the... [See More]

  • Product Type: Bus Interface / Adapter
  • Technology: VPX
Rugged Small Form Factor (SFF) COTS 24‑Port 10 Gigabit Ethernet Switch and Router with Cisco IOS‑XE® -- XPand6242
from Extreme Engineering Solutions, Inc. (X-ES)

The XPand6242 is a Commercial-Off-The-Shelf (COTS) rugged 24-port 10 Gigabit Ethernet switch and router with a compact design that maximizes processing and networking performance while minimizing SWaP. The XPand6242 provides a SWaP-optimized alternative to traditionally larger slot-based systems; it... [See More]

  • Product Type: Bus Interface / Adapter
  • Technology: VPX
Sub-½ ATR, Conduction- or Convection-Cooled Chassis Supporting Conduction-Cooled VPX and XMC or PMC Modules -- XPand6200 Series
from Extreme Engineering Solutions, Inc. (X-ES)

The XPand6200 Series is a true Commercial-Off-The-Shelf (COTS) rugged system, supporting many 3U VPX, XMC, and PMC modules without modifications to the chassis or backplane to accommodate I/O. This significantly lowers up-front costs (NRE) and facilitates rapid deployment. With a compact design and... [See More]

  • Product Type: Bus Interface / Adapter
  • Technology: VPX
Two-Slot 3U VPX Development Platform for Conduction-Cooled Modules with RTM I/O -- XPand1007
from Extreme Engineering Solutions, Inc. (X-ES)

The XPand1007 system is a development platform for conduction-cooled 3U VPX cards. It supports up to two 0.8 in. or 1.0 in. 3U VPX boards and utilizes RTMs to simplify I/O access and support rapid system prototyping. The XPand1007 can be configured as two I/O isolated slots, with all I/O from the... [See More]

  • Product Type: Bus Interface / Adapter
  • Technology: VPX