115 VAC Ionizers and Static Eliminators
from RS Components, Ltd.
The SCS 9110 Benchtop Air Ioniser is a self-contained, ionised air blower designed to neutralise electrostatic charges from non-conductive objects (insulators) and isolated conductors. ,The SCS 9110 meets ANSI/ESD S20.20 tested per ANSI/ESD STM3.1 and ESD TR53. The ioniser is equipped with a... [See More]
- Input Voltage: 115 VAC only; 208 VAC only; 230 VAC only
- Length: 8.62
- Ionizer type: Benchtop
- Width: 7.13
from Shenzhen KESD Technology Co., Ltd.
Product Function: · Static elimination and particle control. · Length: 1250mm. · Input power supply voltage: AC220V/50Hz, AC110V/60Hz. · Decay time:1.2s-1.5s(in 300mm distance). · Ion balance: Automatic ion balance system 0 ±10V. · Mode of voltage... [See More]
- Input Voltage: 115 VAC only; 208 VAC only; AC220V/50Hz or AC110V/60Hz
- Length: 7.09
- Ionizer type: Benchtop (optional feature)
- Width: 49.21
from EXAIR
The EXAIR Varistat Benchtop Ionizer is a blower style static eliminator designed to neutralize static charges on surfaces in demanding industrial settings where static can become troublesome. With the help of ionizing technology, the Varistat supplies a constant stream of ion-balancing airflow to... [See More]
- Input Voltage: 115 VAC only; 230 VAC only; 120-240 VAC
- Length: 13.5
- Ionizer type: Benchtop
- Width: 10.5
from RS Components, Ltd.
The SCS 9310 Overhead Air Ioniser is a self-contained, ionised air blower designed to neutralise electrostatic charges from non-conductive objects (insulators) and isolated conductors. ,The SCS 9310 meets ANSI/ESD S20.20 tested per ANSI/ESD STM3.1 and ESD TR53. The ioniser is equipped with a 3 fans... [See More]
- Input Voltage: 115 VAC only; 208 VAC only; 230 VAC only
- Length: 4.72
- Ionizer type: Ceiling Emitter
- Width: 42.52
from Shenzhen KESD Technology Co., Ltd.
Product Function: · Static elimination and particle control. · Length: 1450mm. · Input power supply voltage: AC220V/50Hz, AC110V/60Hz. · Decay time:1.2s-1.5s(in 300mm distance). · Ion balance: Automatic ion balance system 0 ±10V. · Mode of voltage... [See More]
- Input Voltage: 115 VAC only; 208 VAC only; AC220V/50Hz or AC110V/60Hz
- Length: 7.09
- Ionizer type: Benchtop (optional feature)
- Width: 57.09
from EXAIR
The EXAIR Varistat Benchtop Ionizer is a blower style static eliminator designed to neutralize static charges on surfaces in demanding industrial settings where static can become troublesome. With the help of ionizing technology, the Varistat supplies a constant stream of ion-balancing airflow to... [See More]
- Input Voltage: 115 VAC only; 230 VAC only; 120-240 VAC
- Length: 13.5
- Ionizer type: Benchtop
- Width: 10.5
from RS Components, Ltd.
The SCS 963 E â EURO bench top air ioniser is a self-contained ionising air blower which removes static charges from non-conductive objects. Within the air blower is proprietary circuitry which generates a balanced level of positive and negative ions. The air ioniser has a 2... [See More]
- Input Voltage: 115 VAC only; 208 VAC only; 230 VAC only
- Length: 9.02
- Ionizer type: Benchtop
- Width: 8.5
from Shenzhen KESD Technology Co., Ltd.
Product Function: · Static elimination and particle control. · Length: 650 mm. · Input power supply voltage: AC220V/50Hz, AC110V/60Hz. · Decay time:1.2s-1.5s(in 300mm distance). · Ion balance: Automatic ion balance system 0 ±10V. · Power consumption:... [See More]
- Input Voltage: 115 VAC only; 208 VAC only; AC220V/50Hz or AC110V/60Hz
- Length: 7.09
- Ionizer type: Benchtop
- Width: 25.59
from Shenzhen KESD Technology Co., Ltd.
Product Function: · Static elimination and particle control. · Length: 850mm. · Input power supply voltage: AC220V/50Hz, AC110V/60Hz. · Decay time:1.2s-1.5s(in 300mm distance). · Ion balance: Automatic ion balance system 0 ±10V. · Mode of voltage... [See More]
- Input Voltage: 115 VAC only; 208 VAC only; AC220V/50Hz or AC110V/60Hz
- Length: 7.09
- Ionizer type: Benchtop
- Width: 33.46
from Nex Flow Air Products Corp.
Where air is required to affect static removal at a distance and compressed air is not available, the Haug Ion Blower can be used with either the standard Model RN static bar or the extra powerful Model VS bar. These units are easy to mount and simple to operate with an adjustable fan. The bar is... [See More]
- Input Voltage: 115 VAC only; 230 VAC only
- AC Input Frequency: 50 Hz; 60 Hz
- Ionizer type: Ionizer Bar
- Features: Adjustable Fan
from NRD, LLC
The IonMaster, model 4065, is a mid-range bench top ionizer designed for wide area coverage. This versatile blower utilizes NRD's proprietary Alpha ionizing technology in a new "Quick Change" ionizer design. [See More]
- Input Voltage: 115 VAC only; 120 VAC
- Length: 7.18
- Ionizer type: Benchtop
- Width: 6.18
from TAKK Industries, Inc.
TAKK Curtain-Air Ionizers are quality engineered to eliminate static electricity problems in the widest possible variety of industrial applications, including converting, packaging, textile, plastic, printing, painting and electronic assembly operations. Available in six portable models, each... [See More]
- Input Voltage: 115 VAC only; 120
- Length: 20
- Ionizer type: Benchtop (optional feature); Ceiling Emitter; Ionizer Bar
- Width: 5.38
from KEYENCE
Automatically Detects Ion Levels without an Additional SensorHead/Nozzle Attachments AvailableAir Input for Particle Removal/BlowoffKeyence Spot-Type Ionizers automatically maintain high precision ion balances of +/- 15V with ICC control. A built-in high-voltage power supply adds safety and ease of... [See More]
- Input Voltage: 115 VAC only; 208 VAC only; 230 VAC only; 12-24 VDC
- Emitter specs number: 1
- Ionizer type: Flexible Output Nozzle
- AC Input Frequency: 50 Hz; 60 Hz
from DME Company
For demanding industrial environments. Reliably and quickly eliminate tough industrial static with the I-VSE 5000 Volume Static Eliminator. The I-VSE 5000 relies on a simple passive ionization circuit* and is manufactured with high quality components. No units have failed after years of continuous... [See More]
- Input Voltage: 115 VAC only
- Length: 10
- Ionizer type: Benchtop
- Width: 12
from Nex Flow Air Products Corp.
The Nex Flow Ion Blaster Beam neutralizes static electricity and can remove static free dust up to 15 feet (4.6 m) away [See More]
- Input Voltage: 115 VAC only; 230 VAC only
- Length: 7.74
- Ionizer type: Ionizer Bar
- Width: 6.26
from NRD, LLC
The IonMaster, model 4067 is a compact Bench Top ionizer that utilizes NRD's proprietary Alpha ionizing technology in a new "Quick Change" ionizer design. This unit can be used with an optional articulated arm (model ARM-002) to maximize unit placement for optimal effectiveness. [See More]
- Input Voltage: 115 VAC only; 120 VAC
- Length: 5.51
- Ionizer type: Benchtop
- Width: 4.15
from TAKK Industries, Inc.
TAKK Electro-Static Generators and Generator Bars offer you a low cost method of temporary adhesion and pinning-effective, simple, clean and non-marking-through the bonding force of positive and negative ions (static electricity). Our Static Generators are available in positive (Model 7300-P) and... [See More]
- Input Voltage: 115 VAC only; 230 VAC only
- Length: 8.75
- Ionizer type: Static Generator
- Width: 13
from KEYENCE
Automatically Detects Ion Levels without an Additional SensorLarge Coverage Range, Powerful Air OutputFast Static EliminationAutomatically maintain high precision ion balances of +/- 5V with ICC control. A built-in 7kV power supply adds safety and ease of installation, while increased ionizing... [See More]
- Input Voltage: 115 VAC only; 208 VAC only; 230 VAC only; 12-24 VDC
- Length: 9.92 to 22.91
- Ionizer type: Benchtop; Ceiling Emitter; Blower
- Width: 4.53 to 5.31
from TAKK Industries, Inc.
TAKK's Model 5860 In-Line Ionizer is a compact in-line compressed air static eliminator that can be easily installed in the user's airline, combining the benefits of static elimination with contaminant blow-off in many applications, and eliminating costly static problems in air separation systems... [See More]
- Input Voltage: 115 VAC only; 208 VAC only (optional feature); 120V Standard, 220 V Optional
- Length: 6.5
- Ionizer type: In-Line Ionizer
- Width: 1.5
from TAKK Industries, Inc.
TAKK's Model 400T Ion-Edge is a shockless superior performing medium range ionization static elimination bar with a market-leading compact and durable design. Quality engineered with replacement static bar users and original equipment manufacturers in mind, it delivers high positive and negative ion... [See More]
- Input Voltage: 115 VAC only; 208 VAC only (optional feature)
- Length: 2 to 120
- Ionizer type: Ionizer Bar
- Width: 0.8000
from TAKK Industries, Inc.
The TAKK Ion-Jet Super Air-Knife gives a combination of ultra high positive and negative ion output, plus a hard hitting curtain of air for web, sheet and part blowoff. Thus eliminating the costly production problems of static electricity and offering the multiple benefts of high velocity air... [See More]
- Input Voltage: 115 VAC only; 208 VAC only; 220 V
- Length: 6 to 54
- Ionizer type: Ionizer Bar
- Width: 1.75
from TAKK Industries, Inc.
TAKK's IonStorm XR2 static elimination unit is a Shockless Pulsed DC Extended Range Ionization System, made up of Model 3750 Controller and XR2 Bar. It provides a long range of Ionization at distances of 36 plus inches from target surface to eliminate your costly static electric problems. The XR2... [See More]
- Input Voltage: 115 VAC only; 230 VAC only (optional feature); 12-24 VDC
- Length: 10 to 110
- Ionizer type: Ionizer Bar
- Width: 2.17