Stand Alone Charge Amplifiers and Charge Converters

6 Results
Charge Amplifier -- 4601
from Columbia Research Labs, Inc.

The Columbia Model 4601 Charge Amplifier is a Low Cost, High Performance instrument for general purpose use with piezoelectric transducers for the measurement of acceleration, force and dynamic pressure. The Model 4601 features wide bandwidth, low noise, low output offset and a gain control... [See More]

  • Form Factor: Stand-alone
  • Maximum Output: 20
  • Channels: 1
  • Accuracy: 2
1-4 Channel Charge Amplifier & Data Acquisition -- 5165A
from Kistler Group

The Kistler LabAmp Type 5165A... is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]

  • Form Factor: Stand-alone
  • Maximum Output: 10
  • Channels: 4
  • Outputs: Analog Voltage Output
Accelerometer Conditioner -- Model 144
from Encore Electronics, Inc.

The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6 ”H x 8 ”W x 12 ”D carry case. Constant current excitation is provided for an accelerometer charge converter, whose signal is tightly filtered and monitored for exceeding a... [See More]

  • Form Factor: Stand-alone
  • Outputs: Analog Voltage Output
  • Excitation: Voltage; Current
  • User Interface: Front Panel
CCA 1000 Conditioning Charge Amplifier -- EC6067
from RESON

The CCA 1000 is a compact low-noise conditioning charge amplifier designed for use with piezoelectric hydrophones and other piezoelectric detectors. The CCA 1000 enables the uses of long cables between hydrophone and amplifier without affecting the hydrophone sensitivity. The input capacitance can... [See More]

  • Form Factor: Stand-alone
  • Maximum Output: 2
  • Channels: 1
  • Features: Yes
Single Axis In-Line Charge Converter -- 5814
from Columbia Research Labs, Inc.

5814. Single Axis In-Line Charge Converters. Choice of Three Conversion Gains. 10-32 Coaxial Input. Self-Contained Signal Conditioners. Utilizes Standard DC Power Supply. The Columbia Series 5814 In-Line Charge Converters are specifically designed to convert the charge signals from a high impedance... [See More]

  • Form Factor: Stand-alone
  • Outputs: Analog Voltage Output
  • Channels: 1
  • User Interface: None
1-Channel Charge Amplifier -- 5015A
from Kistler Group

The Type 5015A... is not only a charge amplifier but an universal Charge Meter with a graphical liquid crystal display. However, the 19" rack module is also suitable for measurements in an industrial environment. It can display instantaneous, peak and average values as well as reference deviations. [See More]

  • Form Factor: Stand-alone
  • Maximum Output: 20
  • Channels: 1
  • Outputs: Analog Voltage Output