Voltage Output Charge Amplifiers and Charge Converters
from RESON
The CCA 1000 is a compact low-noise conditioning charge amplifier designed for use with piezoelectric hydrophones and other piezoelectric detectors. The CCA 1000 enables the uses of long cables between hydrophone and amplifier without affecting the hydrophone sensitivity. The input capacitance can... [See More]
- Outputs: Analog Voltage Output; Gain
- Maximum Output: 2
- Channels: 1
- Features: Yes
from Encore Electronics, Inc.
The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6 ”H x 8 ”W x 12 ”D carry case. Constant current excitation is provided for an accelerometer charge converter, whose signal is tightly filtered and monitored for exceeding a... [See More]
- Outputs: Analog Voltage Output
- Form Factor: Stand-alone
- Excitation: Voltage; Current
- User Interface: Front Panel
from PCB Piezotronics, Inc.
Intrinsically-safe, DIN mount, differential charge amplifier, 10 mV/pC [See More]
- Outputs: Analog Voltage Output
- Agency Approval: Class I Div 2 Groups A, B, C, D
- Form Factor: DIN Rail
- Operating Temperature: -40 to 176
from Kistler Group
The Kistler LabAmp Type 5165A... is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]
- Outputs: Analog Voltage Output
- Maximum Output: 10
- Channels: 4
- Form Factor: Stand-alone
from Baumer Ltd.
Charge amplifiers convert electrical charges (pC) emitted by piezo electric sensors into a proportional output voltage. Baumer charge amplifiers ars developed for industrial applications and are equipped with a digital reset and digital range switch. • Charge amplifier for piezo electric strain... [See More]
- Outputs: Analog Voltage Output
- User Interface: None
- Form Factor: Panel / Chassis Mount
- Operating Temperature: 23 to 140
from Columbia Research Labs, Inc.
The Columbia Model 4601 Charge Amplifier is a Low Cost, High Performance instrument for general purpose use with piezoelectric transducers for the measurement of acceleration, force and dynamic pressure. The Model 4601 features wide bandwidth, low noise, low output offset and a gain control... [See More]
- Outputs: Analog Voltage Output; Analog Current Output
- Maximum Output: 20
- Channels: 1
- Accuracy: 2
from Encore Electronics, Inc.
The Model 149 is an economical two-channel-per-module charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the modules. A... [See More]
- Outputs: Analog Voltage Output
- User Interface: Front Panel
- Form Factor: Rack Mount
from PCB Piezotronics, Inc.
Differential charge amplifier for Dynamic pressure sensors to be used with PCB 176 sensors [See More]
- Outputs: Analog Voltage Output; Analog Current Output
- Operating Temperature: -22 to 185
from Kistler Group
Analogue amplifier for industrial application. Properties: Open measuring range 100 pC … 1000000 pC. Bandwidth ≈ 0 kHz up to 20 kHz. *Connector BNC / TNC / D-Sub 9p/15p. *Output Voltage / Current. Control via IO / RS232 [See More]
- Outputs: Analog Voltage Output
- Accuracy: 0.0500
- Channels: 4
- Form Factor: Panel / Chassis Mount
from Columbia Research Labs, Inc.
Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption. The Model 5624 Charge Amplifier provides both... [See More]
- Outputs: Analog Voltage Output
- Maximum Output: 5.4
- Channels: 1
- Accuracy: 1
from PCB Piezotronics, Inc.
Differential charge amplifier for Dynamic acceleration sensors to be used with 10pC/g sensors [See More]
- Outputs: Analog Voltage Output; Analog Current Output
- Operating Temperature: -22 to 185
from Kistler Group
Digital amplifier for industrial application. Properties: Open measuring range 20 pC … 1000000 pC. Bandwidth ≈ 0 kHz up to 20 kHz. Connector KIAG 10-32 UNF neg. Interface: EtherCat, Ethernet/IP or ProfiNet. Features: Peak acquisition, Integral, Filter, etc [See More]
- Outputs: Analog Voltage Output
- Form Factor: Panel / Chassis Mount
- Channels: 4
- User Interface: None
from Columbia Research Labs, Inc.
The Columbia Series 5820 Charge Amplifiers are designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. These devices feature a very small package size and extremely low power consumption. The Series 5820 Charge Amplifiers... [See More]
- Outputs: Analog Voltage Output
- Maximum Output: 2.5
- Channels: 1
- Form Factor: Panel / Chassis Mount
from PCB Piezotronics, Inc.
In-line differential charge converter, 4 mV/pC, 2-pin Mil input to BNC output, ICP ® powered [See More]
- Outputs: Analog Voltage Output
- Operating Temperature: -60 to 185
from Kistler Group
The Type 5015A... is not only a charge amplifier but an universal Charge Meter with a graphical liquid crystal display. However, the 19" rack module is also suitable for measurements in an industrial environment. It can display instantaneous, peak and average values as well as reference deviations. [See More]
- Outputs: Analog Voltage Output
- Maximum Output: 20
- Channels: 1
- Form Factor: Stand-alone
from Columbia Research Labs, Inc.
Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption. The Model 5840... [See More]
- Outputs: Analog Voltage Output
- Differential Channels: Yes
- Channels: 1
- Maximum Output: 5.4
from PCB Piezotronics, Inc.
In-line charge converter, 10 mV/pC, +/-2.5V output, -5% frequency 5 Hz [See More]
- Outputs: Analog Voltage Output
- Shock: 1000
- Operating Temperature: -65 to 250
from Kistler Group
Universal analog charge amplifier, optional Piezotron input; RS-232C & USB interface; extremely wide charge and frequency range; outstanding noise performance [See More]
- Outputs: Analog Voltage Output
- Maximum Output: 20
- Channels: 1
- Form Factor: Stand-alone
from Columbia Research Labs, Inc.
Columbia Series 5810 Inline Charge Converters are designed to convert the charge signal from a high impedance piezoelectric sensor into a voltage signal with low impedance, eliminating the need for costly charge amplifiers in many applications. The device can be used with all Columbia non-integrated... [See More]
- Outputs: Analog Voltage Output
- Maximum Output: 15
- Channels: 1
- Form Factor: Cable Harness
from PCB Piezotronics, Inc.
In-line charge converter, 4 mV/pC, -5% frequency 1 Hz, 2-pin MIL conn. [See More]
- Outputs: Analog Voltage Output
- Shock: 1000
- Operating Temperature: -65 to 250
from Kistler Group
The miniature charge amplifier Type 5039A converts the electrical charge signals yielded by piezoelectric sensors into proportional voltages. The instrument is integrated into a rugged metal housing according to degree of protection IP-65 and conceived for industrial use. The Type 5039A is a... [See More]
- Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: Panel / Chassis Mount
- Channels: 1
- User Interface: None
from Columbia Research Labs, Inc.
The columbia Series 5812 In-Line Charge Converters are specifically designed to convert the charge sihnals from a high impedance piezoelectric sensor into a voltage signal outputwith low output impedance, thereby eliminating the need for costly charge amplifiers i many applications. This device can... [See More]
- Outputs: Analog Voltage Output
- Maximum Output: 32
- Channels: 3
- Form Factor: Cable Harness
from PCB Piezotronics, Inc.
In-line charge converter, 1 mV/pC, +/-5V output, -5% frequency 5 Hz, 10-32 jack conn., Rad Hard [See More]
- Outputs: Analog Voltage Output
- Shock: 1000
- Operating Temperature: -65 to 250
from Kistler Group
Charge Amplifier Type 5080A... is the successor to charge amplifier Types 5017B... and Types 5019B... . Thanks to the modular design up to eight amplifier modules can be inserted. Charge modules Type 5067A0 with BNC connector are standard, as an option it is as also possible to integrate Piezotron... [See More]
- Outputs: Analog Voltage Output
- Maximum Output: 30
- Channels: 1
- Form Factor: Modular Bay or Slot System
from Columbia Research Labs, Inc.
5814. Single Axis In-Line Charge Converters. Choice of Three Conversion Gains. 10-32 Coaxial Input. Self-Contained Signal Conditioners. Utilizes Standard DC Power Supply. The Columbia Series 5814 In-Line Charge Converters are specifically designed to convert the charge signals from a high impedance... [See More]
- Outputs: Analog Voltage Output
- Form Factor: Stand-alone
- Channels: 1
- User Interface: None