Current Output Charge Amplifiers and Charge Converters

4 Results
1-Channel Charge Amplifier -- 5039A
from Kistler Group

The miniature charge amplifier Type 5039A converts the electrical charge signals yielded by piezoelectric sensors into proportional voltages. The instrument is integrated into a rugged metal housing according to degree of protection IP-65 and conceived for industrial use. The Type 5039A is a... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Form Factor: Panel / Chassis Mount
  • Channels: 1
  • User Interface: None
Computer Controlled Amplifier -- Model 176
from Encore Electronics, Inc.

The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]

  • Outputs: Analog Current Output
  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Function: LowPass; HighPass
Charge Amplifier -- 4601
from Columbia Research Labs, Inc.

The Columbia Model 4601 Charge Amplifier is a Low Cost, High Performance instrument for general purpose use with piezoelectric transducers for the measurement of acceleration, force and dynamic pressure. The Model 4601 features wide bandwidth, low noise, low output offset and a gain control... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Maximum Output: 20
  • Channels: 1
  • Accuracy: 2
DIFFERENTIAL INPUT IN-LINE CHARGE AMPLIFIER -- 421B30
from PCB Piezotronics, Inc.

Differential charge amplifier for Dynamic pressure sensors to be used with PCB 176 sensors [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Operating Temperature: -22 to 185