High Pass Charge Amplifiers and Charge Converters
2 Results
Computer Controlled Amplifier -- Model 176
from Encore Electronics, Inc.
from Encore Electronics, Inc.
The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]
- Function: LowPass; HighPass
- Form Factor: PC Board
- Outputs: Analog Current Output
- User Interface: Computer Programmable
Dual Channel Rugged Charge Amplifier -- 41CA
from MTI Instruments Inc.
from MTI Instruments Inc.
The 41CA Two Channel Charge Amplifier is used to convert accelerometer charge signals into voltage signals. Converted signals are then easily used by the PBS-4100 family of vibration analyzers. Two channels of amplification are provided. Each channel has separate gain and switchable test signals. [See More]
- Function: LowPass; HighPass
- User Interface: None
- Channels: 2
- Architecture: Digital