Integral Filter Charge Amplifiers and Charge Converters

2 Results
Computer Controlled Amplifier -- Model 176
from Encore Electronics, Inc.

The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]

  • Outputs: Analog Current Output
  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Function: LowPass; HighPass
Dual Channel Rugged Charge Amplifier -- 41CA
from MTI Instruments Inc.

The 41CA Two Channel Charge Amplifier is used to convert accelerometer charge signals into voltage signals. Converted signals are then easily used by the PBS-4100 family of vibration analyzers. Two channels of amplification are provided. Each channel has separate gain and switchable test signals. [See More]

  • Channels: 2
  • Architecture: Digital
  • User Interface: None
  • Function: LowPass; HighPass