Panel Safety Relays
from U.S. Tsubaki Power Transmission, LLC
TSBSB Shock Relay series – Overload protection has built-in reset button, test button, fail-safe contacts with manual and automatic reset feature. TSBSB Shock Relay senses the problem before downtime, maintenance, and equipment damage occur, saving you time and money. Install it on a line, set... [See More]
- Mounting: DIN; Panel
- Maximum Switching Current: 6.00
from U.S. Tsubaki Power Transmission, LLC
TSBSB Shock Relay series – Overload protection has built-in reset button, test button, fail-safe contacts with manual and automatic reset feature. TSBSB Shock Relay senses the problem before downtime, maintenance, and equipment damage occur, saving you time and money. Install it on a line, set... [See More]
- Mounting: DIN; Panel
- Maximum Switching Current: 100.00
from U.S. Tsubaki Power Transmission, LLC
Features: Communication function allows central monitoring. The 4 to 20 mA output allows communication to a central control, or as input to controls that operators monitor and adjust to maintain production. Panel mounting with remote display option. Both Under current and Over current monitoring. [See More]
- Mounting: Panel
from Allied Electronics, Inc.
Main Contactor Features: AC and DC Operated. 4-, 6- and 8-Pole Versions in Different Configurations. Mirror Contacts. Screw Fixing and Snap Fitting (35 mm DIN Rail). Rated Current = 10 A (I). Suitable for Electronic Devices (DIN 19240). Finger Proof (BGV A2). 2- and 4-Pole Additional Auxiliary... [See More]
- Mounting: DIN; Panel
- Channels: Single Throw
- Maximum Switching Current: 10.00
from Allied Electronics, Inc.
Main Contactor Features: AC and DC Operated. 4-, 6- and 8-Pole Versions in Different Configurations. Mirror Contacts. Screw Fixing and Snap Fitting (35 mm DIN Rail). Rated Current = 10 A (I). Suitable for Electronic Devices (DIN 19240). Finger Proof (BGV A2). 2- and 4-Pole Additional Auxiliary... [See More]
- Mounting: DIN; Panel
- Channels: Single Throw
- Maximum Switching Current: 10.00
- NO: 3
from Allied Electronics, Inc.
The FGR-M1 Series relays have contacts that are force-guided/ mechanically-linked conforming to EN61810-1 and EN50205. For more information on force-guided relays, see the article Positively Driven/Force-Guided Contacts on our website at www.sti.com/pdf/820.pdf. [See More]
- Mounting: DIN; Panel
- AC Voltage: 250
- Maximum Switching Current: 6.00
- DC Voltage: 250
from Allied Electronics, Inc.
The FGR-M1 Series relays have contacts that are force-guided/ mechanically-linked conforming to EN61810-1 and EN50205. For more information on force-guided relays, see the article Positively Driven/Force-Guided Contacts on our website at www.sti.com/pdf/820.pdf. [See More]
- Mounting: DIN; Panel
- AC Voltage: 250
- Maximum Switching Current: 6.00
- DC Voltage: 250
from Allied Electronics, Inc.
The FGR-M1 Series relays have contacts that are force-guided/ mechanically-linked conforming to EN61810-1 and EN50205. For more information on force-guided relays, see the article Positively Driven/Force-Guided Contacts on our website at www.sti.com/pdf/820.pdf. [See More]
- Mounting: DIN; Panel
- AC Voltage: 250
- Maximum Switching Current: 6.00
- DC Voltage: 250