Dual Channel Safety Relays
from Churod Americas, Inc.
8A Forcibly Guided Relay [See More]
- Channels: Single Throw; Double Throw
- AC Voltage: 250
- Maximum Switching Current: 8.00
- DC Voltage: 30
from PHOENIX CONTACT USA
Safety relay with force-guided contacts in accordance with EN 50205, contact type 2 changeover contacts, connection suitable for PCB mounting. The requirements for type A in accordance with EN 50205 are satisfied if the circuit is designed as 1 N/O contact / 1 N/C contact. [See More]
- Channels: Double Throw
- Safety/Approvals Category: Category / Type 3
from Allied Electronics, Inc.
Safety Relay, 8 A (Max.) (Switching) Current Rating, 2CO Type Contact Form, 15 ms Setup Time. Safety relays with force-guided contacts are the core components for safety devices and are indispensable when designing safety circuits. Safety devises are designed to protect both operator and machine as... [See More]
- Channels: Double Throw
- AC Voltage: 400
- Maximum Switching Current: 8.00
- DC Voltage: 400
from Allied Electronics, Inc.
Safety Relay, 8 A (Max.) (Switching) Current Rating, 2CO Type Contact Form, 15 ms Setup Time. Safety relays with force-guided contacts are the core components for safety devices and are indispensable when designing safety circuits. Safety devises are designed to protect both operator and machine as... [See More]
- Channels: Double Throw
- AC Voltage: 400
- Maximum Switching Current: 8.00
- DC Voltage: 400
from Allied Electronics, Inc.
Relay;E-Mech;Sfty;DPDT;Cur-Rtg 5 A (NO), 3.5 A (NC);Ctrl-V 120AC/DC;Screw [See More]
- Channels: Double Throw
- AC Voltage: 250
- Maximum Switching Current: 3.50
- DC Voltage: 250
from Allied Electronics, Inc.
Relay;E-Mech;Sfty;DPDT;Cur-Rtg 5 A (NO), 3.5 A (NC);Ctrl-V 24AC/DC;Screw [See More]
- Channels: Double Throw
- AC Voltage: 250
- Maximum Switching Current: 3.50
- DC Voltage: 250
from Allied Electronics, Inc.
Relay, 6 A Current Rating, 12 VDC Voltage Rating, 206 Ohms Resistance. UL Recognized, TUV Approved, VDE Component Mark standard. Relay contact material silver nickel alloy. [See More]
- Channels: Double Throw
- AC Voltage: 400
- Maximum Switching Current: 6.00
- DC Voltage: 400
from Allied Electronics, Inc.
Relays with Forcibly Guided Contact, 24 VDC Voltage Rating. Relays with forcibly guided contact, 2 form C, DPDT, 2 C ⁄O contacts. [See More]
- Channels: Double Throw
- AC Voltage: 400
- Maximum Switching Current: 6.00
- DC Voltage: 400
from Allied Electronics, Inc.
Double Pole Double Throw Safety Relay Module, 8 A, DIN Rail Mounting, Screw Cage Clamp Connection. LED coil voltage indicator. Reverse DC polarity LED protection. Surge suppression with DC coils. Industry standard relays. Safety relay modules utilize relays with force-guided-contacts that meet or... [See More]
- Channels: Double Throw
- AC Voltage: 400
- Maximum Switching Current: 8.00
- DC Voltage: 400
from Allied Electronics, Inc.
Double Pole Double Throw Safety Relay Module, 8 A, DIN Rail Mounting, Screw Cage Clamp Connection. LED coil voltage indicator. Reverse DC polarity LED protection. Surge suppression with DC coils. Industry standard relays. Safety relay modules utilize relays with force-guided-contacts that meet or... [See More]
- Channels: Double Throw
- AC Voltage: 400
- Maximum Switching Current: 8.00
- DC Voltage: 400
from Allied Electronics, Inc.
Applications: Elevator and machine control. Features. 2 Pole, 6 A. SR2M on Printed Circuit Board. Screwless Clamp Connectors [See More]
- Channels: Double Throw
- AC Voltage: 250
- Maximum Switching Current: 6.00
- DC Voltage: 250