Nylon - Polyamide Ball Transfer Units (BTU)

11 Results
Drop-In Ball Transfers -- NBT-1-1/2CS
from Hudson Bearings, Inc.

The BT 1.5 ball transfer is a heavy duty, flange mounted bearing, capable of supporting as many as 250 pounds (per unit ). The BT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications. BT 1.5 flange mounted... [See More]

  • Ball Material: Nylon - Polyamide
  • Mounting: Flange Mount
  • Maximum Load: 125.00
Drop-In Ball Transfers -- NBT-1CS
from Hudson Bearings, Inc.

The BT 1 flange-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 75 pounds (per unit ). The BT 1 features a 1 inch ball bearing resting on 80 individual support bearings and is ideal for most industrial transfer applications.BT 1 ball transfers can also be... [See More]

  • Ball Material: Nylon - Polyamide
  • Mounting: Flange Mount
  • Maximum Load: 35.00
Flange Mounted Ball Transfers -- NFSBT-1-1/2CS
from Hudson Bearings, Inc.

Can be recessed into the surface of the application forming a smooth, multi-directional rolling surface. • Precision-formed steel housing. • Integral mounting holes for ease of installation. • Units available with carbon steel balls or stainless steel balls to provide corrosion... [See More]

  • Ball Material: Nylon - Polyamide
  • Mounting: Disk Mount
Flange Mounted Ball Transfers -- NLPBT-1CS
from Hudson Bearings, Inc.

Designed to be recessed into the surface of the application in a 1-3/4 " hole. • 1 " Main ball rotates on (80) 1/8 " support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • Units available in plated... [See More]

  • Ball Material: Nylon - Polyamide
  • Mounting: Flange Mount
  • Maximum Load: 35.00
Flange Mounted Ball Transfers -- NMBT-5/8CS
from Hudson Bearings, Inc.

Integral flange at top allows unit to be dropped into a. 1 " diameter hole. • 5/8 " Main ball rotates on 3/32 " support balls. • Ball support cup is machined from solid steel and is hardened and plated for longevity. • Plated steel cover. • Units available with... [See More]

  • Ball Material: Nylon - Polyamide
  • Mounting: Press / Drop In
  • Maximum Load: 17.00
Flangeless Ball Transfers -- NMBT-1CS
from Hudson Bearings, Inc.

Integral flange at top allows unit to be dropped into a. 1-3/8 " diameter hole. • 1 " Main ball rotates on 1/8 " support balls. • Ball support cup is machined from solid steel and is hardened and plated for longevity. • Plated steel cover. • Units available... [See More]

  • Ball Material: Nylon - Polyamide
  • Mounting: Press / Drop In
  • Maximum Load: 100.00
Pipe Mounted Ball Transfers -- NPBT-1-1/2CS
from Hudson Bearings, Inc.

Allows positioning on a 2 " pipe pedestal in front of shears or press breaks. • 1-1/2 " Main ball rotates on (90) 3/16 " support balls. • Ball transfer unit is welded to a standard carbon steel. 2 " pipe coupling. • Ball support cup is hardened and plated. [See More]

  • Ball Material: Nylon - Polyamide
  • Mounting: Pipe Mount
  • Maximum Load: 125.00
Stud Mounted Ball Transfers -- NSBT-1-1/2CS
from Hudson Bearings, Inc.

The SBT 1.5 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 250 pounds (per unit ). The SBT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications. SBT 1.5 ball... [See More]

  • Ball Material: Nylon - Polyamide
  • Mounting: Stud / Bolt Mount
  • Maximum Load: 125.00
Stud Mounted Ball Transfers -- NSBT-1CS
from Hudson Bearings, Inc.

The SBT 1 and DSBT 1 stud mounted ball transfers are heavy duty, stud mounted bearings, capable of supporting as many as 75 pounds (per unit ). Both the SBT 1 and DSBT 1 feature a 1 inch ball bearing resting on 80 individual support bearings. The stud mounting is available with various thread sizes,... [See More]

  • Ball Material: Nylon - Polyamide
  • Mounting: Stud / Bolt Mount
  • Maximum Load: 35.00
Stud Mounted Ball Transfers -- NSMBT-1CS
from Hudson Bearings, Inc.

The SMBT 1 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 33 pounds (per unit ). The SMBT 1 features a 1 inch ball bearing resting on 1/8 inch individual support bearings, making it ideal for most industrial transfer applications. SMBT 1 ball... [See More]

  • Ball Material: Nylon - Polyamide
  • Mounting: Stud / Bolt Mount
  • Maximum Load: 100.00
Stud Mounted Ball Transfers -- NSMBT-5/8CS
from Hudson Bearings, Inc.

The SMBT 5/8 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 33 pounds (per unit). The SMBT 5/8 features one 5/8 of an inch ball bearing resting on 3/32 inch individual support bearings, making it ideal for most industrial transfer applications. SMBT... [See More]

  • Ball Material: Nylon - Polyamide
  • Mounting: Stud / Bolt Mount
  • Maximum Load: 17.00