Process Monitoring Annunciators
from AMETEK Power Instruments - Gulton-Statham Products
The AMETEK DMS-3000 Alarm Management System is a flexible remote alarm monitoring system. It can operate as a remote annunciator, with all inputs connected to our compact card rack and the lamp displays installed wherever convenient. It can combine the annunciation with sequential events recording... [See More]
- Specialty Applications: Security; Burglary; Computer Applications; Process Monitoring; Power Distribution
- Control Output: Switches; Serial
- Visual Indicators: Monitor; Email, ethernet, rs232
- Supply Voltage: AC; DC or Battery
from Linde North America, Inc.
The Model 9900B 4 and Model 9900B 8 Point Annunciators provide remote isolated audible and visual indication of various types of process conditions. The multi-channel annunciators are best suited in manufacturing facilities, high gas use facilities, and "No Down Time" production lines [See More]
- Specialty Applications: Process Monitoring
- Control Output: Transmitters
- Audio Alarms: AirHorn
- Supply Voltage: AC
from Pem-Tech, Inc.
Model PT750 Annunciator collects sensor data from the main Control Monitor. Communication is RS485 half duplex between the annunciator and the control panel using a single pair twisted data cable. Maximum length of the cable is 4000 feet. For noisy environment an optional Fiber Optics data converted... [See More]
- Specialty Applications: Process Monitoring; Power Distribution; Safety; Gas Monitoring
- Visual Indicators: Digital
- Zones / Alarm Points: 3
- Audio Alarms: AirHorn (optional feature); Siren (optional feature)
from PMC Engineering LLC
The PMC Lev-ALERT can provide visual or audio warnings when the fluid/water/sewage reach dangerous levels. It also provides switch outputs to control appropriate output pumps or input valves. Fully configurable to customer needs. Single warning light, or multiple stack lights. Displays and... [See More]
- Specialty Applications: Process Monitoring
- Supply Voltage: AC; DC or Battery
- Control Output: Switches
- Mounting: Chassis, rack or DIN rail Mount