pH Process Reactors

1 Result
BIOSTAT® CultiBag RM 20 optical Single-Use Bioreactor -- DH-020LORM-2
from Sartorius Lab Instruments GmbH & Co. KG

BIOSTAT ® CultiBag RM 20 optical DH-020LORM-2. BIOSTAT ® CultiBag RM single-use bioreactor for the cultivation of all cell types, including mammalian cells, plant cells, insect cells, stem cells and microbial cells. Application-driven packages are available for culturing from 100 ml to 300... [See More]

  • Parameters Controlled: Dissolved Oxygen; pH; Speed; Temperature
  • Vessel Volume: 0.1000 to 10
  • Reactor Type: Pilot
  • Temperature Range: 40