IEEE 1394 (FireWire®) Serial Cables
from SFCable.com
9-pin to 4-pin FireWire 800/400 cable lets you connect a FireWire 800 device to a FireWire 400 device. It supports all the advantages of FireWire including simultaneous connection of up to 63 devices, real-time digital audio and video transfer, peer-to-peer device connections, Plug-and-Play device... [See More]
- Product Category: Cable Assembly
- Cable Length: 10
from Allied Electronics, Inc.
IEEE-1394 Firewire Cable, Type 1 - Type1, 1.0m [See More]
- Product Category: Cable Assembly
- Cable Length: 3.28
- Cable Type: Type 1
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
from Computer Network Accessories, Inc.
15 ' 6 pin to 4 pin FireWire IEEE1394 cable. For IEEE1394 FireWire peripherals with power source. [See More]
from Cable Depot Inc.
IEEE 1394 4 Pin to 4 Pin FireWire Cable 6'. FireWire Notes: Length limit 4.5 meters [See More]
from Cicoil Corporation
Ideal for High Performance Data Transmission. Ultra Flexible Cable for Confined Area and Continuous Motion. Exceed FireWire Specs in a Flat, Compact Package [See More]
- Product Category: Cable (optional feature); Cable Assembly
- Cable Type: Flat Cable
- Application: Indoor and Outdoor FireWire Applications
- Gender: Male-Male
from Carlisle Interconnect Technologies
Our cabling solutions for the IEEE 1394 standard are comprised of individually shielded pairs or Quad configurations that utilize our expanded PTFE technology to produce a cable that provides excellent electrical and mechanical performance. IEEE 1394 is an industry standard for a high-speed,... [See More]
- Product Category: Cable
from SFCable.com
9-pin to 6-pin FireWire 800/400 cable lets you connect a FireWire 800 device to a FireWire 400 device. It supports all the advantages of FireWire including simultaneous connection of up to 63 devices, real-time digital audio and video transfer, peer-to-peer device connections, Plug-and-Play device... [See More]
- Product Category: Cable Assembly
- Cable Length: 10
from Allied Electronics, Inc.
\fi0 Coiled cord with modular plugs at both ends. Available in 6, 12, or 25 foot lengths and 9 color selections. Cords fit between handset and phone base.\fi0 [See More]
- Product Category: Cable Assembly
- Cable Length: 15
- Connector Type: 6 Circuit Plug
from Computer Network Accessories, Inc.
3 ' 6 pin to 4 pin FireWire IEEE1394 cable. For IEEE1394 FireWire peripherals with power source. [See More]
from Cable Depot Inc.
IEEE 1394 4 Pin to 4 Pin FireWire Cable 3'. FireWire Notes: Length limit 4.5 meters [See More]
from SFCable.com
Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connector: 4-pin to 4pin. Type: Firewire IEEE1394. Length: 10ft [See More]
- Product Category: Cable Assembly
- Cable Length: 10
from Allied Electronics, Inc.
TYPE 1-TYPE 1, 5.0M [See More]
- Product Category: Cable Assembly
- Cable Length: 16.4
- Cable Type: Type 1
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
from Computer Network Accessories, Inc.
6 pin female to 4 pin male FireWire adapter. [See More]
from Cable Depot Inc.
IEEE 1394 4 Pin to 4 Pin FireWire Cable 10'. FireWire Notes: Length limit 4.5 meters [See More]
from SFCable.com
Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connector: 6-pin to 4pin. Type: Firewire IEEE1394. Length: 10ft [See More]
- Product Category: Cable Assembly
- Cable Length: 10
from Computer Network Accessories, Inc.
6 pin male to 4 pin female FireWire adapter. [See More]
from Cable Depot Inc.
IEEE 1394 4 Pin to 4 Pin FireWire Cable 15'. FireWire Notes: Length limit 4.5 meters [See More]
from SFCable.com
Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connector: 6-pin to 6pin. Type: Firewire IEEE1394. Length: 10ft [See More]
- Product Category: Cable Assembly
- Cable Length: 10
from Cable Depot Inc.
IEEE 1394 4 Pin to 6 Pin FireWire Cable 6'. FireWire Notes: Length limit 4.5 meters [See More]
from SFCable.com
Connectors: 1 x IEEE1394 9-pin Male, 1 x IEEE1394 9-pin Male. For apple notebooks and other FireWire devices. FireWire 800 allows for speeds of up to 800 Mpbs. Maximizes conductivity. Easy Plug-and-Play installation. Length: 10ft. [See More]
- Product Category: Cable Assembly
- Cable Length: 10
from Cable Depot Inc.
IEEE 1394 4 Pin to 6 Pin FireWire Cable 3'. FireWire Notes: Length limit 4.5 meters [See More]
from SFCable.com
9-pin to 4-pin FireWire 800/400 cable lets you connect a FireWire 800 device to a FireWire 400 device. It supports all the advantages of FireWire including simultaneous connection of up to 63 devices, real-time digital audio and video transfer, peer-to-peer device connections, Plug-and-Play device... [See More]
- Product Category: Cable Assembly
- Cable Length: 15
from Cable Depot Inc.
IEEE 1394 4 Pin to 6 Pin FireWire Cable 10'. FireWire Notes: Length limit 4.5 meters [See More]
from SFCable.com
Connectors: 1 x IEEE1394 9-pin Male, 1 x IEEE1394 9-pin Male. For apple notebooks and other FireWire devices. FireWire 800 allows for speeds of up to 800 Mpbs. Maximizes conductivity. Easy Plug-and-Play installation. Length: 15ft. [See More]
- Product Category: Cable Assembly
- Cable Length: 15
from Cable Depot Inc.
IEEE 1394 4 Pin to 6 Pin FireWire Cable 15'. FireWire Notes: Length limit 4.5 meters [See More]
from Cable Depot Inc.
IEEE 1394 6 Pin to 6 Pin FireWire Cable 6'. FireWire Notes: Length limit 4.5 meters [See More]