1/4" NPT Connection Heads

1 Result
Die-Cast Aluminum Screw-Cover GP Connection Head
from Pyromation

The 49 series flip-top aluminum connection heads listed below meet NEMA 4 requirements for indoor or outdoor applications. The 49 series flip-top aluminum heads utilize an EPDM O-ring seal with a maximum temperature rating of 400 ºF. The flip cover provides easy access to the terminals for... [See More]

  • Extension Wire Entry - NPT: 1/4" NPT
  • Head Type: Screw Cap & Chain
  • Temperature Sensor Accepted: Thermocouple; RTD
  • Materials: Aluminum