Plastic Connection Heads
from Pyromation
Pyromation's general-purpose, screw-cover connection heads are NEMA/IP66 rated for indoor or outdoor use providing protection against dust, rain, splashing and hose-directed water. These company design-patented thermocouple and RTD connection heads have easy access, one-turn caps, accept Pyromation... [See More]
- Materials: Plastic
- Head Type: Screw Cap & Chain
- Temperature Sensor Accepted: Thermocouple; RTD
- Protection Tube - NPT: 1/2" NPT
from Pyromation
Thermocouple and RTD connection heads provide a protected, clean area for mounting a terminal block or transmitter as part of the transition from temperature sensor assembly to lead wire. As a full-line manufacturer, Pyromation produces its own design-patented connection heads for its temperature... [See More]
- Materials: Plastic
- Head Type: Screw Cap & Chain
- Temperature Sensor Accepted: Thermocouple; RTD
- Terminal Block: Multi Element Terminal Block
from Minco
Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters. For applications requiring: Temperature sensor assembly. NEMA rated for indoor and outdoor use. Explosion... [See More]
- Materials: Plastic
- Protection Tube - NPT: 1/2" NPT