Fluid Filtration Perforated Sheet Materials
2 Results
Perforated Metal - Titanium & Titanium Alloys
from Ferguson Perforating
from Ferguson Perforating
Titanium perforated metal has the best strength to weight ratio among metals. It is 40% lighter than steel and 60% heavier than aluminum. The combination of high strength and low weight makes titanium a very useful structural metal in applications of perforated sheet metal such as in aircraft and... [See More]
- Applications: Fluid Filtration; Aircraft, Prosthetic Devices, Valves
- Pattern: Straight (optional feature); Staggered (optional feature)
- Metal: Titanium
Perforated Sheet Metal
from Hendrick Metal Products
from Hendrick Metal Products
Hendrick Manufacturing Perforated Metal Processes. Perforation makes products work better and it enhances their aesthetic qualities. We can produce unlimited patterns from standard to intricate configurations in a variety of shapes. We also offer in-house cleaning, degreasing, deburring and... [See More]
- Applications: Agricultural; Building and Construction; Fluid Filtration; Industrial Safety; Material Handling; Screening; Sieve / Bulk Material Classification
- Hole Size: 0.0200 to 6
- Metal: Copper / Brass / Bronze; Stainless Steel; Steel
- Hole Shape: Decorative (optional feature); Diamond (optional feature); Hexagonal (optional feature); Round (optional feature); Slotted / Rectangular (optional feature); Square (optional feature); Triangular (optional feature)