Numeric UV Sensors
from PCE Instruments / PCE Americas Inc.
PCE-UV34 UVA/UVB Radiation Meter. measures radiation UV, with an external sensor. The PCE-UV34 Radiation Meter is a device used to measure UVA and UVB radiation. This accurate device operates on a wave length of 290 to 390nm. With this Radiation Meter you can measure UVA radiation from the sun or in... [See More]
- Display Type: Numeric
- Accuracy: 4
- Wavelength Range: 290 to 390
- Power Range: 19.99
from OMEGA Engineering, Inc.
Display: 31/2 digit LCD with a maximum reading of 1999. Low Battery Indication: An icon is displayed when the battery voltage drops below the operating level. Battery Life: 300 Hrs. typical use. Operating Environment: 0 to 50C (32 to 122F), <70% relative humidity. Storage Temperature: -20 to 60C... [See More]
- Display Type: Numeric
- Accuracy: 4
- Wavelength Range: 320 to 400
- Power Range: 0.1999 to 19.99
from Solar Light Company, Inc.
The model 6D is a valuable safety tool for any industry that involves worker exposure to UV radiation. It is sensitive to ultraviolet radiation specified as hazardous in standards published by the American Conference of Governmental Industrial Hygienists. Those standards state that the total UV... [See More]
- Display Type: Numeric
- Weight: 0.4375
- Wavelength Range: 250 to 400
- Operating Temperature: 0.0 to 40
from Ushio America, Inc.
The Unimeter series was developed based on our experience and expertise as a manufacturer of optical equipment. These compact optical measuring instruments are genuinely easy-to-use from the user ’s standpoint. These compact UV meters are used to manage the intensity of a range of instruments,... [See More]
- Display Type: Numeric
- Features: Battery Powered