PC/104 (PC/104-Plus, EBX, ETX) Serial Adapters
3 Results
Xtreme/104 RS-232 -- 1040400000
from Connect Tech Inc.
from Connect Tech Inc.
Data transfer speeds range from 50 bps to 460.8 Kbps [See More]
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Form Factor: PCB
- Serial Protocol: RS232
- Number of Ports: 4
PC/104 Eight-Port RS-422/485 Serial Communication -- 104-COM-8S
from ACCES I/O Products, Inc.
from ACCES I/O Products, Inc.
PC/104 Eight- and Four-Port RS-422/485 Serial Communication. These are eight or four-port, asynchronous, serial communication boards designed for use on the PC/104 bus. They support RS-485 and RS-422 communications. The boards may be installed in any standard PC/104 stack. Connections are made via a... [See More]
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Form Factor: PCB
- Serial Protocol: RS422; RS485
- Number of Ports: 8
Four Port RS-232 Module -- PCM-3640
from VersaLogic Corporation
from VersaLogic Corporation
The PCM-3640 is a high-speed four-port RS-232 serial interface module. It provides four independent COM-compatible serial interfaces. The module's industry-standard 16C550 UART is fully programmable with standard PC software drivers [See More]
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Form Factor: PCB
- Serial Protocol: RS232
- Data Rate: 115