UCSP Operational Amplifiers
from Nova Technology(HK) Co.,Ltd
Amplifier IC Bluetooth, Cordless Phones 9-UCSP (1.52x1.52) [See More]
- Package Type: CSP; UCSP
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 1068130-MAX4163EBL+T. Packaging: Reel - TR. Number of Circuits: 2. Mounting: SMD (SMT). Output Type: Rail-to-Rail. Amplifier Type: General Purpose. Slew Rate: 0.115 V/ μs. Current - Input Bias: 1pA. Voltage - Input Offset: 500 μV. [See More]
- Package Type: CSP; UCSP; 9-UCSP
- Source Current (IS): 0.0250
- Supply Voltage (VS): 2.7 to 10
- VOS: 0.5000
from Rochester Electronics
MAX4039 Low Ibias, +1.4 V/800 Nanoamp, Rail-To-Rail Operational Amplifier With +1.2 V Buffered Reference [See More]
- Package Type: CSP; UCSP; UCSP
- Standards: RoHS
- Life Cycle Stage: Active
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 021667-MAX4233ABC+T. Packaging: Reel - TR. Number of Circuits: 2. Mounting: SMD (SMT). Output Type: Rail-to-Rail. Amplifier Type: General Purpose. Slew Rate: 10 V/ μs. Current - Input Bias: 50pA. Voltage - Input Offset: 850 μV. Family... [See More]
- Package Type: CSP; UCSP; 10-UCSP-12Bump (1.54x2.02)
- Source Current (IS): 1.2
- Supply Voltage (VS): 2.7 to 5.5
- VOS: 0.8500
from Rochester Electronics
MAX4411 80 Milli Watt, Fixed-Gain, Directdrive, Stereo Headphone Amp W/ Shutdown [See More]
- Package Type: CSP; UCSP; UCSP14
- Standards: RoHS
- Life Cycle Stage: OBS
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 073575-MAX4253EBC+T. Packaging: Reel - TR. Number of Circuits: 2. Mounting: SMD (SMT). Output Type: Push-Pull, Rail-to-Rail. Amplifier Type: General Purpose. Slew Rate: 0.3 V/ μs. Current - Input Bias: 1pA. Voltage - Input Offset: 70... [See More]
- Package Type: CSP; UCSP; 10-UCSP-12Bump (1.54x2.02)
- Source Current (IS): 0.4200
- Supply Voltage (VS): 2.4 to 5.5
- VOS: 0.0700
from Rochester Electronics
THS7319 3-Channel Very Low Power, Low Profile EDTV Video Amplifiers with 6-dB Gain [See More]
- Package Type: CSP; UCSP; uCSP9
- Standards: RoHS
- Life Cycle Stage: OBS
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 1068232-MAX4253EBC-T. Packaging: Reel - TR. Number of Circuits: 2. Mounting: SMD (SMT). Output Type: Push-Pull, Rail-to-Rail. Amplifier Type: General Purpose. Slew Rate: 0.3 V/ μs. Current - Input Bias: 1pA. Voltage - Input Offset: 70... [See More]
- Package Type: CSP; UCSP; 10-UCSP-12Bump (1.54x2.02)
- Source Current (IS): 0.4200
- Supply Voltage (VS): 2.4 to 5.5
- VOS: 0.0700
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 073579-MAX4292EBL+T. Packaging: Reel - TR. Number of Circuits: 2. Mounting: SMD (SMT). Output Type: Rail-to-Rail. Amplifier Type: General Purpose. Slew Rate: 0.2 V/ μs. Current - Input Bias: 15nA. Voltage - Input Offset: 200 μV. [See More]
- Package Type: CSP; UCSP; 9-UCSP
- Source Current (IS): 0.1000
- Supply Voltage (VS): 1.8 to 5.5
- VOS: 0.2000
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 207403-MAX4323EBT+T. Packaging: Reel - TR. Number of Circuits: 1. Mounting: SMD (SMT). Output Type: Rail-to-Rail. Amplifier Type: General Purpose. Slew Rate: 2 V/ μs. Current - Input Bias: 50nA. Voltage - Input Offset: 700 μV. [See More]
- Package Type: CSP; UCSP; 6-UCSP (1x1.52)
- Source Current (IS): 0.7250
- Supply Voltage (VS): 2.4 to 6.5
- VOS: 0.7000
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 044204-MAX4323EBT-T. Packaging: Reel - TR. Number of Circuits: 1. Mounting: SMD (SMT). Output Type: Rail-to-Rail. Amplifier Type: General Purpose. Slew Rate: 2 V/ μs. Current - Input Bias: 50nA. Voltage - Input Offset: 700 μV. [See More]
- Package Type: CSP; UCSP; 6-UCSP (1x1.52)
- Source Current (IS): 0.7250
- Supply Voltage (VS): 2.4 to 6.5
- VOS: 0.7000
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 211687-MAX4372HEBT. Packaging: Reel - TR. Number of Circuits: 1. Mounting: SMD (SMT). -3db Bandwidth: 110kHz. Amplifier Type: Current Sense. Current - Input Bias: 2 μA. Voltage - Input Offset: 300 μV. Categories: Integrated Circuits. [See More]
- Package Type: CSP; UCSP; 5-UCSP
- Source Current (IS): 0.0300
- Supply Voltage (VS): 2.7 to 28
- VOS: 0.3000
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 021688-MAX4372HEBT+T. Packaging: Reel - TR. Number of Circuits: 1. Mounting: SMD (SMT). -3db Bandwidth: 110kHz. Amplifier Type: Current Sense. Current - Input Bias: 2 μA. Voltage - Input Offset: 300 μV. Categories: Integrated... [See More]
- Package Type: CSP; UCSP; 5-UCSP
- Source Current (IS): 0.0300
- Supply Voltage (VS): 2.7 to 28
- VOS: 0.3000
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 021690-MAX4372TEBT+T. Packaging: Reel - TR. Number of Circuits: 1. Mounting: SMD (SMT). -3db Bandwidth: 275kHz. Amplifier Type: Current Sense. Current - Input Bias: 2 μA. Voltage - Input Offset: 300 μV. Categories: Integrated... [See More]
- Package Type: CSP; UCSP; 5-UCSP
- Source Current (IS): 0.0300
- Supply Voltage (VS): 2.7 to 28
- VOS: 0.3000
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 925353-MAX4372TEBT+TG45. Operating Temperature Range: -40 °C ~ 85 °C. Features: Current Sense Amplifier 1 Circuit - 5-UCSP. Package: Reel - TR. Package: 5-WFBGA, CSPBGA. Mounting: Surface Mount. Part Status: Obsolete. Family Name:... [See More]
- Package Type: CSP; UCSP; 5-UCSP
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 074181-MAX9634TERS+T. Packaging: Reel - TR. Number of Circuits: 1. Mounting: SMD (SMT). Amplifier Type: Current Sense. Voltage - Input Offset: 100 μV. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40... [See More]
- Package Type: CSP; UCSP; 4-UCSP (2x2)
- VOS: 0.1000
- Source Current (IS): 0.0011
- GBW: 0.1250
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 1071985-MAX9928FABT+T. Packaging: Reel - TR. Number of Circuits: 1. Mounting: SMD (SMT). -3db Bandwidth: 150kHz. Amplifier Type: Current Sense. Current - Input Bias: 1.6 μA. Voltage - Input Offset: 600 μV. Categories: Integrated... [See More]
- Package Type: CSP; UCSP; 6-UCSP
- Source Current (IS): 0.0200
- Supply Voltage (VS): 2.5 to 5.5
- VOS: 0.6000
from Maxim Integrated
The MAX4230 –MAX4234 single/dual/quad, high-output-drive CMOS op amps feature 200mA of peak output current, rail-to-rail input, and output capability from single 2.7V to 5.5V supply. These amplifiers exhibit high slew rate of 10V/ µs and a gain-bandwidth product (GBWP) of 10MHz. The... [See More]
- Package Type: SOT; SC-70; UCSP; SC-70, SOT, UCSP, Ultra Thin LGA, Ultra-Thin MicroDFN
- VOS: ? to 6
- Supply Voltage (VS): 2.7 to 5.5
- IBIAS: 5.00E-5
from Maxim Integrated
The single MAX4036/MAX4037 and dual MAX4038/MAX4039 operational amplifiers operate from a single +1.4V to +3.6V (without reference) or +1.8V to +3.6V (with reference) supply and consume only 800nA of supply current per amplifier, and 1.1 µA for the optional reference. The MAX4036/MAX4038... [See More]
- Package Type: UCSP; µMAX, TDFN-EP, UCSP
- VOS: ? to 2
- Supply Voltage (VS): 1.4 to 3.6
- IBIAS: 1.00E-5
from Maxim Integrated
The MAX4322/MAX4323/MAX4326/MAX4327/MAX4329 family of operational amplifiers combines wide bandwidth and excellent DC accuracy with rail-to-rail operation at the inputs and outputs. These devices consume only 650 µA per amplifier and operate from either a single supply (2.4V to 6.5V) or dual... [See More]
- Package Type: SOIC; SOT; UCSP; µMAX, SOIC(N), SOT, UCSP
- VOS: ? to 2.5
- Supply Voltage (VS): 2.4 to 6.5
- IBIAS: 0.1500
from Maxim Integrated
The MAX4130 –MAX4134 family of operational amplifiers combines 10MHz gain-bandwidth product and excellent DC accuracy with Rail-to-Rail operation at the inputs and outputs. These devices require only 900 µA per amplifier, and operate from either a single supply (+2.7V to +6.5V) or dual... [See More]
- Package Type: SOIC; UCSP; µMAX, SOIC(N), UCSP
- VOS: ? to 0.6000
- Supply Voltage (VS): 2.7 to 6.5
- IBIAS: 0.1500
from Maxim Integrated
The MAX4162/MAX4163/MAX4164 are single/dual/quad, micropower operational amplifiers that combine an exceptional bandwidth to power consumption ratio with true rail-to-rail inputs and outputs. They consume a mere 25 µA quiescent current per amplifier, yet achieve 200kHz gain-bandwidth product... [See More]
- Package Type: SOIC; UCSP; µMAX, SOIC(N), UCSP
- VOS: ? to 4
- Supply Voltage (VS): 2.5 to 10
- IBIAS: 1.00E-4
from Maxim Integrated
The MAX4249 –MAX4257 low-noise, low-distortion operational amplifiers offer rail-to-rail outputs and single-supply operation down to 2.4V. They draw 400 µA of quiescent supply current per amplifier while featuring ultra-low distortion (0.0002% THD), as well as low input voltage-noise... [See More]
- Package Type: SOIC; UCSP; µMAX, SOIC(N), UCSP
- VOS: ? to 0.7500
- Supply Voltage (VS): 2.4 to 5.5
- IBIAS: 1.00E-4
from Maxim Integrated
The MAX4291/MAX4292/MAX4294 family of micropower operational amplifiers operates from a 1.8V to 5.5V single supply or ±0.9V to ±2.75V dual supplies and has Rail-to-Rail input/output capabilities. These amplifiers provide a 500kHz gain-bandwidth product and 120dB open-loop voltage gain... [See More]
- Package Type: SOIC; UCSP; µMAX, SOIC(N), UCSP
- VOS: ? to 2.5
- Supply Voltage (VS): 1.8 to 5.5
- IBIAS: 0.0550