Composites Centerless Grinding Services
from F.B. Manion, Inc.
F.B. Manion can reduce your production cost through our unique and innovative machining solutions. Whether it is the ability to combine multiple operations, higher material removal rates and increased quality, our solutions will help improve your total throughput, lowering tooling cost per part, and... [See More]
- Materials: Composites; Hardened Metals; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
- Certifications / Standards: ISO 9001:2000; ISO 9001:2008
- Company Information: F.B. Manion has been a centerless grinding facility for over 40 years and offers experience and capabilities beyond the scope of our competitors.
- Diameter: Less than 1"; 1"-3"; 3"- 6"; Greater than 6"
from AccuRounds
Precision Grinding. Beyond some of the most up-to-date and versatile machining capabilities, there is a wealth of grinding support available at AccuRounds. In order to fully serve the needs of our customers, grinding has been an integral element in our process capacity since day one. As with the... [See More]
- Materials: Aluminum; Brass; Bronze; Ceramics; Composites; Copper; Glass; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
- Diameter: Less than 1"; 1"-3"; 3"- 6"; Greater than 6"
- Company Information: AccuRounds specializes in the machining of custom cylindrical components, intricate shafts and miniature pins. The superior quality of our parts will improve the performance of your products. We serve customers worldwide and can machine all types of material. State-of-the-art equipment along with the skilled operation of our talented machinists yields unmatched quality and efficiency. JIT and kanban deliveries. Northeast Shingo Prize medalist.
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production
from Grindal Company
CYLINDRICAL GRINDING. Grindal has been providing machine shops, stamping, fine blankers, fabricators, mold makers and tool and die companies with WORLD CLASS QUALITY AND SERVICE SINCE 1965. Our Services inculed;. 1. I.D. (INTERNAL) CNC & MANUAL GRINDING .250 TO 18' DIAMETER BY .050 TO 14 INCHES... [See More]
- Materials: Aluminum; Brass; Bronze; Carbide; Cast Iron; Ceramics; Composites; Copper; Hardened Metals; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
- Certifications / Standards: MIL-SPEC; ISO 9001:2008
- Company Information: Since 1965 Grindal has been providing precision grinding services. Our skilled craftsmen maintain the highest standards of quality for our customers.
- Additional Services: Design Assistance; Prototype Services; Low Volume Production; High Volume Production
from Rable Machine, Inc.
Rable Machine Inc Is A 100% Employee Owned Company (ESOP) Since 1992. Your parts will be machined and assembled by people who have a vested interest in Rable's success and therefore your success. Rable Customer Service "CAN DO" Attitude. Contract Manufacturing. 52 Turn Inventory Service. Kan / Ban... [See More]
- Materials: Aluminum; Brass; Bronze; Cast Iron; Composites; Copper; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
- Certifications / Standards: QS 9000 compliant 3rd party 12/30/09
- Company Information: Rable Machine Inc serves a broad base of customers and industries. From proto-type machining through high volume precision machined parts & assemblies. One specialty is centerless grinding & honing spools & sleeves for the pump & compressor industries.
- Diameter: 1"-3"
from Products Finishing, Inc.
The following details our grinding capabilities and equipment. We can provide cylindrical grinding and centerless grinding services. If you have any questions or would like to receive a Free Quote, please fill out our online form or give us a call anytime at 814-452-4887. • Cylindrical... [See More]
- Materials: Aluminum; Brass; Bronze; Cast Iron; Composites; Copper; Hardened Metals; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
- Certifications / Standards: MIL-SPEC
- Company Information: Products Finishing and our sister company Ace Roll and Shaft have over 75 years of grinding experience. Our cylindrical grinding capacities range to 30" in diameter and 168" in length. We also provide ID and surface grinding, honing and microfinishing.
- Diameter: Less than 1"; 1"-3"
from PremaTech Advanced Ceramics
PremaTech's experienced and well trained operators can provide you parts ground to your requirements for Alumina, Zirconia, Silicon Carbide, Silicon Nitride and other composite or advanced ceramics. [See More]
- Materials: Carbide; Ceramics; Composites; Glass Ceramics; Quartz; Sapphire / Ruby; Advanced Ceramics; Ultra-hard Materials
- Certifications / Standards: ISO 9001:2008
- Company Information: PremaTech Advanced Ceramics engineers, machines, grinds, laps & polishes basic and complex components made of high-purity advanced ceramics. For over 30 years PremaTech has been an industry leader in application-adaptive ceramic machining and polishing.
- Diameter: Less than 1"