Glass Lapping Services
from Insaco, Inc.
Since 1947 Insaco ® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or... [See More]
- Materials: Zirconias, Al Oxides, Nitrides; Aluminas; Cordierite; Silicon; Steatite; Titanium DiBoride; Carbide; Ceramics; Diamond / PCD; Glass; Glass Ceramics; Sapphire / Ruby; Quartz
- Certifications / Standards: ISO 9001:2000; MIL-SPEC; MIL-STD-45652, MIL-STD-45208
- Company Information: Insaco is a precision fabricator of ultra-hard materials including sapphire, ceramics of all types, glass, quartz, and many others. They are machined to very precise dimensions and tolerances as required by their customers, worldwide.
- Additional Services: Prototype Services; Low Volume Production; High Volume Production
from Advanced Optics, Inc.
Advanced Optics team of highly skilled craftsman have the ability to precision polish glass up to λ/20 and hold parallelism of less than 1 arc second. [See More]
- Materials: Our experience allows us to polish Fused Silica, BOROFLOAT®33, quartz, ZERODUR®, N-BK7®, ClearCeram®Z, ULE® and Viosil; Glass; Glass Ceramics; Quartz
- Certifications / Standards: MIL-SPEC
- Company Information: Advanced Optics takes pride in manufacturing affordable, quality precision optics made in the United States. We offer an extensive line of in-stock optical mirrors, windows and optical flats as well as provide custom optical fabrication. Our experienced staff will carefully listen to your requirements, craft your optics with exceptional attention to detail and deliver them on time. Your satisfaction is guaranteed!
- Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Advanced Optics provides free engineering services. We can meet your requirements from prototype to production on budget and on time.
from Bullen Ultrasonics, Inc.
Ultrasonic machining is a low material removal rate (MRR), loose abrasive machining process in which the mirror image of a shaped tool can be created in hard, brittle materials. Material removal is achieved by the direct and indirect hammering of abrasive particles against a workpiece by means of an... [See More]
- Materials: Glass; Quartz
- Certifications / Standards: ISO 9001:2000
- Company Information: Single and double sided lapping and polishing of borosilicate glass wafers. Suitable for anodic bonding. Superior finish & Parallelism. Your source for high quality polished glass substrates. Structured glass substrates for MEMS applications.
- Additional Services: Design Assistance; Prototype Services; Low Volume Production; High Volume Production
from IRD Glass
IRD Glass is a World Class Supplier of precision glass, optical and ceramic components. For over twenty five years, IRD Glass has served the aerospace, defense, sensor, machine vision, laser, technical glass, optical, process control and medical industries (to name just a few). Their clients include... [See More]
- Materials: Ceramics; Glass; Glass Ceramics; Sapphire / Ruby; Quartz
- Certifications / Standards: MIL-SPEC; ISO 9001:2008
- Company Information: IRD specializes in the manufacture of optical and industrial glass components made from a wide range of raw materials. They excel at holding very precise tolerances to help their customers solve problems resulting from excessive variation.
- Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; CAD/CAM Support