Copper Beryllium (CuBe) Electrical Contacts

1 Result
Beryllium Copper -- C17200
from National Bronze & Metals Inc.

C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV. Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile and Rockwell... [See More]

  • Base / Spring Metal: CuBe; Copper / Copper Alloy
  • Shape / Form: Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature)
  • Contact Material: Cu
  • OD / Width: 0.5000 to 8