Machinery Heat Transfer Fluids and Thermal Oils
2 Results
High-Temperature Radiation-Resistant Base Fluid -- Santolube® OS-105
from SantoLubes LLC
from SantoLubes LLC
SANTOLUBE OS-105 is a diphenyl ether derivative with exceptionally low volatility, good broad-temperature properties, and resistance to degradation from heat, oxygen, radiation, and chemical attack. SANTOLUBE OS-105 is therefore suitable for use in designing lubricants for high-temperature and... [See More]
- Features: Connector Lubricant; Compressors; Corrosion Inhibiting or Rust Preventative; Machine, Gears, Spindles, Ways and Final Drives
- Kinematic Viscosity: 102.0
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil
- Use Temperature: -40 to 482
Cutting Oil Light Oil -- 7020
from Aervoe Industries Incorporated
from Aervoe Industries Incorporated
All purpose, solvent-based, reduces wear, for soft or hard metals [See More]
- Features: Machine, Gears, Spindles, Ways and Final Drives
- Use Temperature: 40 to 110
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant