Synthetic / Semi-synthetic Heat Transfer Fluids and Thermal Oils
from Hubbard-Hall Inc.
Product Information. DOWFROST HD heat transfer fluid is a formulation of 94.0 percent propylene glycol and a specially designed package of industrial corrosion inhibitors. The fluid is dyed bright yellow to aid in leak detection. Solutions in water provide freeze protection to below -50 ºC (-60... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol
- Flash Point: 219
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant
- Features: Process Equipment, Tanks, Reactor or Lines; Oil & Gas; Closed Loop Systems; HVAC; Radiant Heating; Immersion Freezing; Solar Heating; Thermal Energy Storage; Fermentation Cooling; Biodegradable
from Bluestar Silicones USA Corp.
Bluesil Oils 47 are polydimethylsiloxane oils and are a major categoryof silicones sold by Bluestar Silicones.They are constituted of linear molecular chains of varying lengths whosegroups comprise alternating silicon and oxygen atoms (the Si-O-Si siloxanebond). The silicon atoms are... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
- Thermal Conductivity: 0.1000 to 0.1600
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil
from Paratherm – Heat Transfer Fluids by Lubrizol
The Paratherm GLT ™ heat transfer fluid is an alkylated aromatic based heat transfer fluid formulated for closed-loop liquid-phase heating systems to 550 °F. Applications Include …. Gas processing. Liquid terminal tank heating. Asphalt plants. Plastic production. Thermally Stable. [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic
- Kinematic Viscosity: 19.0
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil; Anti-freeze, Secondary Refrigerant or Circulating Coolant
- Use Temperature: 18 to 550
from SantoLubes LLC
SANTOLUBE OS-105 is a diphenyl ether derivative with exceptionally low volatility, good broad-temperature properties, and resistance to degradation from heat, oxygen, radiation, and chemical attack. SANTOLUBE OS-105 is therefore suitable for use in designing lubricants for high-temperature and... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether; Used Undiluted
- Kinematic Viscosity: 102.0
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil
- Use Temperature: -40 to 482
from Shiu Li Technology Co., Ltd
LiPOLY's DTT04-s is a low-density gap filler material and lightweight properties improve product performance, reduceproduction costs, and reduce material use and energy consumption [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Silicone; Specialty, Proprietary or Other Additions
- Use Temperature: -76 to 302
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Thermal Conductivity: 4
from Aervoe Industries Incorporated
Inc. tool life up to 200%, reduces breakage & friction, carries heat away [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic
- Use Temperature: 40 to 110
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant
- Features: Drilling Tapping Milling Boring Reaming
from Duratherm Extended Life Fluids
Polyalkylene glycol based fluids such as UCON 500 ® are a widely used form of heat transfer fluid that until now offered only average performance, short fluid life and have not been compatible with most other types of heat transfer fluids. Duratherm G's exclusive additve system now allows for... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic
- Type / Function: Heat Transfer, Thermal Oil, Coolant
from Chevron Lubricants
Chevron HTF E-100 is an exceptional quality single phase, ethylene glycol concentrate used in heat transfer applications or as an industrial coolant/antifreeze product. It is a readily biodegradable, silicate free coolant designed to minimize deposits that could reduce heat transfer. Chevron HTF... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol
- Features: Process Equipment, Tanks, Reactor or Lines; Biodegradable
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant
from Total Lubricants USA, Inc.
Silicone based heat transfer fluid. [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
- Type / Function: Heat Transfer, Thermal Oil, Coolant
from DME Company
Transfers heat away from electronic devices. High thermal conductivity. Temperature range to 400 ºF [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
- Use Temperature: 400
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Features: Electrical / Electronic
from Paratherm – Heat Transfer Fluids by Lubrizol
Paratherm CR ® heat transfer fluid is a unique blend of synthetic components formulated to provide superior cooling performance in closed-loop heat-transfer systems operating down to -88 °C (-127 °F) yet is capable of maintenance free operation up to 218 ° C (425 °F). Get 10... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic
- Kinematic Viscosity: 0.8
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant
- Use Temperature: -127 to 425
from Shiu Li Technology Co., Ltd
LiPOLY N-putty series is silicone-free and dispensable thermally conductive material. With a thermal conductivity from 3.5 W/m*K, this product can be used successfully to remove manufacturing tolerances. It is ideally suited for dispensing using the N-putty dispensing robot. [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Non-Silicone; Specialty, Proprietary or Other Additions
- Use Temperature: -76 to 302
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Thermal Conductivity: 3.5
from Paratherm – Heat Transfer Fluids by Lubrizol
Paratherm HR ™ Heat Transfer Fluid is an alkylated-aromatic based heat transfer fluid formulated for closed loop liquid phase heating to 650 °F in fired heaters and 675 °F in waste heat recovery and full convection heaters. High Temperature Stability. Paratherm HR Heat Transfer Fluid... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic
- Kinematic Viscosity: 11.0
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil
- Use Temperature: 13 to 700
from Shiu Li Technology Co., Ltd
LiPOLY N-putty3-s series is a non-silicon thermally conductive material without volatilization of low molecular siloxane, and low total volatile gas. With a thermal conductivity of 7.0 W/m*K, the high deformation can perfectly fill small air gaps to eliminate tolerances. It can also overcome... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Non-Silicone; Specialty, Proprietary or Other Additions
- Use Temperature: -76 to 302
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Thermal Conductivity: 7
from Shiu Li Technology Co., Ltd
LiPOLY N-putty5-s series is a non-silicon thermally conductive material without volatilization of lowmolecular siloxane, and low total volatile gas. With a thermal conductivity of 9.0 W/m*K, the highdeformation can perfectly fill small air gaps to eliminate tolerances. It can also overcome... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Non-Silicone; Specialty, Proprietary or Other Additions
- Use Temperature: -76 to 302
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Thermal Conductivity: 9