Compressors / Piston Pumps Heat Transfer Fluids and Thermal Oils
2 Results
High-Temperature Radiation-Resistant Base Fluid -- Santolube® OS-105
from SantoLubes LLC
from SantoLubes LLC
SANTOLUBE OS-105 is a diphenyl ether derivative with exceptionally low volatility, good broad-temperature properties, and resistance to degradation from heat, oxygen, radiation, and chemical attack. SANTOLUBE OS-105 is therefore suitable for use in designing lubricants for high-temperature and... [See More]
- Features: Connector Lubricant; Compressors; Corrosion Inhibiting or Rust Preventative; Machine, Gears, Spindles, Ways and Final Drives
- Kinematic Viscosity: 102.0
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil
- Use Temperature: -40 to 482
Coolants -- Chevron HTF P-150
from Chevron Lubricants
from Chevron Lubricants
Chevron HTF P-150 is an inhibited propylene glycol used as a heavy duty industrial coolant and heat transfer agent. The inhibitor system is designed to protect brass, copper, solder, steel, cast iron, aluminum, and other metals commonly found in industrial cooling and heating systems. A foam... [See More]
- Features: Process Equipment, Tanks, Reactor or Lines; Automotive or Transportation; Internal Combustion Engines; Compressors; Low or Non-Foaming
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant