Combustion Engines Heat Transfer Fluids and Thermal Oils
2 Results
Industrial Specialty Lubricant
from Phillips 66 Lubricants
from Phillips 66 Lubricants
Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done. [See More]
- Features: Industrial Equipment; Internal Combustion Engines; Corrosion Inhibiting or Rust Preventative; Food Contact Approved
- Kinematic Viscosity: 2.1 to 12000.0
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant
- Use Temperature: 25 to 100
Coolants -- Chevron HTF P-150
from Chevron Lubricants
from Chevron Lubricants
Chevron HTF P-150 is an inhibited propylene glycol used as a heavy duty industrial coolant and heat transfer agent. The inhibitor system is designed to protect brass, copper, solder, steel, cast iron, aluminum, and other metals commonly found in industrial cooling and heating systems. A foam... [See More]
- Features: Process Equipment, Tanks, Reactor or Lines; Automotive or Transportation; Internal Combustion Engines; Compressors; Low or Non-Foaming
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant