Hot Oil / Thermal Oil Heat Transfer Fluids and Thermal Oils
from Total Lubricants USA, Inc.
Synthetic blend, food grade heat transfer oil. Designed for heat transfer applications in food plants where the oil may come in incidental contact with edible products or food packaging. [See More]
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil
- Features: Food Contact Approved
- Composition / Chemistry: Synthetic or Semi-synthetic
from Bluestar Silicones USA Corp.
Bluesil Oils 47 are polydimethylsiloxane oils and are a major categoryof silicones sold by Bluestar Silicones.They are constituted of linear molecular chains of varying lengths whosegroups comprise alternating silicon and oxygen atoms (the Si-O-Si siloxanebond). The silicon atoms are... [See More]
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
- Thermal Conductivity: 0.1000 to 0.1600
from Paratherm – Heat Transfer Fluids by Lubrizol
The Paratherm MR ® mid-range heat transfer fluid is rated for service from 36 °F to 550 °F. It is efficient across the temperature range, thermally stable and cost-effective. Non-aromatic and non-toxic, the food-grade fluid is safe to use and is easy to dispose. Used or contaminated... [See More]
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil; Anti-freeze, Secondary Refrigerant or Circulating Coolant
- Use Temperature: 36 to 550
- Kinematic Viscosity: 6.5
- Flash Point: 300
from CITGO Petroleum Corporation
CITGO Hytherm Oil 46 is a premium quality heat transfer oil formulated with selected high VI paraffinic base stocks and a special high temperature detergent/dispersant additive package. CITGO Hytherm Oil 46 provides high specific heat and good thermal conductivity at all temperatures for highly... [See More]
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil
from Chevron Lubricants
Designed for use in the immersion or spray freezing equipment of packaged poultry or wrapped meat under the Federal Meat and Poultry Products Inspection Program, Chevron HTF P 200 is a silicate-free, industrial coolant and heat transfer agent. It meets requirements for food-grade applications,... [See More]
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil
- Features: Process Equipment, Tanks, Reactor or Lines; Food Contact Approved
from SantoLubes LLC
SANTOLUBE OS-105 is a diphenyl ether derivative with exceptionally low volatility, good broad-temperature properties, and resistance to degradation from heat, oxygen, radiation, and chemical attack. SANTOLUBE OS-105 is therefore suitable for use in designing lubricants for high-temperature and... [See More]
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil
- Use Temperature: -40 to 482
- Kinematic Viscosity: 102.0
- Pour Point: -35
from Paratherm – Heat Transfer Fluids by Lubrizol
The Paratherm GLT ™ heat transfer fluid is an alkylated aromatic based heat transfer fluid formulated for closed-loop liquid-phase heating systems to 550 °F. Applications Include …. Gas processing. Liquid terminal tank heating. Asphalt plants. Plastic production. Thermally Stable. [See More]
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil; Anti-freeze, Secondary Refrigerant or Circulating Coolant
- Use Temperature: 18 to 550
- Kinematic Viscosity: 19.0
- Flash Point: 340
from Paratherm – Heat Transfer Fluids by Lubrizol
GP heat transfer fluid is a premium-grade heat transfer fluid engineered to outperform standard mineral oils in the chemical and gas processing industries. GP thermal fluid offers outstanding performance to 600 °F with low vapor pressure and excellent thermal stability. The unique chemical... [See More]
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil
- Use Temperature: 20 to 630
- Kinematic Viscosity: 1.2 to 29.0
- Flash Point: 315