Marine Heat Transfer Fluids and Thermal Oils

7 Results
Non-Silicone Thermal Conductive Putty -- N-putty3-s
from Shiu Li Technology Co., Ltd

LiPOLY N-putty3-s series is a non-silicon thermally conductive material without volatilization of low molecular siloxane, and low total volatile gas. With a thermal conductivity of 7.0 W/m*K, the high deformation can perfectly fill small air gaps to eliminate tolerances. It can also overcome... [See More]

  • Features: Process Equipment, Tanks, Reactor or Lines; Aerospace; Automotive or Transportation; Electrical / Electronic; Marine; Machine, Gears, Spindles, Ways and Final Drives; Mil-Spec or Military
  • Use Temperature: -76 to 302
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Thermal Conductivity: 7
Non-Silicone Thermal Conductive Putty -- N-putty5-s
from Shiu Li Technology Co., Ltd

LiPOLY N-putty5-s series is a non-silicon thermally conductive material without volatilization of lowmolecular siloxane, and low total volatile gas. With a thermal conductivity of 9.0 W/m*K, the highdeformation can perfectly fill small air gaps to eliminate tolerances. It can also overcome... [See More]

  • Features: Process Equipment, Tanks, Reactor or Lines; Aerospace; Automotive or Transportation; Electrical / Electronic; Marine; Machine, Gears, Spindles, Ways and Final Drives; Mil-Spec or Military
  • Use Temperature: -76 to 302
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Thermal Conductivity: 9
Non-Silicone Thermal Grease Series -- G3380NA/NJ/NK/NT
from Shiu Li Technology Co., Ltd

Non-Silicone Thermal Compound G3380N is made of non-silicon resin material and pollution of optical surfaces. Low thermal resistance and great thermal conductivity. G3380N has been used extensively in Consumer electronics and Microprocessors for their thermal control techniques. The grease can cover... [See More]

  • Features: Process Equipment, Tanks, Reactor or Lines; Aerospace; Automotive or Transportation; Electrical / Electronic; Marine; Machine, Gears, Spindles, Ways and Final Drives; Mil-Spec or Military
  • Use Temperature: -76 to 302
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Thermal Conductivity: 1.3 to 6
Thermal Conductive Putty -- DTT13
from Shiu Li Technology Co., Ltd

LiPOLY DTT13 is a one-part dispensable material with thermal conductivity 13.0 W/m*K. High deformation can fill small air gaps perfectly to remove tolerance. It also can overcome overflow and drying problems to increase the thermal conductivity. DTT13 is a great alternative to thermal grease and... [See More]

  • Features: Process Equipment, Tanks, Reactor or Lines; Aerospace; Automotive or Transportation; Electrical / Electronic; Marine; Machine, Gears, Spindles, Ways and Final Drives; Mil-Spec or Military
  • Use Temperature: -76 to 356
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Thermal Conductivity: 13
Thermal Grease -- G3380A/B/K/T
from Shiu Li Technology Co., Ltd

LiPOLY G3380 thermal interface grease has low thermal resistance and great thermal conductivity. G3380 has been used extensively in Consumer electronics and Microprocessors for their thermal control techniques. The grease can cover several coats on the component interface. When the component's... [See More]

  • Features: Process Equipment, Tanks, Reactor or Lines; Aerospace; Automotive or Transportation; Electrical / Electronic; Marine; Machine, Gears, Spindles, Ways and Final Drives; Mil-Spec or Military
  • Use Temperature: -76 to 356
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Thermal Conductivity: 1.3 to 6
Two-Part Thermal Conductive Sealing Glue -- TPS586/5868
from Shiu Li Technology Co., Ltd

LiPOLY TPS586/5868 is a two-part sealing gap filler, provides low viscosity and high fluidity. The high deformation material, which can filling the gap closely, cover the tolerance, and has outstanding conductivity, makes is suitable for filling the peculiar gap. [See More]

  • Features: Process Equipment, Tanks, Reactor or Lines; Aerospace; Automotive or Transportation; Electrical / Electronic; Marine; Machine, Gears, Spindles, Ways and Final Drives; Mil-Spec or Military
  • Use Temperature: -76 to 356
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Thermal Conductivity: 1.5 to 3
Two-Part Thermal Conductive Sealing Glue -- TPS589
from Shiu Li Technology Co., Ltd

LiPOLY TPS589 is a two-part sealing gap filler, provides low viscosity and high fluidity. The high deformation material, which can be filling the gap closely, cover the tolerance, and has outstanding conductivity, makes is suitable for filling the peculiar gap. [See More]

  • Features: Process Equipment, Tanks, Reactor or Lines; Aerospace; Automotive or Transportation; Electrical / Electronic; Marine; Machine, Gears, Spindles, Ways and Final Drives; Mil-Spec or Military
  • Use Temperature: -76 to 356
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Thermal Conductivity: 0.8000