Circulating Coolant (Anti-freeze / Secondary Refrigerant) Heat Transfer Fluids and Thermal Oils

10 Results
Heating and Cooling Heat Transfer Fluid -- Paratherm MR®
from Paratherm – Heat Transfer Fluids by Lubrizol

The Paratherm MR ® mid-range heat transfer fluid is rated for service from 36 °F to 550 °F. It is efficient across the temperature range, thermally stable and cost-effective. Non-aromatic and non-toxic, the food-grade fluid is safe to use and is easy to dispose. Used or contaminated... [See More]

  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil; Anti-freeze, Secondary Refrigerant or Circulating Coolant
  • Use Temperature: 36 to 550
  • Kinematic Viscosity: 6.5
  • Flash Point: 300
Antifreeze, Liquid Coolants -- AEL COOLANT 50-50
from Total Lubricants USA, Inc.

Yellow colored, ethylene glycol based, long life, ready-to-use automotive coolant. Suitable for use in the cooling systems of American, Asian, and European automobiles and light trucks. Pre-diluted 50/50. [See More]

  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant
Industrial Specialty Lubricant
from Phillips 66 Lubricants

Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done. [See More]

  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant
  • Use Temperature: 25 to 100
  • Kinematic Viscosity: 2.1 to 12000.0
  • Pour Point: -76 to 21
Cutting Oil Light Oil -- 7020
from Aervoe Industries Incorporated

All purpose, solvent-based, reduces wear, for soft or hard metals [See More]

  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant
  • Features: Machine, Gears, Spindles, Ways and Final Drives
  • Use Temperature: 40 to 110
50/50 Premix -- CHD-ELC
from Parent Petroleum Co.

larger image. Castrol Heavy Duty 50/50 Pre-Diluted Extended Life Coolant/Antifreeze is a 50/50 mix of Castrol Heavy Duty Extended Life Coolant/Antifreeze and deionized water. Castrol Heavy Duty 50/50 Pre-Diluted Extended Life Coolant/Antifreeze should be used when topping-off cooling systems filled... [See More]

  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant
  • Composition / Chemistry: Petroleum or Mineral Oil
Heat Transfer Fluids -- DOWFROST HD™
from Hubbard-Hall Inc.

Product Information. DOWFROST HD heat transfer fluid is a formulation of 94.0 percent propylene glycol and a specially designed package of industrial corrosion inhibitors. The fluid is dyed bright yellow to aid in leak detection. Solutions in water provide freeze protection to below -50 ºC (-60... [See More]

  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol
  • Flash Point: 219
  • Features: Process Equipment, Tanks, Reactor or Lines; Oil & Gas; Closed Loop Systems; HVAC; Radiant Heating; Immersion Freezing; Solar Heating; Thermal Energy Storage; Fermentation Cooling; Biodegradable
Coolants -- Chevron HTF E-100
from Chevron Lubricants

Chevron HTF E-100 is an exceptional quality single phase, ethylene glycol concentrate used in heat transfer applications or as an industrial coolant/antifreeze product. It is a readily biodegradable, silicate free coolant designed to minimize deposits that could reduce heat transfer. Chevron HTF... [See More]

  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant
  • Features: Process Equipment, Tanks, Reactor or Lines; Biodegradable
  • Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol
SuperCool with WaterWetter® -- 80205
from Red Line Synthetic Oil Corporation

Convenient, pre-mixed coolant for motorcycles, ATVs, karts, etc.-pour and go!. Blended with purified, deionized water and proper WaterWetter percentage. Reduces rust, corrosion and electrolysis, cleans and lubricates water pump seals. Compatible with all antifreeze and coolant. Satisfies ASTM D2570... [See More]

  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant
High Temperature Heat Transfer Fluid -- Paratherm GLT™
from Paratherm – Heat Transfer Fluids by Lubrizol

The Paratherm GLT ™ heat transfer fluid is an alkylated aromatic based heat transfer fluid formulated for closed-loop liquid-phase heating systems to 550 °F. Applications Include …. Gas processing. Liquid terminal tank heating. Asphalt plants. Plastic production. Thermally Stable. [See More]

  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil; Anti-freeze, Secondary Refrigerant or Circulating Coolant
  • Use Temperature: 18 to 550
  • Kinematic Viscosity: 19.0
  • Flash Point: 340
Low Temperature Heat Transfer Fluid -- Paratherm CR®
from Paratherm – Heat Transfer Fluids by Lubrizol

Paratherm CR ® heat transfer fluid is a unique blend of synthetic components formulated to provide superior cooling performance in closed-loop heat-transfer systems operating down to -88 °C (-127 °F) yet is capable of maintenance free operation up to 218 ° C (425 °F). Get 10... [See More]

  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant
  • Use Temperature: -127 to 425
  • Kinematic Viscosity: 0.8
  • Flash Point: 104