Coolant (Flood / Mist) Industrial Lubricants
from Sunnen Products Company
SCC-100/101 is a general purpose nonhazardous grinding fluid formulated to be very mild to the operators skin. The coolant is recommended for light duty machining and grinding of alloy steels, copper alloys and some aluminum. If your application requires automated parts loading/unloading,... [See More]
- Functions: Lubricant; Flood or Misting Coolant
- Industry Applications: Metal Working
- Type: Fluid / Oil
- Features: General Purpose
from Sunnen Products Company
SCC-100/101 is a general purpose nonhazardous grinding fluid formulated to be very mild to the operators skin. The coolant is recommended for light duty machining and grinding of alloy steels, copper alloys and some aluminum. If your application requires automated parts loading/unloading,... [See More]
- Functions: Lubricant; Flood or Misting Coolant
- Industry Applications: Metal Working
- Type: Fluid / Oil
- Features: General Purpose
from Houghton International, Inc.
Dascool ™ 2357 is a semi-synthetic fluid that is ideal for moderate- to heavy-duty cutting and steel machining applications. It is designed specifically for the machining of various grades of die cast aluminum used in the automotive industry, as well as aerospace aluminum alloys. [See More]
- Functions: Lubricant; Flood or Misting Coolant
- Composition / Chemistry: Synthetic or Semi-synthetic
- Type: Fluid / Oil
- Industry Applications: Metal Working
from CIMCOOL
CIMSTAR ® 40 is designed to be used in machines and operations where long fluid life is needed, such as in large individual machine or central system reservoirs. It is recommended for moderate-duty machining and grinding of ferrous metals, and some nonferrous metals. [See More]
- Functions: Lubricant; Flood or Misting Coolant; Grinding Fluid; Corrosion Inhibiting or Rust Preventative
- Specific Gravity: 1.06
- Type: Fluid / Oil
- Pour Point: 32
from Walter Surface Technologies
ICECUT ™ is a ready-to-use coolant/lubricant specially formulated for use with magnetic drilling units to reduce tool wear and improve production rates. Features. Nitrate-free, amine-free, boron-free, phenol-free and active sulfur-free. Applications. Drilling with annular cutters, carbide core... [See More]
- Functions: Lubricant; Flood or Misting Coolant; Metal Cutting
- Industry Applications: Metal Working
from United Bio Lube
Provides excellent ROI through long service life/energy conserving formula [See More]
- Functions: Lubricant; Flood or Misting Coolant; Corrosion Inhibiting or Rust Preventative
- Composition / Chemistry: Specialty, Proprietary or Other; Soy or High Oleic Base Stocks
- Type: Fluid / Oil
- Industry Applications: Metal Working
from Walter Surface Technologies
STAINLESSCUT ™ is a heavy-duty cutting lubricant designed for tough metal cutting operations. Formulated for stainless steel, alloys, and ferrous alloys. Features. Contains extreme pressure additives (EP). Non-toxic, biodegradable. Solvent-free, sulfur-free, and chlorine-free. High lubricity... [See More]
- Functions: Lubricant; Flood or Misting Coolant; Metal Cutting
- Features: Biodegradable; Extreme Pressure or Chemically Active
- Industry Applications: Metal Working