Continuous Wave Fiber Lasers
from Trotec Laser, Inc.
One laser system, two laser sources, endless versatility. The Speedy 100 flexx comes equipped with a 24" x 12" working area and both a CO2 and a fiber laser source, allowing users to mark and engrave virtually any material. The CO2 laser, offered up to 60W, is ideally suited for engraving and... [See More]
- Laser Output: Continuous; Pulsed
- Laser Power: 20000 to 30000
- Wavelength Range: ? to 10600
- CDRH Classification: Class II; CE compliant, FDA approved
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
CNI Laser offers CW fiber laser with compact OEM modular design which is ideal for systems integration. They are widely used in laser radar, life science, material processing, microelectronics, scientific research, pump for mid-IR laser, pump source for OPO, pump source for long distance... [See More]
- Laser Output: Continuous
- Wavelength Range: 976
- Laser Wavelength: CW
from LaserStar Technologies Corporation
FiberStar laser systems offer state-of-the-art laser resonator technology which provides high peak power, optimal performance and throughput, higher up-time, enhanced electrical efficiency, and a space saving air cooled design. Solid state diodes provide instantaneous power with no “warm up... [See More]
- Laser Output: Continuous; Pulsed
- Wavelength Range: 1070
- Laser Wavelength: Infrared
- Laser Power: 150000 to 450000
from Soliton Laser und Messtechnik GmbH
Due to specific absorption properties of some polymers, organic material, silicon and some metals laser wavelengths around 2 µm have advantages for laser processing. Therefore these lasers from Advalue are mainly used on plastics, semiconductors and for medical applications. Advalue lasers are... [See More]
- Laser Output: Continuous; Pulsed
- Laser Power: 30 to 10000
- Wavelength Range: 1900 to 2100
- Pulse Energy: 333 to 500
from Mad City Labs, Inc.
Advantages. Low cost. Single fiber delivery of blue, green, and red laser lines. Fully software controlled. Simplifies instrument complexity - eliminates shutters, reduces reliance on external optical components. Output power: 10mW (405nm, 640nm), 20mW (532nm). The Cyto-Lite ™ is a laser... [See More]
- Laser Output: Continuous
- Wavelength Range: 405 to 640
- Laser Wavelength: Blue; Green; Red
- Laser Power: 10 to 20
from Trotec Laser, Inc.
The Speedy 300 flexx laser engraver comes equipped with a 29" x 17" working area and patented dual-source Flexx Technology ™. This feature integrates two laser sources - CO2 and fiber - in one machine, allowing a variety of different materials to be processed in one operation. The CO2 laser,... [See More]
- Laser Output: Continuous; Pulsed
- Laser Power: 20000 to 50000
- Wavelength Range: ? to 10600
- CDRH Classification: Class II; CE compliant, FDA approved
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
CNI Laser offers CW fiber laser with compact OEM modular design which is ideal for systems integration. They are widely used in laser radar, life science, material processing, microelectronics, scientific research, pump for mid-IR laser, pump source for OPO, pump source for long distance... [See More]
- Laser Output: Continuous
- Wavelength Range: 976
- Laser Wavelength: CW
from LaserStar Technologies Corporation
FiberStar 8600 Series micro-welding laser systems are fast, efficient, portable, fiber laser engines with fiber optic attachment for high-speed welding and cutting applications. Ideal for non-contact laser welding processes which join two similar or certain dissimilar metals together. FiberStar... [See More]
- Laser Output: Continuous; Pulsed
- Wavelength Range: 1070
- Laser Wavelength: Infrared
- Laser Power: 150000 to 450000
from Trotec Laser, Inc.
The Speedy 360 flexx comes equipped with a 32" x 20" working area. Like the Speedy 300 flexx, CO2 laser wattages are available from 60W to 120W, and fiber from 20W to 50W. Trotec's Flexx Technology ™ maximizes output and reduces overhead, providing a rapid return on the investment. The system... [See More]
- Laser Output: Continuous; Pulsed
- Laser Power: 20000 to 50000
- Wavelength Range: ? to 10600
- CDRH Classification: Class II; CE compliant, FDA approved
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
CNI Laser offers CW fiber laser with compact OEM modular design which is ideal for systems integration. They are widely used in laser radar, life science, material processing, microelectronics, scientific research, pump for mid-IR laser, pump source for OPO, pump source for long distance... [See More]
- Laser Output: Continuous
- Wavelength Range: 976
- Laser Wavelength: CW
from LaserStar Technologies Corporation
FiberStar Integrator Kit Systems offer state-of-the-art laser resonator technology which provides high peak power, optimal performance & throughput, higher up-time, enhanced electrical efficiency, and a space saving air cooled design. Solid state diodes provide instantaneous power with no... [See More]
- Laser Output: Continuous; Pulsed
- Wavelength Range: 1070
- Laser Wavelength: Infrared
- Laser Power: 150000 to 450000
from Trotec Laser, Inc.
The Speedy 400 flexx is a flatbed laser engraver and cutter in a class of its own. The largest of the Speedy Series, this system offers maximum flexibility for a work area of 40" x 24" with a pass-through feature and maximum wattage options. One laser plotter, two laser sources - this results in... [See More]
- Laser Output: Continuous; Pulsed
- Laser Power: 20000 to 50000
- Wavelength Range: ? to 10600
- CDRH Classification: Class II; CE compliant, FDA approved
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
CNI Laser offers CW fiber laser with compact OEM modular design which is ideal for systems integration. They are widely used in laser radar, life science, material processing, microelectronics, scientific research, pump for mid-IR laser, pump source for OPO, pump source for long distance... [See More]
- Laser Output: Continuous
- Wavelength Range: 976
- Laser Wavelength: CW
from LaserStar Technologies Corporation
Today ’s mold repair micro-welding laser industry is characterized by rapidly changing, ever-evolving customer demands and intense competition. Innovative ideas, successful designs and a strong commitment to superior quality and performance are the fundamentals of LaserStar Technologies... [See More]
- Laser Output: Continuous; Pulsed
- Wavelength Range: 1070
- Laser Wavelength: Infrared
- Laser Power: 150000 to 450000