Straight Oil (Non-soluble) Oil Additives and Fluid Additives

1 Result
High Temperature Base Fluid -- Santolube® MCS-2408
from SantoLubes LLC

SANTOLUBE MCS-2408 is a unique, high performance polyester fluid suitable for use as a base stock for designing lubricants for applications involving prolonged operation at high temperatures. SANTOLUBE MCS-2408 has low viscosity, excellent low temperature properties, and low volatility. These... [See More]

  • Composition / Chemistry: Straight; Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Polyol Ester
  • Pour Point: -65
  • Kinematic Viscosity: 48.7
  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant