Metal Contoured Diaphragm Flexible Couplings
from John Crane, Inc.
TLR is a short DBSE split spacer coupling. This coupling is designed to replace gear couplings, and to be used on applications where the DBSE is too short for a spacer coupling and the customer requires maintenance without moving the associated machines. Configuring the hubs allows DBSEs from 5mm up... [See More]
- Coupling Type: Diaphragm
- Bore Diameter: ? to 13.5
- Units: Metric Design
- Rated Torque: 2.79E6
from Senior Aerospace Metal Bellows
Flexible shaft coupling products from Senior Aerospace Metal Bellows provide our customers with solutions to meet their design needs for a wide variety of applications where precise positioning and control of machine components are required. We offer a broad line of standard designs with a variety... [See More]
- Coupling Type: Diaphragm
- Bore Diameter: 0.2500 to 0.6250
- Units: English Design
- Coupling Diameter: 1.62
from John Crane, Inc.
L series range of membrane couplings has been specifically designed to provide a cost-effective solution for demanding industrial applications. The couplings are selected by their torque capacity, with the scalloped hub providing the right size for the shaft. Applications. Process Pumps. Mixer and... [See More]
- Coupling Type: Diaphragm
- Bore Diameter: ? to 13
- Units: Metric Design
- Rated Torque: 2.08E6
from John Crane, Inc.
H-CE couplings offer the lowest possible overhung moments and additional shrouding of the flexible elements and bolts. This arrangement produces a high-integrity coupling suited for most medium-speed and high-speed compressor drives. The factory assembled H-CE hub/flex units are designed to... [See More]
- Coupling Type: Diaphragm
- Rated Torque: 3.98E6
- Bore Diameter: ? to 11
- Rated Speed: 37000
from John Crane, Inc.
H-FE couplings can be readily adapted to match the integral shaft flanges used on many large gas and steam turbines. On some applications, an H-FE turbine end drive is combined with a reduced moment arrangement at the compressor end. The transmission unit is simple to install and remove for rapid... [See More]
- Coupling Type: Diaphragm
- Rated Torque: 5.13E6
- Bore Diameter: ? to 18
- Rated Speed: 28000
from John Crane, Inc.
M Series coupling range is particularly suited for electric motor and turbine drives in the oil and gas industry. Torque is normally transmitted through two sets of pre-assembled membrane units, separated by a spacer element. The coupling provides a good level of angular, lateral and axial... [See More]
- Coupling Type: Diaphragm
- Rated Torque: 845133
- Bore Diameter: ? to 12
- Rated Speed: 24000
from John Crane, Inc.
TLKL range of close-coupled membrane couplings has been specifically designed as a direct replacement for lubricated gear couplings even when the shaft separation is very small, typically 3mm. The TLKL coupling incorporates a scalloped design of stainless steel flexible membrane, which allows for... [See More]
- Coupling Type: Diaphragm
- Rated Torque: 2.79E6
- Bore Diameter: ? to 13
- Rated Speed: 6100