Polyphenyl ether (PPE) / Ether Dielectric Greases and Insulating Fluids
1 Result
Ultra High Vacuum and High Temperature Grease -- Santovac® 5GB
from SantoLubes LLC
from SantoLubes LLC
SANTOVAC 5-GB Lubricating Grease is a non-melting, high temperature, ultra-high vacuum grease with exceptional resistance to oxidation, radiation, chemical attack, and moisture. The base fluid used in this grease is Polyphenyl Ether (SANTOVAC 5) that has been successfully used for many years in high... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether
- Use Temperature: 601
- Type / Function: Grease / Gel
- Applications: High Vacuum & Temperature Applications