Incremental Magnetostrictive Position Sensors

21 Results
All-In-One Linear Displacement and Level Measurement Probe -- SANTEST GYAF1
from Exsenco, LLC

SANTEST's GYAF1-probe is an all-in-one type sensor with integrated controller. After supplying DC 24V to the probe, an analogue voltage and/or current, which are proportional to the position of the magnet, can be obtained. Reversed output or bipolar output can be supported as well. The flat head... [See More]

  • Encoder Reading: Incremental
  • Incremental Encoder Signal: Analog
  • Measurement Range: 0.5906 to 118
  • Output: Voltage; Current
All-In-One Linear Displacement and Level Measurement Probe -- SANTEST GYcAT
from Exsenco, LLC

Thanks to the Surface Mount Technology, the entire signal processing electronics of SANTEST's GYcAT series is integrated into a transducer head. You can get a voltage or current analog signal proportional to a magnet position only by applying a 24V dc power supply directly to the transducer. GYcAT... [See More]

  • Encoder Reading: Incremental
  • Incremental Encoder Signal: Analog
  • Measurement Range: 0.5906 to 98.43
  • Output: Voltage; Current
All-In-One Linear Displacement and Level Measurement Probe -- SANTEST GYcAT4
from Exsenco, LLC

SANTEST Analogue Output (replacement model for GYLT, GYLS) [See More]

  • Encoder Reading: Incremental
  • Incremental Encoder Signal: Analog
  • Measurement Range: 0.5906 to 138
  • Output: Voltage; Current
All-In-One Linear Displacement and Level Measurement Probe -- SANTEST GYSE-A
from Exsenco, LLC

The GYSE-probe is an all-in-one type sensor with positional resolution up to 1 μm. Positon output is Analogue, SSI, or Incremental. Velocity output is optional and is available for Analogue type. The positional difference between 2 magnets can be observable. as well. This allows quick and easy... [See More]

  • Encoder Reading: Incremental
  • Incremental Encoder Signal: Analog
  • Measurement Range: 0.5906 to 205
  • Output: Voltage; Current (optional feature); Switched / Alarm
All-In-One Linear Displacement and Level Measurement Probe -- SANTEST GYSE-P
from Exsenco, LLC

SANTEST's Profibus interface type "GYSE-P" has newly joined the GYSE series. GYSE-P probe outputs the position data of the magnet with Profibus DP (DPV0) of maximum baud rate 12Mbps. Sensor parameters (resolution, direction, etc.) can be changed by the user through profibus. The GSD file can be... [See More]

  • Encoder Reading: Incremental
  • Resolution: 1.00E-3
  • Measurement Range: 1.97 to 295
  • Incremental Encoder Signal: Digital
All-In-One Linear Displacement and Level Measurement Probe -- SANTEST GYSE-Q
from Exsenco, LLC

SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1 μm. Position output is Analog, SSI, or Incremental. Velocity output (option) is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and easy sensor... [See More]

  • Encoder Reading: Incremental
  • Resolution: 0.0020 to 0.0100
  • Measurement Range: 0.5906 to 205
  • Incremental Encoder Signal: Analog
All-In-One Linear Displacement and Level Measurement Probe -- SANTEST GYSE-S
from Exsenco, LLC

SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1 μm. Posiiton output is Analogue, SSI, or Incremental. Velocity output is optional and is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and... [See More]

  • Encoder Reading: Incremental
  • Resolution: 0.0020 to 0.0100
  • Measurement Range: 0.5906 to 205
  • Incremental Encoder Signal: Single Channel
Compact Linear Displacement and Level Measurement Probe -- SANTEST GYGS
from Exsenco, LLC

SANTEST's GYGS probe is a series of which sensor head is extremely thin (20mm thick) adopting new method of detecting magnetostrictive phenomena. Applying to hydraulic cylinder, its total length becomes space saving. GYGS probe is used in combination with the GYGSC controller, which provides... [See More]

  • Encoder Reading: Incremental
  • Incremental Encoder Signal: Analog
  • Measurement Range: 0.5906 to 118
  • Output: Voltage; Current
Compact Linear Displacement and Level Measurement Probe -- SANTEST GYMS
from Exsenco, LLC

GYMS probe/GYMSC controller is a compact, low-cost type series. adopting newly developed signal detecting method. GYMS probe has interchangeability in mechanical dimension with GYMT series, also protection graded up to IP67. Optional connector cable out variety presents more flexible handling of... [See More]

  • Encoder Reading: Incremental
  • Incremental Encoder Signal: Analog
  • Measurement Range: 0.5906 to 118
  • Output: Voltage; Current
Compact Linear Displacement and Level Measurement Probe -- SANTEST GYMT
from Exsenco, LLC

SANTEST's GYMT series, the compact probe and controller in the GY series, have an extremely simplified and carefully selected electronics in a small place. By employing COMBICON screw plug connectors of Phoenix Contact in the GYMTC controller, wiring operation becomes easier and more reliable. The... [See More]

  • Encoder Reading: Incremental
  • Incremental Encoder Signal: Analog
  • Measurement Range: 0.5906 to 78.74
  • Output: Voltage; Current
Compact Linear Displacement and Level Measurement Probe -- SANTEST GYPE2K
from Exsenco, LLC

SANTEST's GYPE2K probe is a sensor characterized in a fine rod and a small head. A fine rod (outside diameter Φ4) and a small head expand the design flexibility of the equipment. Standard magnet and float can be used. With the GYMSC controller, it outputs analogue signal of 0-10V or 4-20mA. [See More]

  • Encoder Reading: Incremental
  • Incremental Encoder Signal: Analog
  • Measurement Range: 1.97 to 9.84
  • Output: Voltage; Current
Compact Linear Displacement and Level Measurement Probe -- SANTEST GYPM
from Exsenco, LLC

The sensor head of SANTEST's GYPM probe is more compact. By new design of probe head, screw side dead zone has been shortened to 30mm (Standard). As to tip dead zone, making short to 40mm is possible by option (standard: 70mm). Cable out direction is radial. GYPM probe is used in combination with... [See More]

  • Encoder Reading: Incremental
  • Incremental Encoder Signal: Analog
  • Measurement Range: 0.5906 to 39.37
  • Output: Voltage; Current
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe -- SANTEST GYHR
from Exsenco, LLC

SANTEST's GYHR probe is designed to operate at high ambient temperatures up to 100 °C, including sensor head. Electronic parts inside are minimized, yet our device of circuit produces high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which... [See More]

  • Encoder Reading: Incremental
  • Resolution: 1.00E-3
  • Measurement Range: 0.5906 to 78.74
  • Incremental Encoder Signal: Analog
SANTEST High Accuracy Linear Gauge -- ATG1
from Exsenco, LLC

SANTEST's ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape and LSI converts... [See More]

  • Encoder Reading: Incremental
  • Resolution: 1.00E-3 to 0.0020
  • Measurement Range: 0.3937
Magnescale® Linear, Robust Medium-type Magnetic Scale System -- SR84/85
from Magnescale Americas, Inc.

Robust, incremental, linear magnetic scale system for machine tools. [See More]

  • Encoder Reading: Incremental
  • Resolution: 1.00E-5 to 5.00E-5
  • Measurement Range: 5.51 to 120
  • Linear Encoder Speed: 833 to 3333
Absolute Magnetic Sensor AKS16
from BOGEN Magnetics GmbH

AKS16 can be used for linear measurements up to 256 mm in length and rotary measurements - radial and axial - up to 79 mm in diameter. The encoder provides both BISS-C or SSI as output plus incremental signal output in parallel. With a resolution of 18-20 bits this hollow shaft encoder surpasses... [See More]

  • Encoder Reading: Absolute; Incremental
  • Measurement Range: 10.08
Magnescale® Linear, Slim-type Magnetic Scale System -- SR74/75
from Magnescale Americas, Inc.

Slim type, incremental, linear magnetic scale system for machine tools. [See More]

  • Encoder Reading: Incremental
  • Resolution: 1.00E-5 to 5.00E-5
  • Measurement Range: 2.76 to 80.32
  • Linear Encoder Speed: 833 to 3333
Absolute Magnetic Sensor AKS17
from BOGEN Magnetics GmbH

With the AKS17 and associated scales, BOGEN offers cost-efficient absolute magnetic measuring solutions for all industrial applications where movements have to be measured. AKS17 can be used for linear measurements up to 3 m in length and for rotary measurements - radial and axial - from 102 mm up... [See More]

  • Encoder Reading: Absolute; Incremental
  • Measurement Range: 118
Absolute Magnetic Sensor ALS21
from BOGEN Magnetics GmbH

The Absolute Magnetic Sensing Head ALS21 combined with BOGEN ‘s magnetic scales offer cost-efficient magnetic measurement solutions for many industrial applications where movements or positions have to be measured. ALS21 can be used for linear measurements up to 8100 mm length with a... [See More]

  • Encoder Reading: Absolute; Incremental
  • Measurement Range: 319
Incremental Magnetic Sensor IKS9
from BOGEN Magnetics GmbH

The incremental sensing head IKS9 from BOGEN delivers reliable results in all industrial areas where positions, distances and speeds have to be measured. IKS9 features an accuracy of better than 10 µm, a travel speed of up to 100 m per second, an almost unlimited measuring length and a robust... [See More]

  • Encoder Reading: Incremental
  • Linear Encoder Speed: 100000
  • Resolution: 2.00E-5
Incremental Magnetic Sensor IKS9.1
from BOGEN Magnetics GmbH

The incremental sensing head IKS9 from BOGEN delivers reliable results in allindustrial areas where positions, distances and speeds have to be measured. IKS9 features an accuracy of better than 10 ?m, a travel speed of up to 100 m per second, an almost unlimited measuring length and a robust design. [See More]

  • Encoder Reading: Incremental
  • Linear Encoder Speed: 100000