Single Channel Magnetostrictive Position Sensors
1 Result
All-In-One Linear Displacement and Level Measurement Probe -- SANTEST GYSE-S
from Exsenco, LLC
from Exsenco, LLC
SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1 μm. Posiiton output is Analogue, SSI, or Incremental. Velocity output is optional and is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and... [See More]
- Incremental Encoder Signal: Single Channel
- Resolution: 0.0020 to 0.0100
- Measurement Range: 0.5906 to 205
- Encoder Reading: Incremental