Serial Magnetostrictive Position Sensors

7 Results
LASERSCALE® Linear, High-accuracy Scale With Built-in Reference Point -- BL57
from Magnescale Americas, Inc.

Highly versatile Laserscale ideal for precision stages,semiconductor inspection systems, precision processing machines, and liquid crystal manufacturing equipment. [See More]

  • Measurement Range: 1.18 to 16.14
  • Linear Encoder Speed: 120 to 3000
  • Resolution: 2.00E-5 to 4.00E-4
Contactless Magnetostrictive Linear Position Transducer -- IK4-S
from Gefran

Contactless magnetostrictive linear position transducer with RS422-SSI digital output interface. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. The IK4 line ’s new mechanical structure offers improved features for in-cylinder use,... [See More]

  • Measurement Range: 1.97 to 157
  • Linear Encoder Speed: 10000
LASERSCALE® Linear, High-accuracy Scale With Built-in Reference Point And Enviormentally Protective Design -- BL55
from Magnescale Americas, Inc.

Enclosed type Laserscale with a non-contact design. [See More]

  • Measurement Range: 2.76 to 40.16
  • Linear Encoder Speed: 120 to 3000
  • Resolution: 2.00E-5 to 4.00E-4
Contactless Magnetostrictive Linear Position Transducer -- MK4S
from Gefran

Contactless magnetostrictive linear position transducer with RS422-SSI digital output interface. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. Compact size for simple installation. Full protection against outside agents for use in harsh... [See More]

  • Measurement Range: 1.97 to 157
  • Linear Encoder Speed: 10000
Magnescale® Head Cable Unit Sensor -- PL20C
from Magnescale Americas, Inc.

Readerhead and cable assembly for SL130 series Digiruler tape scale in digital readout applications. [See More]

  • Resolution: 0.0100
  • Linear Encoder Speed: 5000
Magnescale® Linear, Durable Scale System With Built-in Reference Point -- GB-ER(SR138R)
from Magnescale Americas, Inc.

High-accuracy and high-resolution linear scale for digital readouts. [See More]

  • Measurement Range: 1.97 to 86.61
  • Linear Encoder Speed: 1000
  • Resolution: 5.00E-4
Magnescale® Linear, Robust Medium-type Magnetic Scale System -- SR84/85
from Magnescale Americas, Inc.

Robust, incremental, linear magnetic scale system for machine tools. [See More]

  • Measurement Range: 5.51 to 120
  • Linear Encoder Speed: 833 to 3333
  • Resolution: 1.00E-5 to 5.00E-5
  • Encoder Reading: Incremental