Plastic Buffing and Polishing Services
from Protomatic, Inc.
Many production parts manufactured for our customers at Protomatic require polished finishes, especially those for medical applications. We can polish with magnetic rotary systems or with high speed buffing brushes on both internal and external surfaces. [See More]
- Materials: Exotic Metals; Plastic; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
- Capabilities: Buffing / Polishing; Mass Finishing (Tumbling / Vibratory); Magnetic Rotary Polishing and Deburring
- Company Information: Protomatic, Inc. is a CNC precision machine shop specializing in CNC precision machining as well as prototype and short-run production. We are capable of 3, 4, and 5-axis micro-machining, laser engraving, engineering services, and many other technical processes which set us apart from the typical run-of-the-mill CNC precision job shop.
- Certifications: ISO 9001:2008
from Anoplate Corporation
Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]
- Materials: Exotic Metals; Plastic; Ceramic; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
- Capabilities: Buffing / Polishing; Electropolishing; Mass Finishing (Tumbling / Vibratory); Peening; Sanding or Grinding
- Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
- Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; OEM Specific; RoHS
from Peridot Corporation
Peridot offers electro-polishing for stainless steel and titanium. We are also capable of tumble-burnishing, hand buffing/polishing and centrifugal high speed finishing. [See More]
- Materials: Exotic Metals; Plastic; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
- Capabilities: Buffing / Polishing; Electropolishing; Mass Finishing (Tumbling / Vibratory); Mirror Finishing; Sanding or Grinding; Media Blasting
- Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
- Certifications: ISO 13485; ISO 9001:2008
from Duval Precision Grinding, Inc.
We can buff and polish to meet your surface finish requirements [See More]
- Materials: Exotic Metals; Plastic; Composites; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; HVOF, Chrome, Plasma, Alum Oxide
- Capabilities: Buffing / Polishing; Honing or Superfinishing; Peening; Sanding or Grinding
- Company Information: For more than 60 years, Duval Precision Grinding has been earning its reputation for the highest quality precision grinding work, competitive prices and prompt, on-time delivery. We combine the knowledge and experience of our skilled craftsmen with the latest state-of-the-art equipment and technology to ensure that no one delivers a better product to your exacting specifications
- Certifications: ISO 9001, FAA Certified Repair Station
from CMF Industries, Inc.
CMF Industries delivers... Quality parts to your specification. Very competitive pricing. Timely, professional service that begins with your first call or email. Get in touch and we will help you to configure your parts for efficient production and lower cost. Materials & Processes. Working in... [See More]
- Materials: Exotic Metals; Plastic; Ceramic; Glass; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
- Capabilities: Buffing / Polishing; Electropolishing; Sanding or Grinding
- Company Information: CMF Industries, Inc. meets the requirements of OEM and maintenance accounts with a myriad of processed parts. Processes include castings; plating; painting; powder coating; forgings; injection molding; machining; assembly; extrusions; and much more.
- Additional Services / Processes: New or OEM Parts