Penetrant / Penetrating Oil Specialty Fluids and Lubricants

3 Results
Excel 440 High Temperature Penetrant Lubricant
from H2O Control Products, Inc.

With the ability to withstand temperatures to 250 º C, Excel 440 provides unsurpassed friction/wear reduction and is highly effective in applications such as high stress chain lubrication, break-oil for metal fasteners and mechanisms and cutting oil for drilling, tapping and lathe work. With a... [See More]

  • Type / Function: Lubricant; Penetrant or Penetrating Oil; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Cutting Oil
  • Dielectric Strength: 20000
  • Use Temperature: 480
  • Composition / Chemistry: Straight Oil (Non-soluble)
Non-Destructive Testing - Visible Penetrants (Type II) -- Ardrox 906
from Chemetall

Ardrox 906 is a water washable color contrast penetrant, widely used in many industries for the detection of indications which are open to the surface of non-porous parts. Ardrox 906 is a dark red in color, allowing easy control and monitoring of the washing process. [See More]

  • Type / Function: Penetrant or Penetrating Oil; Specialty, Proprietary or Other
BPL™ Bio Penetrating Lubricant -- + Bio Corrosion Inhibitors
from United Bio Lube

Replaces hazardous petroleum penetrant products ie:WD-40, PB-Blaster, LPS#2 [See More]

  • Type / Function: Lubricant; Penetrant or Penetrating Oil; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Penetrating Lubricant
  • Viscosity Index: 211
  • Kinematic Viscosity: 15.4
  • Specific Gravity: 0.8800