Biodegradable Specialty Fluids and Lubricants
from United Bio Lube
Low -smoke formula, OSHA and DOT regulations, provides excellent ROI [See More]
- Features: Biodegradable; Extreme Pressure or Chemically Active
- Kinematic Viscosity: 63.0
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Engine Oil
- Viscosity Index: 155
from Royal Purple, Ltd.
Ultra-Performance ® Clear FDA Grease is a colorless, nonstaining, nondrying, biodegradable, aluminum complex H-1 grease. It is authorized by the USDA for use in federally inspected meat and poultry plants. Ultra-Performance ® Clear FDA Grease meets or exceeds the FDA's CFR Title 21 Section... [See More]
- Features: Biodegradable; Extreme Pressure or Chemically Active
- Kinematic Viscosity: 126.0
- Type / Function: Grease / Gel; Specialty, Proprietary or Other; Clear Synthetic Food Service Grease
- Composition / Chemistry: Synthetic or Semi-synthetic; Aluminum Complex or Soap Thickener
from M&I Materials Limited
MIDEL 7131 is a fire safe, synthetic ester-based transformer fluid that has been successfully serving the global market for over 30 years. Our customers favour MIDEL 7131 for a wide range of applications because of its flexibility, reliability and high performance. MIDEL 7131 has been specifically... [See More]
- Features: Biodegradable
- Kinematic Viscosity: 28.0
- Type / Function: Dielectric or Electrically Insulating; Specialty, Proprietary or Other
- Specific Gravity: 0.9700
from Saint-Gobain Surface Conditioning Group
AmberCut ™ LVE 44R is a water dilutable, synthetic lapping vehicle specifically formulated for the free abrasive lapping of computer disk read/write heads. It provides excellent removal rates, imparts improved surface finishes and enhances plate life. AmberCut LVE 44R has the unique ability to... [See More]
- Features: Biodegradable
- Specific Gravity: 0.9500
- Type / Function: Metal Working; Specialty, Proprietary or Other; Lapping Vehicle
- Flash Point: 200
from Saint-Gobain Surface Conditioning Group
AmberCut ™ WS-236T is a ready-to-use, synthetic, wire slice vehicle specifically formulated for the free abrasive cutting of sapphire or other crystalline materials. It provides excellent cut rates and imparts outstanding surface finishes with reduced warp and TTV. AmberCut WS-236T offers... [See More]
- Features: Biodegradable
- Specific Gravity: 1.12
- Type / Function: Metal Working; Specialty, Proprietary or Other; Wire Slice Vehicle
- Flash Point: 300