Automotive / Transportation Specialty Fluids and Lubricants

25 Results
Stiff, Tacky Dielectric Compound Lubricant and Sealant -- Bluesil™ V-711
from Bluestar Silicones USA Corp.

Bluesil V-711 is a silica-thickened, high molecular weight dimethyl silicone compound. It is a non-curing grease-like paste with a tacky, stiff consistency. Bluesil V-711 possesses excellent dielectric properties and is useful for protecting and sealing electrical and mechanical equipment. It is... [See More]

  • Applications: Automotive or Transportation; Bearings; Electrical / Electronic
  • Specific Gravity: 1.03
  • Type / Function: Lubricant; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other
  • Flash Point: 500
Four Cycle Natural Gas Engine Oil: Quadrex® -- SAE Grade: 30
from Royal Purple, Ltd.

Quadrex ® is a low ash, fuel saving, high performance, synthetic blend 4-cycle natural gas engine oil. Quadrex ® saves fuel and reduces maintenance costs. It extends drain intervals, ring and bearing life, prevents piston seizing and scuffing and keeps engines clean. Quadrex ® is... [See More]

  • Applications: Automotive or Transportation; Bearings; Internal Combustion Engines; Catalytic Converters & Exhaust Catalyst
  • Kinematic Viscosity: 93.4
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; 4-Cycle Natural Gas Engine Oil
  • Viscosity Index: 110
Vanellus® C
from BP Lubricants North America

Vanellus ® C offers outstanding thermal stability to protect against piston lacquer deposits, and controls acid with its maintenance of alkaline reserve . Vanellus ® C minimizes diesel engine wear by offering good protection of metal surfaces, controlling insolubles, reducing... [See More]

  • Applications: Automotive or Transportation; Internal Combustion Engines
  • Kinematic Viscosity: 107.1
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Engine Oil
  • Viscosity Index: 133
Honing Oil -- CK-50
from Sunnen Products Company

CK-50 is specially formulated for honing cast iron automotive and truck engine blocks and should not be used to hone other materials. It is petroleum based, containing high performance lubricity agents in combination with both sulfur and chlorine extreme pressure additives. If your application... [See More]

  • Applications: Automotive or Transportation; Specially Formulated for Honing Cast Iron Automotive and Truck Engine Blocks
  • Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Sulfur, Clorine
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
Anti-Friction Coating -- Molykote® 106
from Dupont Molykote

Heat-curing dry lubricant. Long lasting, heat cure coating for high loads. APPLICATIONS. For smooth coating of metal/metal combinations. Maintenance-free, permanent lubrication of highly stressed friction combinations with low speeds or oscillating operation. Used where design construction prevents... [See More]

  • Applications: Automotive or Transportation; Internal Combustion Engines; Machine, Gears, Spindles, Ways and Final Drives
  • Specific Gravity: 1.16
  • Type / Function: Lubricant; Anti-Seize Compound or Thread Lubricant; Specialty, Proprietary or Other; Anti-Friction Coating
  • Use Temperature: -94 to 482
Excel 440 High Temperature Penetrant Lubricant
from H2O Control Products, Inc.

With the ability to withstand temperatures to 250 º C, Excel 440 provides unsurpassed friction/wear reduction and is highly effective in applications such as high stress chain lubrication, break-oil for metal fasteners and mechanisms and cutting oil for drilling, tapping and lathe work. With a... [See More]

  • Applications: Automotive or Transportation; Electrical / Electronic
  • Use Temperature: 480
  • Type / Function: Lubricant; Penetrant or Penetrating Oil; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Cutting Oil
  • Dielectric Strength: 20000
Magnalube-G 5 Lb. Can -- MG5LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Max EZ® -- Power Steering Fluid
from Royal Purple, Ltd.

Max EZ is an advanced power steering fluid designed to maximize the life and performance of all power steering units. Max EZ is formulated with a blend of select synthetic base oils plus Royal Purple ’s proprietary Synerlec additive technology, which is proven to make equipment run cooler,... [See More]

  • Applications: Automotive or Transportation
  • Kinematic Viscosity: 45.0
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Power Steering Fluid
  • Viscosity Index: 187
Honing Oil -- LP8X
from Sunnen Products Company

LP8X is a chlorine-free version of MAN-845 honing oil. LP8X is petroleum based and contains a highly effective sulfur additive in combination with lubricity agents to produce slightly higher honing performance than MAN-845 in automotive machine shop applications. If your application requires... [See More]

  • Applications: Automotive or Transportation
  • Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Sulfur
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
Anti-Friction Coating -- Molykote® 3402-C
from Dupont Molykote

Air-curing dry film lubricant. Applications. Excellent combination of lubrication and corrosion protection. Features. Excellent lubricity. Excellent corrosion protection. Air-curing. High pressure and wear resistance [See More]

  • Applications: Aerospace; Automotive or Transportation; Process Equipment, Tanks, Reactor or Lines
  • Specific Gravity: 1.06
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Anti-Friction Coating
  • Use Temperature: -328 to 590
Magnalube-G .75 oz. Tube -- MG75
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Royal Purple® Motor Oil -- SAE Grade: 5W20
from Royal Purple, Ltd.

Royal Purple Motor Oil delivers superior protection and improves performance in four-cycle gasoline and diesel engines. It increases horsepower and torque, saves fuels and reduces heat, wear and emissions. It has unsurpassed oxidation stability that allows for extended oil drains and fewer oil... [See More]

  • Applications: Automotive or Transportation; Internal Combustion Engines; Gasoline Engines
  • Kinematic Viscosity: 49.5
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; High Performance Engine Oil
  • Viscosity Index: 156
Honing Oil -- MAN-845
from Sunnen Products Company

MAN-845 is formulated for general purpose automotive machine shop honing. It is excellent for con rods, piston pins, king pins, or general shop honing. MAN-845 can be boosted if necessary for occasional honing of more difficult materials (like aluminum or high nickel cast iron) by adding a small... [See More]

  • Applications: Automotive or Transportation
  • Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Sulfur, Clorine
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
Anti-Friction Coating -- Molykote® 7400
from Dupont Molykote

Air-curing dry lubricant. Air dry, water-dilutable coating good for initial run-in applications. APPLICATIONS. Sliding coating of metal/metal combinations with slow to moderately fast movements and high loads. Suitable for improving the running-in of gearboxes, sliding bearings and sliding guides. [See More]

  • Applications: Automotive or Transportation
  • Specific Gravity: 1.16
  • Type / Function: Lubricant; Anti-Seize Compound or Thread Lubricant; Specialty, Proprietary or Other; Anti-Friction Coating
  • Use Temperature: -94 to 392
Magnalube-G 1 Lb. Can -- MG1LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Synthetic Gear Oil: Max-Gear® -- SAE Grade 75W90
from Royal Purple, Ltd.

Max-Gear is an ultra-tough automotive gear oil. It ’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest quality... [See More]

  • Applications: Automotive or Transportation; Bearings; Machine, Gears, Spindles, Ways and Final Drives; Mil-Spec or Military; Eliminates Harmful Deposits
  • Kinematic Viscosity: 144.5
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; High Performance Gear Oil
  • Pour Point: -40
Honing Oil Concentrate -- MB-40
from Sunnen Products Company

MB-40 combines the best features of our industrial and automotive honing oils in one. It is specially formulated for use in severe applications that encounter problems such as pick up and galling. NOTE: Parts cleaning can be more difficult than with MB-30, so it is recommended that MB-40 be used... [See More]

  • Applications: Automotive or Transportation; Industrial
  • Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Sulfur, Clorine
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
Anti-Friction Coating -- Molykote® D 10
from Dupont Molykote

Engine coating for aluminum piston/steel liner designs [See More]

  • Applications: Automotive or Transportation; Internal Combustion Engines
  • Specific Gravity: 1.3
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Anti-Friction Coating
  • Use Temperature: 644
Magnalube-G 120 Lb. Drum -- MG120LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Grease -- Molykote® HP-870
from Dupont Molykote

PFPE grease thickened with PTFE. Fully fluorinated grease provides extraordinary performance under extreme conditions. APPLICATIONS. MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive, solvent, liquefied natural gasses, high vacuum, etc. This... [See More]

  • Applications: Automotive or Transportation; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Specific Gravity: 2
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Use Temperature: -4 to 482
Magnalube-G 14.5 oz. Cartridge -- MG145
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Magnalube-G 35 Lb. Pail -- MG35LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Magnalube-G 400 Lb. Drum -- MG400LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Magnalube-G 5cc Pillow Pack -- MGPP
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Viscosity Index: 80