Low / Non-foaming Specialty Fluids and Lubricants
from Mobil Industrial Lubricants
Mobilmet 760 Series are chlorine-free oils intended for severe cutting operations, especially on difficult-to-machine steels. In comparison with other leading premium cutting oils, Mobilmet 760 Series oils have demonstrated exceptional surface finish, long tool life and control of built-up edge. The... [See More]
- Features: Low or Non-Foaming
- Kinematic Viscosity: 10.0
- Type / Function: Lubricant; Metal Working; Metal Cutting; Specialty, Proprietary or Other
- Flash Point: 320
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Extreme Pressure or Chemically Active; Low or Non-Foaming
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from United Bio Lube
Provides excellent ROI through long service life/energy conserving formula [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Biodegradable; Extreme Pressure or Chemically Active; Low or Non-Foaming
- Kinematic Viscosity: 9.7
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Firearm Fluid
- Pour Point: -65
from CIMCOOL
CIMTECH ® GL 2015 glass grinding fluid is a low foaming, rapid settling, synthetic. [See More]
- Features: Low or Non-Foaming
- Specific Gravity: 1.1
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Glass Grinding Fluid
- Pour Point: 16
from Royal Purple, Ltd.
Max-Tuff is an ultra-tough, synthetic lubricant designed for use in reassembling repaired equipment. Max-Tuff utilizes durable synthetic molecules that adhere to metal surfaces and create an extremely strong barrier between surfaces. This minimizes the possibility of metal-to-metal contact while... [See More]
- Features: Low or Non-Foaming
- Kinematic Viscosity: 683.0
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Assembly Lube
- Viscosity Index: 77
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Extreme Pressure or Chemically Active; Low or Non-Foaming
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Royal Purple, Ltd.
Max EZ is an advanced power steering fluid designed to maximize the life and performance of all power steering units. Max EZ is formulated with a blend of select synthetic base oils plus Royal Purple ’s proprietary Synerlec additive technology, which is proven to make equipment run cooler,... [See More]
- Features: Low or Non-Foaming
- Kinematic Viscosity: 45.0
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Power Steering Fluid
- Viscosity Index: 187
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Extreme Pressure or Chemically Active; Low or Non-Foaming
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Extreme Pressure or Chemically Active; Low or Non-Foaming
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95