Silicone Specialty Fluids and Lubricants
from Ellsworth Adhesives
Dow DOWSIL ™ 3-4207 Dielectric Tough Gel Green is a two component, room temperature curing, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and stress. It is durable, fast curing, requires no primer, and has good mechanical... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
- Specific Gravity: 0.9800
- Type / Function: Grease / Gel; Specialty, Proprietary or Other
- Dielectric Strength: 1.67E7
from Ellsworth Adhesives
Dow XIAMETER ™ RTV-4230-E Silicone Rubber Kit is a two component, high strength silicone rubber that is used to form flexible, durable molds for parts that have close tolerances, severe undercuts, and unusual configurations. It has high elongation, easy release, tear resistance, minimal... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
- Kinematic Viscosity: 55000.0
- Type / Function: Specialty, Proprietary or Other; KitPackers Packaged XIAMETER™ RTV-4230-E White 0.5 kg Kit
- Specific Gravity: 1.14
from Aervoe Industries Incorporated
Odorless, colorless, non-staining, won't harm paint, metal, wood surfaces [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
- Specific Gravity: 0.6600
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other
- Use Temperature: 40 to 110
from Dupont Molykote
Silicone-based compound, heavy consistency. APPLICATIONS. Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and harsh environmental exposure: meters,... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
- Specific Gravity: 1
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Use Temperature: -40 to 399
from Bluestar Silicones USA Corp.
Soft Dielectric Compound Lubricant/Sealant. Description. Bluesil V-726 is a soft, easily spreadible, silica-thickened dimethyl silicone compound. It is designed as a lubricant for rubber and plastics, rubber coated and fiber optic cables. Bluesil V-726 is also an excellent dielectric compound. [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
- Specific Gravity: 1.03
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other
- Use Temperature: -50 to 400