Compressors / Piston Pumps Specialty Fluids and Lubricants

23 Results
Functional Oil -- Pacemaker® HV Oils
from CITGO Petroleum Corporation

CITGO Pacemaker HV Oils are high quality, high boiling range, low vapor pressure, petroleum-based fluids. These oils are designed especially for use in high vacuum, vacuum pump applications where a mineral-type high quality vacuum pump oil is required. [See More]

  • Applications: Compressors
  • Composition / Chemistry: Petroleum or Mineral Oil
  • Type / Function: Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
Air Compressor and Industrial Oil: Synfilm® -- ISO Grade: 32
from Royal Purple, Ltd.

Synfilm ® is Royal Purple's best-selling industrial lubricant and is recommended for use in air compressors, pumps, steam turbines, bearings, gears, air tools, etc. Synfilm ® is a clean, dry, long life, high film strength, energy efficient, synthetic lubricant that significantly increases... [See More]

  • Applications: Bearings; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Steam Turbines, Air Tools
  • Kinematic Viscosity: 32.0
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Air Compressor & Industrial Oil
  • Viscosity Index: 123
Polyphenyl Ether Vacuum and High-Temperature Fluid -- Santovac® 5
from SantoLubes LLC

SANTOVAC fluid is often used as a vacuum diffusion pump fluid and operates efficiently, economically, and safely to produce ultra-high vacuum of 5 x 10-10 torr or greater, at 25°C. Diffusion pumps are the most economical and reliable means of reaching such low pressures and SANTOVAC 5 has proven to... [See More]

  • Applications: Compressors; Machine, Gears, Spindles, Ways and Final Drives
  • Kinematic Viscosity: 370.0
  • Type / Function: Lubricant; Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil; Corrosion Inhibiting or Rust Preventative; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Pour Point: 39
Becker Vacuum Pump Flushing Oil -- FO-100
from Becker Pumps Corporation

Non-hazardous, contains no known carcinogens [See More]

  • Applications: Compressors
  • Specific Gravity: 0.9650
  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other; Flushing Oil
  • Flash Point: 444
Synthetic Blend Vacuum Pump Oil -- Molykote® L-1668FG
from Dupont Molykote

High-performance industrial lubricants for compressors and vacuum pumps. Molykote ® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including rotary and... [See More]

  • Applications: Compressors
  • Kinematic Viscosity: 63.1
  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Viscosity Index: 113
Mobil SHC Cibus™ Series -- 32
from Mobil Industrial Lubricants

Mobil SHC Cibus Series lubricants help you meet the challenges of food and beverage processing and packaging. These hydraulic, compressor, gear and bearing oils are designed to provide outstanding equipment protection, long oil life and problem-free operation. Safety assured. Mobil SHC Cibus... [See More]

  • Applications: Bearings; Compressors; Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives
  • Kinematic Viscosity: 30.0
  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Viscosity Index: 140
Magnalube-G 5 Lb. Can -- MG5LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Compressor, Pump and General Plant Lubricant: Parafilm® -- ISO Grade: 32
from Royal Purple, Ltd.

Parafilm ® is recommended for use in air compressors, pumps, turbines, bearings and general plant equipment where premium performance is desired but the use of a fully synthetic oil is not a viable option. Parafilm ® is a high film strength, para-synthetic lubricant that offers Royal... [See More]

  • Applications: Bearings; Compressors; General Plant Equipment, Turbines
  • Kinematic Viscosity: 32.0
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Para-Synthetic Lubricant
  • Viscosity Index: 120
Synthetic Compressor & Vacuum Pump Oil -- Molykote® L-1210
from Dupont Molykote

Polyalphaolefin (PAO) synthetic hydrocarbon fluid giving improved lubrication at high and low temperatures, reduced volatility, and compatibility with mineral oils. Fully synthetic, ISO viscosity grade 100, clear oil formulated to meet or exceed performance of all comparable OEM fill products. [See More]

  • Applications: Compressors
  • Kinematic Viscosity: 98.0
  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Viscosity Index: 145
Magnalube-G .75 oz. Tube -- MG75
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Food Grade Lubricants -- ISO Grade: 15
from Royal Purple, Ltd.

Poly-Guard ® FDA is recommended for use in compressors, pumps, gear boxes, bearings, hydraulic systems, blowers or almost any other equipment in food processing or pharmaceutical plants requiring oil. Poly-Guard ® FDA is a superior anti-wear, long life, synthetic lubricant that is USDA H-1... [See More]

  • Applications: Bearings; Compressors; Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives; Food Processing; Pharmaceutical Plants
  • Kinematic Viscosity: 15.0
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Synthetic Oil
  • Viscosity Index: 115
Vacuum Pump Oil -- Molykote® L-0610
from Dupont Molykote

High-performance industrial lubricants for compressors and vacuum pumps. Molykote ® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including rotary and... [See More]

  • Applications: Compressors
  • Kinematic Viscosity: 106.9
  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Viscosity Index: 100
Magnalube-G 1 Lb. Can -- MG1LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Hydrocarbon Gas Compressor Oil: NGL-NS™ -- ISO Grade: 100
from Royal Purple, Ltd.

NGL-NS ™ is a premium, synthetic lubricant specifically designed to increase the service life of reciprocating gas compressors in hydrocarbon service where sulfur-sensitive catalysts are present downstream of the compressor. NGL-NS ™ is virtually sulfur free and is formulated with dense,... [See More]

  • Applications: Compressors; Reciprocating Gas Compressors
  • Kinematic Viscosity: 100.0
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Hydrocarbon Gas Compressor Oil
  • Viscosity Index: 130
Magnalube-G 120 Lb. Drum -- MG120LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Multi-Purpose Industrial Oil: Synfilm® GT -- ISO Grade: 10
from Royal Purple, Ltd.

Synfilm ® GT is recommended for use in gas and steam turbines, blowers and vacuum pumps, bearings, gears, air tools, etc. Synfilm ® GT is a clean, dry, long life, high film strength, energy efficient, synthetic lubricant that significantly increases bearing life and equipment reliability. [See More]

  • Applications: Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Steam Turbines, Air Tools
  • Kinematic Viscosity: 10.0
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Multi-Purpose Industrial Oil
  • Viscosity Index: 105
Magnalube-G 14.5 oz. Cartridge -- MG145
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Reciprocating Air Compressor Oil: Synfilm® Recip
from Royal Purple, Ltd.

Synfilm Recip. 100 is recommended for lubricating reciprocating air compressors (piston type). Synfilm Recip. 100 is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the reliability and efficiency of reciprocating air compressors and reciprocating... [See More]

  • Applications: Compressors
  • Kinematic Viscosity: 100.0
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Air Compressor Oil
  • Specific Gravity: 0.9450
Magnalube-G 35 Lb. Pail -- MG35LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Reciprocating Air Compressor Oil: Synfilm® Recip -- ISO Grade: 68
from Royal Purple, Ltd.

Synfilm ® Recip. is recommended for lubricating reciprocating air compressors (piston type). Synfilm ® Recip. is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the reliability and efficiency of reciprocating air compressors and... [See More]

  • Applications: Compressors
  • Kinematic Viscosity: 68.0
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Reciprocating Air Compressor Oil
  • Viscosity Index: 77
Magnalube-G 400 Lb. Drum -- MG400LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Magnalube-G 5cc Pillow Pack -- MGPP
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Viscosity Index: 80