Heat Transfer Fluid Specialty Fluids and Lubricants
1 Result
Polyphenyl Ether Vacuum and High-Temperature Fluid -- Santovac® 5
from SantoLubes LLC
from SantoLubes LLC
SANTOVAC fluid is often used as a vacuum diffusion pump fluid and operates efficiently, economically, and safely to produce ultra-high vacuum of 5 x 10-10 torr or greater, at 25°C. Diffusion pumps are the most economical and reliable means of reaching such low pressures and SANTOVAC 5 has proven to... [See More]
- Type / Function: Lubricant; Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil; Corrosion Inhibiting or Rust Preventative; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Pour Point: 39
- Kinematic Viscosity: 370.0
- Flash Point: 550