Quenchant / Heat Treat Specialty Fluids and Lubricants

3 Results
Metalworking Fluids -- Quenchol®
from CITGO Petroleum Corporation

CITGO Quenchol 521 and 624 are highly stable quench oils designed especially for use in steel heat treating operations. They are formulated with premium high viscosity index base oils and additives to provide outstanding service life and performance. CITGO Quenchol products provide: • Excellent... [See More]

  • Type / Function: Metal Working; Quenching / Heat Treat; Specialty, Proprietary or Other
Metalworking Fluids -- Quenching Oil 70
from Chevron Lubricants

Designed to provide controlled cooling of steel. Chevron Quenching Oil 70 provides a high initial cooling rate inducing maximum hardness, yet once the critical transformation temperature is passed, the ideal fluid cooling rate decreases to help eliminate the possibility of stresses and metal... [See More]

  • Type / Function: Metal Working; Quenching / Heat Treat; Specialty, Proprietary or Other
Aqueous Quenchants -- Aqua-Quench® 145
from Houghton International, Inc.

Aqua-Quench ® 145 was the world ’s first biostable polymer quenchant formulated specifically for induction and flame hardening applications. The polyalkylene glycol based product has a proven biostable technology that eliminates the need for sump-side additions of antimicrobial agents to... [See More]

  • Type / Function: Metal Working; Quenching / Heat Treat; Specialty, Proprietary or Other
  • Composition / Chemistry: Water Soluble / Emulsion