Bracket (Flange) Mount Solid State Power Controllers (SSPC)

2 Results
Surface Mount Power Controller -- ACVC100
from Backer Hotwatt Inc.

Model ACVC100-1 or -2. Surface Mount Power Control. The SR100 is a compact low cost pwer control designed for application requiring a variable source of AC or DC voltage.In many applications it is an economical replacement for variable autotransformers and rheostats.The SR100 is supplied complete... [See More]

  • Mounting: Bracket (Flange) Mount
  • Input Voltage (Control Signal) Range: 120 to 240
  • SSPC Type: AC Controller (optional feature); DC Controller (optional feature)
  • Maximum Switching Current: 15
Digital Thyristor SCR Power Controller -- Thyro-PX
from Advanced Energy Industries, Inc.

Built for demanding thermal applications, our high-performance Thyro-PX SCR power controller supports multiple operating voltages and control modes. Large 2.8 in (71.1 mm) LED graphic display with integrated process data recorder and SD card. Digital and analog I/O options, with integrated memory... [See More]

  • Mounting: Bracket (Flange) Mount
  • Load Voltage Range: 500 to 2900
  • SSPC Type: AC Controller
  • Maximum Switching Current: 2900